Raltron Electronics Corp. Antenna Unit RMT-W2-P-N-E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Raltron Panel Antenna (part number 77AC3013) operates within the frequency range of 2.4 to 2.5 GHz and features a gain of 14 dBi. It has a nominal impedance of 50 ohms and a maximum power handling capability of 50 watts. The antenna exhibits a maximum Voltage Standing Wave Ratio (VSWR) of 1.5, ensuring efficient signal transmission. In terms of physical specifications, the antenna measures 210 x 180 x 45 mm and weighs 0.58 kg. It is designed for vertical polarization and has a half-power beamwidth of 30 degrees in both horizontal and vertical planes. The antenna is suitable for wall mounting and can withstand wind velocities of up to 60 m/s. It operates effectively in a temperature range of -40 to +60 degrees Celsius and includes DC grounding for lightning protection.

Datasheet Summary
Powered by GS/AI

The Raltron Panel Antenna (part number 77AC3013) operates within the frequency range of 2.4 to 2.5 GHz and features a gain of 14 dBi. It has a nominal impedance of 50 ohms and a maximum power handling capability of 50 watts. The antenna exhibits a maximum Voltage Standing Wave Ratio (VSWR) of 1.5, ensuring efficient signal transmission. In terms of physical specifications, the antenna measures 210 x 180 x 45 mm and weighs 0.58 kg. It is designed for vertical polarization and has a half-power beamwidth of 30 degrees in both horizontal and vertical planes. The antenna is suitable for wall mounting and can withstand wind velocities of up to 60 m/s. It operates effectively in a temperature range of -40 to +60 degrees Celsius and includes DC grounding for lightning protection.

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - RMT-W2-P-N-E - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
RMT-W2-P-N-E
Antenna Unit RMT-W2-P-N-E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Panel Antenna, 2.4-2.5Ghz, 14Dbi; Antenna Type Raltron - 77AC3013 - Newark, An Avnet Company
Chicago, IL, United States
Panel Antenna, 2.4-2.5Ghz, 14Dbi; Antenna Type Raltron
77AC3013
Panel Antenna, 2.4-2.5Ghz, 14Dbi; Antenna Type Raltron 77AC3013
PANEL ANTENNA, 2.4-2.5GHZ, 14DBI; Antenna Type:-; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:14dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Antenna Polarization:Vertica l RoHS Compliant: Yes

PANEL ANTENNA, 2.4-2.5GHZ, 14DBI; Antenna Type:-; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:14dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Antenna Polarization:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Antennas Antennas
Product Number RMT-W2-P-N-E 77AC3013
Product Name Antenna Unit Panel Antenna, 2.4-2.5Ghz, 14Dbi; Antenna Type Raltron
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers