Microchip Technology, Inc. Antenna Unit RN-SMA4-RP

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - RN-SMA4-RP - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
RN-SMA4-RP
Antenna Unit RN-SMA4-RP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RFID Antennas - 7652917 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
7652917
RFID Antennas 7652917
Long-range antenna with RP SMA connector

Long-range antenna with RP SMA connector

Supplier's Site
RF Antennas - 740-1033-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
740-1033-ND
RF Antennas 740-1033-ND
2.4GHz Whip, Tilt RF Antenna 2.39GHz ~ 2.51GHz 2.2dBi RP-SMA Male Connector Mount

2.4GHz Whip, Tilt RF Antenna 2.39GHz ~ 2.51GHz 2.2dBi RP-SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
RN-SMA4-RP
Antennas RN-SMA4-RP
Antennas 4" Extrnl Ant w/SMA-RP Conn

Antennas 4" Extrnl Ant w/SMA-RP Conn

Buy Now Datasheet
RF Antennas - RN-SMA4-RP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
RN-SMA4-RP
RF Antennas RN-SMA4-RP
2.4GHz Whip, Tilt RF Antenna 2.39GHz ~ 2.51GHz 2.2dBi RP-SMA Male Connector Mount

2.4GHz Whip, Tilt RF Antenna 2.39GHz ~ 2.51GHz 2.2dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number RN-SMA4-RP 7652917 740-1033-ND RN-SMA4-RP RN-SMA4-RP
Product Name Antenna Unit RFID Antennas RF Antennas Antennas RF Antennas
Applications RFID RF Antennas
Primary Frequency Range 2400.0 to ? MHz 2400.0 MHz
Gain 2.2 dB 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-NN02-250TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.2000 to 3.3 dB
View Details
2 suppliers