Taoglas RF Antennas UWCCP.01

Description
6.49GHz UWB Chip RF Antenna 6.24GHz ~ 6.74GHz 6.5dBi Solder Surface Mount
Request a Quote Datasheet
Description
6.49GHz UWB Chip RF Antenna 6.24GHz ~ 6.74GHz 6.5dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1597-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1597-6-ND
RF Antennas 931-1597-6-ND
6.49GHz UWB Chip RF Antenna 6.24GHz ~ 6.74GHz 6.5dBi Solder Surface Mount

6.49GHz UWB Chip RF Antenna 6.24GHz ~ 6.74GHz 6.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1597-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1597-2-ND
RF Antennas 931-1597-2-ND
6.49GHz UWB Chip RF Antenna 6.24GHz ~ 6.74GHz 6.5dBi Solder Surface Mount

6.49GHz UWB Chip RF Antenna 6.24GHz ~ 6.74GHz 6.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1597-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1597-1-ND
RF Antennas 931-1597-1-ND
6.49GHz UWB Chip RF Antenna 6.24GHz ~ 6.74GHz 6.5dBi Solder Surface Mount

6.49GHz UWB Chip RF Antenna 6.24GHz ~ 6.74GHz 6.5dBi Solder Surface Mount

Buy Now Datasheet
Antenna Unit - UWCCP.01 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
UWCCP.01
Antenna Unit UWCCP.01
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
7 GHZ Rf Antenna - 875-UWCCP.01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7 GHZ Rf Antenna
875-UWCCP.01
7 GHZ Rf Antenna 875-UWCCP.01
ACCURAUWB UWCCP.01 6-7 GHZ EMBED Product overview: UWCCP.01 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 7 GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-UWCCP.01 can be used for catalog matching and distributor lookup.

ACCURAUWB UWCCP.01 6-7 GHZ EMBED Product overview: UWCCP.01 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 7 GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-UWCCP.01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Antenna, Chip, 6.74Ghz, Smd Rohs Compliant Taoglas - 36AJ4585 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Chip, 6.74Ghz, Smd Rohs Compliant Taoglas
36AJ4585
Rf Antenna, Chip, 6.74Ghz, Smd Rohs Compliant Taoglas 36AJ4585
RF ANTENNA, CHIP, 6.74GHZ, SMD ROHS COMPLIANT: YES

RF ANTENNA, CHIP, 6.74GHZ, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
UWCCP.01
Antennas UWCCP.01
Antennas AccuraUWB UWCCP.01 6-7 GHz Embedded Circular Polarized SMT Chip Antenna

Antennas AccuraUWB UWCCP.01 6-7 GHz Embedded Circular Polarized SMT Chip Antenna

Buy Now Datasheet
RF Antennas - UWCCP.01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
UWCCP.01
RF Antennas UWCCP.01
6.49GHz UWB Chip RF Antenna 6.24GHz ~ 6.74GHz 6.5dBi Solder Surface Mount

6.49GHz UWB Chip RF Antenna 6.24GHz ~ 6.74GHz 6.5dBi Solder Surface Mount

Buy Now

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 931-1597-6-ND UWCCP.01 875-UWCCP.01 36AJ4585 UWCCP.01 UWCCP.01
Product Name RF Antennas Antenna Unit 7 GHZ Rf Antenna Rf Antenna, Chip, 6.74Ghz, Smd Rohs Compliant Taoglas Antennas RF Antennas
Applications UWB RF Testing UWB
Primary Frequency Range 6490.0 MHz 6240.0 to 6740.0 MHz
Gain 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers