Win Source Part Number: 1225268-WCM.02.0121
Category: RF/IF and RFID>RF Antennas
Termination: SMA Female
Package: Box
Ingress Protection: IP67
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Frequency Range: 2.4GHz ~ 2.5GHz
Return Loss: -10dB
Height (Max): 0.264" (6.70mm)
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.45GHz
Antenna Type: Module
Number of Bands: 1
Gain: 1.68dBi
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: Taoglas Limited
Other Names: 931-WCM.02.0121
Base Product Number: WCM.02
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2.45GHz General Purpose Module RF Antenna 2.4GHz ~ 2.5GHz 1.68dBi SMA Female Surface Mount
2.45GHz General Purpose Module RF Antenna 2.4GHz ~ 2.5GHz 1.68dBi SMA Female Surface Mount
| Win Source Electronics | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | WCM.02.0121 | WCM.02.0121 | 931-WCM.02.0121-ND | WCM.02.0121 | WCM.02.0121 |
| Product Name | RF/IF and RFID - RF Antennas | Antenna Unit | RF Antennas | RF Antennas | Antennas |
| Applications | General Purpose | General Purpose |