Taoglas 433MHz Rf Antenna TI.10.0111

Description
Antennas 433MHz Terminal Mnt SMA(M) Product overview: TI.10.0111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TI.10.0111 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antennas 433MHz Terminal Mnt SMA(M) Product overview: TI.10.0111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TI.10.0111 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
433MHz Rf Antenna - 875-TI.10.0111 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433MHz Rf Antenna
875-TI.10.0111
433MHz Rf Antenna 875-TI.10.0111
Antennas 433MHz Terminal Mnt SMA(M) Product overview: TI.10.0111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TI.10.0111 can be used for catalog matching and distributor lookup.

Antennas 433MHz Terminal Mnt SMA(M) Product overview: TI.10.0111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TI.10.0111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 931-1322-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1322-ND
RF Antennas 931-1322-ND
433MHz Whip, Straight RF Antenna 433MHz ~ 434MHz 0dBi SMA Male Connector Mount

433MHz Whip, Straight RF Antenna 433MHz ~ 434MHz 0dBi SMA Male Connector Mount

Buy Now Datasheet
Antenna Unit - TI.10.0111 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TI.10.0111
Antenna Unit TI.10.0111
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Whip Antenna, 433.05-434.79Mhz; Antenna Type Taoglas - 72AC6709 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 433.05-434.79Mhz; Antenna Type Taoglas
72AC6709
Whip Antenna, 433.05-434.79Mhz; Antenna Type Taoglas 72AC6709
WHIP ANTENNA, 433.05-434.79MHZ; Antenna Type:Whip; Frequency Min:433.05MHz; Frequency Max:434.79MHz; Antenna Mounting:SMA Connector; Gain:0dBi; VSWR:1.5; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

WHIP ANTENNA, 433.05-434.79MHZ; Antenna Type:Whip; Frequency Min:433.05MHz; Frequency Max:434.79MHz; Antenna Mounting:SMA Connector; Gain:0dBi; VSWR:1.5; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - TI.10.0111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TI.10.0111
RF Antennas TI.10.0111
433MHz Whip, Straight RF Antenna 433MHz ~ 434MHz 0dBi SMA Male Connector Mount

433MHz Whip, Straight RF Antenna 433MHz ~ 434MHz 0dBi SMA Male Connector Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
TI.10.0111
Antennas TI.10.0111
Antennas 433MHz Terminal Mnt SMA(M)

Antennas 433MHz Terminal Mnt SMA(M)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-TI.10.0111 931-1322-ND TI.10.0111 72AC6709 TI.10.0111 TI.10.0111
Product Name 433MHz Rf Antenna RF Antennas Antenna Unit Whip Antenna, 433.05-434.79Mhz; Antenna Type Taoglas RF Antennas Antennas
Applications RF Testing RF Antennas
Primary Frequency Range 433.0 MHz 433.1 to 434.8 MHz
Gain 0.0 dB 0.0 dB
VSWR 1.5 :1 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.7 dB
View Details