Ethertronics Inc., U.S.A. Antenna Unit X9001091-W3DSMW

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X9001091-W3DSMW is an external hinged dual band Wi-Fi antenna designed for 2.4 GHz and 5 GHz applications. It supports various uses including Wi-Fi, Bluetooth, ZigBee, and IoT devices. The antenna features a peak gain of 1.8 dBi at 2.4 GHz and 4.0 dBi at 5 GHz, with average efficiencies of 75% and 80% respectively. It operates with a feed point impedance of 50 ohms and has a return loss of less than -14 dB at 2.4 GHz and less than -11 dB at 5 GHz. The antenna is constructed with a foldable hinge that allows for 90-degree positioning, making it versatile for different device configurations. It has a compact size with dimensions of 84 mm in height and 9.35 mm in diameter, and it weighs 12 grams. The connector type is SMA male, and it is available in white, with a black option also offered. The product is RoHS compliant and can operate in temperatures ranging from -40°C to +120°C. This antenna is suitable for embedded designs, access points, and various industrial applications.

Datasheet Summary
Powered by GS/AI

The X9001091-W3DSMW is an external hinged dual band Wi-Fi antenna designed for 2.4 GHz and 5 GHz applications. It supports various uses including Wi-Fi, Bluetooth, ZigBee, and IoT devices. The antenna features a peak gain of 1.8 dBi at 2.4 GHz and 4.0 dBi at 5 GHz, with average efficiencies of 75% and 80% respectively. It operates with a feed point impedance of 50 ohms and has a return loss of less than -14 dB at 2.4 GHz and less than -11 dB at 5 GHz. The antenna is constructed with a foldable hinge that allows for 90-degree positioning, making it versatile for different device configurations. It has a compact size with dimensions of 84 mm in height and 9.35 mm in diameter, and it weighs 12 grams. The connector type is SMA male, and it is available in white, with a black option also offered. The product is RoHS compliant and can operate in temperatures ranging from -40°C to +120°C. This antenna is suitable for embedded designs, access points, and various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - X9001091-W3DSMW - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
X9001091-W3DSMW
Antenna Unit X9001091-W3DSMW
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - X9001091-W3DSMW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
X9001091-W3DSMW
RF Antennas X9001091-W3DSMW
2.4425GHz, 5.5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 1.8dBi, 4dBi SMA Male Connector Mount

2.4425GHz, 5.5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 1.8dBi, 4dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number X9001091-W3DSMW X9001091-W3DSMW
Product Name Antenna Unit RF Antennas
Applications Bluetooth, Wi-Fi, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
H-Field Rod Antenna - Model HFR-3 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers