PCTEL, Inc. Antenna Unit PCTWSLMR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - PCTWSLMR - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
PCTWSLMR
Antenna Unit PCTWSLMR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - PCTWSLMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PCTWSLMR
RF Antennas PCTWSLMR
155MHz, 450MHz, 829MHz 2G, 3G, 5G, Cellular, LTE, LMR/TETRA/P25 Whip, Straight RF Antenna 136MHz ~ 174MHz, 380MHz ~ 520MHz, 698MHz ~ 960MHz 1dBi NMO NMO Mount

155MHz, 450MHz, 829MHz 2G, 3G, 5G, Cellular, LTE, LMR/TETRA/P25 Whip, Straight RF Antenna 136MHz ~ 174MHz, 380MHz ~ 520MHz, 698MHz ~ 960MHz 1dBi NMO NMO Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number PCTWSLMR PCTWSLMR
Product Name Antenna Unit RF Antennas
Applications 2G, 3G, 5G, Cellular, LTE, LMR/TETRA/P25
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-563B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers