Taoglas Antenna Unit XAHP.50.A.301111

Description
The Taoglas Colosseum X XAHP.50 is an active multi-band GNSS antenna has been carefully designed to work well on the full GNSS spectrum including GPS/QZSS L1/L2/L5, GLONASS G1/G2/G3, Galileo E1/E5a/E5b/E6, BeiDou B1/B2a/B2b/B3, QZSS L6, NAVIC L5, as well as SBAS (WAAS/EGNOS/GAGAN/SD CM/SNAS. This allows the user to achieve higher location accuracy, as well as stability of position tracking in urban environments. The XAHP.50 has excellent performance across the full bandwidth of the antenna and its design has an even gain across the hemisphere giving almost excellent, broad axial ratio which in turn makes it resilient to multipath rejection and excellent phase centre stability. The LNA used in the XAHP.50 ensures excellent out of band rejection and provides excellent positioning stability and reliability of GNSS signals. The robust, vandal resistant, permanent mount IP67 rated ASA enclosure is just 57mm in height and designed for ease of installation. It can be mounted on any surface; however, performance can be affected when mounted on metal surfaces.
Request a Quote Datasheet
Description
The Taoglas Colosseum X XAHP.50 is an active multi-band GNSS antenna has been carefully designed to work well on the full GNSS spectrum including GPS/QZSS L1/L2/L5, GLONASS G1/G2/G3, Galileo E1/E5a/E5b/E6, BeiDou B1/B2a/B2b/B3, QZSS L6, NAVIC L5, as well as SBAS (WAAS/EGNOS/GAGAN/SD CM/SNAS. This allows the user to achieve higher location accuracy, as well as stability of position tracking in urban environments. The XAHP.50 has excellent performance across the full bandwidth of the antenna and its design has an even gain across the hemisphere giving almost excellent, broad axial ratio which in turn makes it resilient to multipath rejection and excellent phase centre stability. The LNA used in the XAHP.50 ensures excellent out of band rejection and provides excellent positioning stability and reliability of GNSS signals. The robust, vandal resistant, permanent mount IP67 rated ASA enclosure is just 57mm in height and designed for ease of installation. It can be mounted on any surface; however, performance can be affected when mounted on metal surfaces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - XAHP.50.A.301111 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
XAHP.50.A.301111
Antenna Unit XAHP.50.A.301111
The Taoglas Colosseum X XAHP.50 is an active multi-band GNSS antenna has been carefully designed to work well on the full GNSS spectrum including GPS/QZSS L1/L2/L5, GLONASS G1/G2/G3, Galileo E1/E5a/E5b/E6, BeiDou B1/B2a/B2b/B3, QZSS L6, NAVIC L5, as well as SBAS (WAAS/EGNOS/GAGAN/SD CM/SNAS. This allows the user to achieve higher location accuracy, as well as stability of position tracking in urban environments. The XAHP.50 has excellent performance across the full bandwidth of the antenna and its design has an even gain across the hemisphere giving almost excellent, broad axial ratio which in turn makes it resilient to multipath rejection and excellent phase centre stability. The LNA used in the XAHP.50 ensures excellent out of band rejection and provides excellent positioning stability and reliability of GNSS signals. The robust, vandal resistant, permanent mount IP67 rated ASA enclosure is just 57mm in height and designed for ease of installation. It can be mounted on any surface; however, performance can be affected when mounted on metal surfaces.

The Taoglas Colosseum X XAHP.50 is an active multi-band GNSS antenna has been carefully designed to work well on the full GNSS spectrum including GPS/QZSS L1/L2/L5, GLONASS G1/G2/G3, Galileo E1/E5a/E5b/E6, BeiDou B1/B2a/B2b/B3, QZSS L6, NAVIC L5, as well as SBAS (WAAS/EGNOS/GAGAN/SDCM/SNAS. This allows the user to achieve higher location accuracy, as well as stability of position tracking in urban environments. The XAHP.50 has excellent performance across the full bandwidth of the antenna and its design has an even gain across the hemisphere giving almost excellent, broad axial ratio which in turn makes it resilient to multipath rejection and excellent phase centre stability.

The LNA used in the XAHP.50 ensures excellent out of band rejection and provides excellent positioning stability and reliability of GNSS signals. The robust, vandal resistant, permanent mount IP67 rated ASA enclosure is just 57mm in height and designed for ease of installation. It can be mounted on any surface; however, performance can be affected when mounted on metal surfaces.

Supplier's Site Datasheet
RF Antennas - XAHP.50.A.301111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
XAHP.50.A.301111
RF Antennas XAHP.50.A.301111
1.176GHz, 1.2276GHz, 1.27875GHz, 1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 7.4dBi, 6.2dBi, 6.8dBi, 3.2dBi, 4.2dBi, 4.2dBi SMA Male Panel Mount

1.176GHz, 1.2276GHz, 1.27875GHz, 1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 7.4dBi, 6.2dBi, 6.8dBi, 3.2dBi, 4.2dBi, 4.2dBi SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number XAHP.50.A.301111 XAHP.50.A.301111
Product Name Antenna Unit RF Antennas
Polarization Right Hand Circular
Primary Frequency Range 1176.5 to 1602.0 MHz
Gain 7.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details