915MHz ISM Whip, Tilt RF Antenna 902MHz ~ 928MHz 1.21dBi, 2.14dBi SMA Male Connector Mount
The TI.92.2113 is a high performance 915MHz Terminal mount Dipole antenna, it is 198mm tall and 13mmin diameter and can be mounted straight or right angled due to its hinged SMA(M) connector which comesas standard. This antenna performs very well in free space, making it an ideal solution in areas where theremay be no ground plane.
Antennas 915MHz Terminal 2dBi Hinged
915MHz ISM Whip, Tilt RF Antenna 902MHz ~ 928MHz 1.21dBi, 2.14dBi SMA Male Connector Mount
RF ANTENNA, DIPOLE, 928MHZ, SMA CONN ROHS COMPLIANT: YES
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-TI.92.2113-ND | TI.92.2113 | TI.92.2113 | TI.92.2113 | 36AJ4559 |
| Product Name | RF Antennas | Antenna Unit | Antennas | RF Antennas | Rf Antenna, Dipole, 928Mhz, Sma Conn Rohs Compliant Taoglas |
| Applications | ISM | ISM | |||
| Primary Frequency Range | 915.0 MHz | 902.0 to 928.0 MHz | |||
| Gain | 1.21 to 2.14 dB | 2.14 dB |
Right hand circular polarised