Taoglas RF Antennas WS.01.B.305151

Description
3.8GHz Bluetooth, WLAN, Zigbee™ Dome RF Antenna 2.4GHz ~ 5.2GHz RP-SMA Male Panel Mount
Request a Quote Datasheet
Description
3.8GHz Bluetooth, WLAN, Zigbee™ Dome RF Antenna 2.4GHz ~ 5.2GHz RP-SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1071-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1071-ND
RF Antennas 931-1071-ND
3.8GHz Bluetooth, WLAN, Zigbee™ Dome RF Antenna 2.4GHz ~ 5.2GHz RP-SMA Male Panel Mount

3.8GHz Bluetooth, WLAN, Zigbee™ Dome RF Antenna 2.4GHz ~ 5.2GHz RP-SMA Male Panel Mount

Buy Now Datasheet
Antenna Unit - WS.01.B.305151 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
WS.01.B.305151
Antenna Unit WS.01.B.305151
WS.01 Hercules is a high efficiency, high gain thread mount dual band wireless antenna for external use on vehicles and outdoor assets worldwide. Omni-directional gain across both bands ensures constant reception and transmission making the WS.01 an ideal solution for a Zigbee Wireless Mesh for remote applications e.g. – remote metering.

WS.01 Hercules is a high efficiency, high gain thread mount dual band wireless antenna for external use on vehicles and outdoor assets worldwide. Omni-directional gain across both bands ensures constant reception and transmission making the WS.01 an ideal solution for a Zigbee Wireless Mesh for remote applications e.g. – remote metering.

Supplier's Site Datasheet
RF Antennas - WS.01.B.305151 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
WS.01.B.305151
RF Antennas WS.01.B.305151
3.8GHz Bluetooth, WLAN, Zigbee™ Dome RF Antenna 2.4GHz ~ 5.2GHz RP-SMA Male Panel Mount

3.8GHz Bluetooth, WLAN, Zigbee™ Dome RF Antenna 2.4GHz ~ 5.2GHz RP-SMA Male Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 700-6000MHz Wide-band Screw Mnt

Antennas 700-6000MHz Wide-band Screw Mnt

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 931-1071-ND WS.01.B.305151 WS.01.B.305151 WS.01.B.305151
Product Name RF Antennas Antenna Unit RF Antennas Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ Bluetooth, WLAN, Zigbee™
Primary Frequency Range 3800.0 MHz 2400.0 to 5200.0 MHz
VSWR 1.6 :1 1.76 :1
Technology Type Dome External Dome
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers