Taoglas RF Antennas TI.96.A113

Description
900-940MHZ WATERPROOF TERMINAL A
Request a Quote Datasheet
Description
900-940MHZ WATERPROOF TERMINAL A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-TI.96.A113-ND - DigiKey
Thief River Falls, MN, United States
900-940MHZ WATERPROOF TERMINAL A

900-940MHZ WATERPROOF TERMINAL A

Buy Now Datasheet
Antenna Unit - TI.96.A113 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TI.96.A113
Antenna Unit TI.96.A113
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
WiFi Antennas - 690679 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
690679
WiFi Antennas 690679
Taoglas TI.96.A113 Antenna

Taoglas TI.96.A113 Antenna

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number 931-TI.96.A113-ND TI.96.A113 690679
Product Name RF Antennas Antenna Unit WiFi Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE Modem or Wireless Network
Primary Frequency Range 915.0 MHz 900.0 to ? MHz
Gain 3.84 dB
Unlock Full Specs
to access all available technical data

Similar Products

RFID Antennas - 2272066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Gain 2 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers