Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
NFC ANTENNA, 13.56MHZ; Antenna Type:NFC; Frequency Min:-; Frequency Max:13.56MHz; Antenna Mounting:-; Gain:-; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | RNF-LF-P-50-W | 77AC3014 |
| Product Name | Antenna Unit | Nfc Antenna, 13.56Mhz; Antenna Type Raltron |
| Primary Frequency Range | 13.6 MHz | ? to 13.6 MHz |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)