TE Connectivity Antennas TRAB4503P

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : UHF IP Rating : IP67 Primary Application : UHF Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 410 - 470 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : UHF IP Rating : IP67 Primary Application : UHF Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 410 - 470 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRAB4503P - TE Connectivity
Berwyn, PA, United States
Antennas
TRAB4503P
Antennas TRAB4503P
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : UHF IP Rating : IP67 Primary Application : UHF Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 410 - 470 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : UHF
  • IP Rating : IP67
  • Primary Application : UHF

Mechanical Attachment


  • Mount Product Type : Through-Hole
  • Mounting Method : Connector Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled
  • Wireless Standard : TETRA: 380 - 470 MHz

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Screw-Mount

Signal Characteristics


  • Frequency Band (MHZ) : 450 - 470
  • Frequency Category : 410 - 470
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
Antenna Unit - TRAB4503P - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TRAB4503P
Antenna Unit TRAB4503P
The patented Phantom® series is a tough antenna for outdoor or indoor applications. Available in standard, low profile and stealth Phantom Elite® models, all antennas feature field diversity with both vertical and horizontal polarization components. This gives the antennas diversity, frequency agility, low visibility, wide bandwidth and a low angle radiation pattern that is superior to traditional gain antennas in most applications.

The patented Phantom® series is a tough antenna for outdoor or indoor applications. Available in standard, low profile and stealth Phantom Elite® models, all antennas feature field diversity with both vertical and horizontal polarization components. This gives the antennas diversity, frequency agility, low visibility, wide bandwidth and a low angle radiation pattern that is superior to traditional gain antennas in most applications.

Supplier's Site Datasheet
RF Antennas - TRAB4503P-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
TRAB4503P-ND
RF Antennas TRAB4503P-ND
460MHz Dome RF Antenna 450MHz ~ 470MHz 3dBi N Type Female Panel Mount

460MHz Dome RF Antenna 450MHz ~ 470MHz 3dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - TRAB4503P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRAB4503P
RF Antennas TRAB4503P
460MHz Dome RF Antenna 450MHz ~ 470MHz 3dBi N Type Female Panel Mount

460MHz Dome RF Antenna 450MHz ~ 470MHz 3dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number TRAB4503P TRAB4503P TRAB4503P-ND TRAB4503P
Product Name Antennas Antenna Unit RF Antennas RF Antennas
Applications UHF RF Antennas
Pattern Type Omni directional Omni directional
Polarization Linear Horizontal; Vertical
Primary Frequency Range 450.0 to 470.0 MHz 450.0 to 470.0 MHz 460.0 MHz
Gain 0.0 to 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108971-7 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, IoT, GSM 1800, UMTS, CDMA 1900, GSM, CDMA 850, GSM 900, LTE, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 1-2823597-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GSM, 3G, GPS, 4G, 2G, WiMAX, LTE
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers