PCTEL, Inc. Antenna Unit SP3338-14VP120

Description
This WiMAX antenna is designed to cover frequencies from 3300 to 3800 MHz. It offers excellent port to port isolation of 30 dB typical, with a VSWR of less than 1.5 in a rugged, off-white UV resistant radome.
Request a Quote
Description
This WiMAX antenna is designed to cover frequencies from 3300 to 3800 MHz. It offers excellent port to port isolation of 30 dB typical, with a VSWR of less than 1.5 in a rugged, off-white UV resistant radome.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - SP3338-14VP120 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
SP3338-14VP120
Antenna Unit SP3338-14VP120
This WiMAX antenna is designed to cover frequencies from 3300 to 3800 MHz. It offers excellent port to port isolation of 30 dB typical, with a VSWR of less than 1.5 in a rugged, off-white UV resistant radome.

This WiMAX antenna is designed to cover frequencies from 3300 to 3800 MHz. It offers excellent port to port isolation of 30 dB typical, with a VSWR of less than 1.5 in a rugged, off-white UV resistant radome.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number SP3338-14VP120
Product Name Antenna Unit
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
2.4GHz 2.5dBi Rubber Duck Antenna With SMA Male St. Connector - ET-WI2.5R-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.5 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers