2.4GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.44GHz ~ 2.525GHz 5dBic Pin Adhesive
This WLP.25 patch antenna for ISM, Wi-Fi, Bluetooth and Zigbee is based on smart XtremeGain™ technology. It is mounted via pin and double-sided adhesive and has been selected as optimal solution for the 50*50mm ground plane.
Antennas 2.4-2.5GHz 25mm Ceramic Patch
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.44GHz ~ 2.525GHz 5dBic Pin Adhesive
PATCH ANTENNA, 2.482GHZ, 5DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:2.482GHz; Antenna Mounting:Adhesive; Gain:5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear;
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1110-ND | WLP.2450.25.4.A.02 | WLP.2450.25.4.A.02 | WLP.2450.25.4.A.02 | 72AC6923 |
| Product Name | RF Antennas | Antenna Unit | Antennas | RF Antennas | Patch Antenna, 2.482Ghz, 5Dbi; Antenna Type Taoglas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ | Bluetooth, Wi-Fi, Zigbee™ | |||
| Primary Frequency Range | 2400.0 MHz | 2439.5 to 2524.5 MHz | ? to 2482.0 MHz | ||
| Gain | 5 dB | 5 dB | 5 dB | ||
| VSWR | 2 :1 | 2 :1 | 2 :1 |