Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
5G/4G TERMINAL DIPOLE ANTENNA
WHIP ANTENNA, 5.15-5.925GHZ, -2.46DB ROHS COMPLIANT: YES
450MHz, 657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.495GHz, 3.75GHz, 5.5375GHz 3G, 4G, 5G, HSPA, HSPA+, LTE, WCDMA, Wi-Fi Blade, Tilt RF Antenna 430MHz ~ 470MHz, 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 5.15GHz ~ 5.925GHz 1.49dBi, 2.21dBi, 2.12dBi, 3.87dBi, 3.15dBi, 4.9dBi, 5.05dBi, 4.52dBi, 4.64dBi SMA Male Connector Mount
| Richardson RFPD | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | TG.46.8113 | 2883884 | 29AK8480 | TG.46.8113 |
| Product Name | Antenna Unit | Multi-Band Antennas | Whip Antenna, 5.15-5.925Ghz, -2.46Db Rohs Compliant Taoglas | RF Antennas |
| Polarization | Linear | |||
| Primary Frequency Range | 450.0 to 5925.0 MHz | 1.4 to 5.9 MHz | ||
| Gain | 5.05 dB | 5 dB |