PCTEL, Inc. Antenna Unit WMLPVDB800/1900

Description
The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss and no tuning required. All models feature an attractive, compact housing environmentally tested for both indoor or outdoor applications. Dual band version.
Request a Quote Datasheet
Description
The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss and no tuning required. All models feature an attractive, compact housing environmentally tested for both indoor or outdoor applications. Dual band version.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - WMLPVDB800/1900 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
WMLPVDB800/1900
Antenna Unit WMLPVDB800/1900
The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss and no tuning required. All models feature an attractive, compact housing environmentally tested for both indoor or outdoor applications. Dual band version.

The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss and no tuning required. All models feature an attractive, compact housing environmentally tested for both indoor or outdoor applications. Dual band version.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number WMLPVDB800/1900
Product Name Antenna Unit
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Telemetry Antennas - 2608503 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1 dB
Connectors MHF
View Details