5-Band GSM Hinge Antenna, SMA, 824MHz-2.17GHz, 10W Product overview: TG.09.0113 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 824MHz, 2.17GHz, 10W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 824MHz, 2.17GHz, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TG.09.0113 can be used for catalog matching and distributor lookup.
892MHz, 1.9GHz CDMA, GSM, UMTS Whip, Tilt RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi, -0.1dBi SMA Male Connector Mount
The TG.09 Penta-band Cellular HingedRotatable SMA antenna is a high efficiency monopole antenna.
Compared to other much larger antennas on the market, it has superior wide-band high efficiency characteristics.
This antenna is used by many of the leading wireless device providers in the world marketplace. The unique rotatable hinge design enables the user to rotate the antenna to the best angle for an optimal cellular signal reception. Asthe upper antenna element can move in any direction, it also reduces damagefrom impact force from any angle to the antenna, compared to traditional hinged right angle or fixed right angle designs or straight antennas.
The tiny dimensions of this antenna coupled with excellent RF performance and an aesthetic high end design feel make it the ideal cellular antenna for routers, vehicle tracking devices, telematics devices, remote monitoring systems, POS devices.
The TG.09 as all monopole antennas works best connected directly to the ground-plane of the device main-board. Taoglas offers support services to characterize antenna efficiency on your individual device ground-plane. This antenna also comes in a white version - TG.09.0113W.
892MHz, 1.9GHz CDMA, GSM, UMTS Whip, Tilt RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2dBi, -0.1dBi SMA Male Connector Mount
MONOPOLE ANTENNA, 3.6-3.8GHZ, 3.1DBI; Antenna Type:Whip; Frequency Min:3.6GHz; Frequency Max:3.8GHz; Antenna Mounting:SMA Connector; Gain:3.1dBi; VSWR:-; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Linear;
Antennas 2G/3G Connector Mnt SMA(M)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-TG.09.0113 | 931-1038-ND | TG.09.0113 | TG.09.0113 | 72AC6698 | TG.09.0113 |
| Product Name | 824MHz 2.17GHz 10W Rf Antenna | RF Antennas | Antenna Unit | RF Antennas | Monopole Antenna, 3.6-3.8Ghz, 3.1Dbi; Antenna Type Taoglas | Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; CDMA, GSM, UMTS | CDMA, GSM, UMTS | |||
| Primary Frequency Range | 892.0 to 1900.0 MHz | 800.0 to 2200.0 MHz | 3600.0 to 3800.0 MHz | |||
| Gain | -0.1000 to 2 dB | 2.8 dB | 3.1 dB | |||
| Technology Type | Whip | PCB | Whip; Whip, Tilt |