Taoglas RF Antennas SWDP.2458.15.4.A.02

Description
2.45GHz, 5.2GHz, 5.675GHz Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.5GHz, 5.5GHz ~ 5.85GHz 5.7dBi, 5.29dBi, 4.03dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.45GHz, 5.2GHz, 5.675GHz Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.5GHz, 5.5GHz ~ 5.85GHz 5.7dBi, 5.29dBi, 4.03dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1594-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1594-1-ND
RF Antennas 931-1594-1-ND
2.45GHz, 5.2GHz, 5.675GHz Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.5GHz, 5.5GHz ~ 5.85GHz 5.7dBi, 5.29dBi, 4.03dBi Solder Surface Mount

2.45GHz, 5.2GHz, 5.675GHz Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.5GHz, 5.5GHz ~ 5.85GHz 5.7dBi, 5.29dBi, 4.03dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1594-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1594-6-ND
RF Antennas 931-1594-6-ND
2.45GHz, 5.2GHz, 5.675GHz Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.5GHz, 5.5GHz ~ 5.85GHz 5.7dBi, 5.29dBi, 4.03dBi Solder Surface Mount

2.45GHz, 5.2GHz, 5.675GHz Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.5GHz, 5.5GHz ~ 5.85GHz 5.7dBi, 5.29dBi, 4.03dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1594-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1594-2-ND
RF Antennas 931-1594-2-ND
2.45GHz, 5.2GHz, 5.675GHz Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.5GHz, 5.5GHz ~ 5.85GHz 5.7dBi, 5.29dBi, 4.03dBi Solder Surface Mount

2.45GHz, 5.2GHz, 5.675GHz Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.5GHz, 5.5GHz ~ 5.85GHz 5.7dBi, 5.29dBi, 4.03dBi Solder Surface Mount

Buy Now Datasheet
Antenna Unit - SWDP.2458.15.4.A.02 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
SWDP.2458.15.4.A.02 5DBI 15MM EM Product overview: SWDP.2458.15.4.A.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SWDP.2458.15.4.A .02 can be used for catalog matching and distributor lookup.

SWDP.2458.15.4.A.02 5DBI 15MM EM Product overview: SWDP.2458.15.4.A.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SWDP.2458.15.4.A.02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
SWDP.2458.15.4.A.02
RF/IF and RFID - RF Antennas SWDP.2458.15.4.A.02
Win Source Part Number: 1236181-SWDP.2458.15 .4.A.02 Category: RF/IF and RFID>RF Antennas Termination: Solder Package: Tape & Reel Applications: Wi-Fi Standard Package: 500 Mounting: SMD (SMT) Power - Max: 10 W Frequency Range: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.5GHz, 5.5GHz ~ 5.85GHz Height (Max): 0.157" (4.00mm) Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz) Frequency (Center/Band): 2.45GHz, 5.2GHz, 5.675GHz Antenna Type: Ceramic Patch Number of Bands: 3 Gain: 5.7dBi, 5.29dBi, 4.03dBi RF Family/Standard: WiFi ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other Names: 931-1594-1,931-1594- 2,2266-SWDP.2458.15. 4.A.02,931-1594-6 Base Product Number: SWDP.2458

Win Source Part Number: 1236181-SWDP.2458.15.4.A.02
Category: RF/IF and RFID>RF Antennas
Termination: Solder
Package: Tape & Reel
Applications: Wi-Fi
Standard Package: 500
Mounting: SMD (SMT)
Power - Max: 10 W
Frequency Range: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.5GHz, 5.5GHz ~ 5.85GHz
Height (Max): 0.157" (4.00mm)
Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz)
Frequency (Center/Band): 2.45GHz, 5.2GHz, 5.675GHz
Antenna Type: Ceramic Patch
Number of Bands: 3
Gain: 5.7dBi, 5.29dBi, 4.03dBi
RF Family/Standard: WiFi
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: Taoglas Limited
Other Names: 931-1594-1,931-1594-2,2266-SWDP.2458.15.4.A.02,931-1594-6
Base Product Number: SWDP.2458

Buy Now Datasheet
RF Antennas - SWDP.2458.15.4.A.02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.45GHz, 5.2GHz, 5.675GHz Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.5GHz, 5.5GHz ~ 5.85GHz 5.7dBi, 5.29dBi, 4.03dBi Solder Surface Mount

2.45GHz, 5.2GHz, 5.675GHz Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.5GHz, 5.5GHz ~ 5.85GHz 5.7dBi, 5.29dBi, 4.03dBi Solder Surface Mount

Buy Now
Antennas SWDP.2458.15.4.A.02 5dBi 15mm Embedded 2.4/5.8GHz Dual-Band Wi-Fi Ceramic Patch Antenna

Antennas SWDP.2458.15.4.A.02 5dBi 15mm Embedded 2.4/5.8GHz Dual-Band Wi-Fi Ceramic Patch Antenna

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 931-1594-1-ND SWDP.2458.15.4.A.02 875-SWDP.2458.15.4.A.02 SWDP.2458.15.4.A.02 SWDP.2458.15.4.A.02 SWDP.2458.15.4.A.02
Product Name RF Antennas Antenna Unit Rf Antenna RF/IF and RFID - RF Antennas RF Antennas Antennas
Applications Modem or Wireless Network; Wi-Fi RF Testing Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
3G 16dBi Yagi Antenna With RG58 Cable (L-3Mtr) + SMA Male St. Connector - ET-WC16Y4-2WL3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 16 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details