Taoglas RF Antennas TL.10.1HH11

Description
700MHz, 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.5GHz CDMA, DCS, EDGE, GPRS, GPS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA, Wi-Fi Dome RF Antenna 698MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.7GHz -1.7dBi, -0.9dBi, 0.8dBi, 1.3dBi, 1.3dBi, 1.7dBi, 3.5dBi NMO Male Base Mount
Request a Quote Datasheet
Description
700MHz, 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.5GHz CDMA, DCS, EDGE, GPRS, GPS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA, Wi-Fi Dome RF Antenna 698MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.7GHz -1.7dBi, -0.9dBi, 0.8dBi, 1.3dBi, 1.3dBi, 1.7dBi, 3.5dBi NMO Male Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1265-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1265-ND
RF Antennas 931-1265-ND
700MHz, 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.5GHz CDMA, DCS, EDGE, GPRS, GPS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA, Wi-Fi Dome RF Antenna 698MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.7GHz -1.7dBi, -0.9dBi, 0.8dBi, 1.3dBi, 1.3dBi, 1.7dBi, 3.5dBi NMO Male Base Mount

700MHz, 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.5GHz CDMA, DCS, EDGE, GPRS, GPS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA, Wi-Fi Dome RF Antenna 698MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.7GHz -1.7dBi, -0.9dBi, 0.8dBi, 1.3dBi, 1.3dBi, 1.7dBi, 3.5dBi NMO Male Base Mount

Buy Now Datasheet
Antenna Unit - TL.10.1HH11 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TL.10.1HH11
Antenna Unit TL.10.1HH11
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
700MHZ 850MHZ Rf Antenna - 875-TL.10.1HH11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MHZ 850MHZ Rf Antenna
875-TL.10.1HH11
700MHZ 850MHZ Rf Antenna 875-TL.10.1HH11
RF ANT 700MHZ/850MHZ DOME NMO ML Product overview: TL.10.1HH11 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 850MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 700MHZ, 850MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TL.10.1HH11 can be used for catalog matching and distributor lookup.

RF ANT 700MHZ/850MHZ DOME NMO ML Product overview: TL.10.1HH11 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 850MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 700MHZ, 850MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TL.10.1HH11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - TL.10.1HH11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TL.10.1HH11
RF Antennas TL.10.1HH11
700MHz, 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.5GHz CDMA, DCS, EDGE, GPRS, GPS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA, Wi-Fi Dome RF Antenna 698MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.7GHz -1.7dBi, -0.9dBi, 0.8dBi, 1.3dBi, 1.3dBi, 1.7dBi, 3.5dBi NMO Male Base Mount

700MHz, 850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.5GHz CDMA, DCS, EDGE, GPRS, GPS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA, Wi-Fi Dome RF Antenna 698MHz ~ 800MHz, 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.7GHz -1.7dBi, -0.9dBi, 0.8dBi, 1.3dBi, 1.3dBi, 1.7dBi, 3.5dBi NMO Male Base Mount

Buy Now
Dome Antenna, 2.4-2.7Ghz, 3.5Dbi; Antenna Type Taoglas - 72AC6714 - Newark, An Avnet Company
Chicago, IL, United States
Dome Antenna, 2.4-2.7Ghz, 3.5Dbi; Antenna Type Taoglas
72AC6714
Dome Antenna, 2.4-2.7Ghz, 3.5Dbi; Antenna Type Taoglas 72AC6714
DOME ANTENNA, 2.4-2.7GHZ, 3.5DBI; Antenna Type:Dome; Frequency Min:2.4GHz; Frequency Max:2.7GHz; Antenna Mounting:TAD / NMO; Gain:3.5dBi; VSWR:-; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes

DOME ANTENNA, 2.4-2.7GHZ, 3.5DBI; Antenna Type:Dome; Frequency Min:2.4GHz; Frequency Max:2.7GHz; Antenna Mounting:TAD / NMO; Gain:3.5dBi; VSWR:-; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
TL.10.1HH11
Antennas TL.10.1HH11
Antennas Shockwave Ultra Widebnd NMO Mnt BLK

Antennas Shockwave Ultra Widebnd NMO Mnt BLK

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 931-1265-ND TL.10.1HH11 875-TL.10.1HH11 TL.10.1HH11 72AC6714 TL.10.1HH11
Product Name RF Antennas Antenna Unit 700MHZ 850MHZ Rf Antenna RF Antennas Dome Antenna, 2.4-2.7Ghz, 3.5Dbi; Antenna Type Taoglas Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; CDMA, DCS, EDGE, GPRS, GPS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA, Wi-Fi RF Testing CDMA, DCS, EDGE, GPRS, GPS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA, Wi-Fi
Primary Frequency Range 700.0 to 2500.0 MHz 698.0 to 2700.0 MHz 2400.0 to 2700.0 MHz
Gain -1.7 to 3.5 dB 1.3 dB 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2195935-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details
Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details