2.45GHz, 5.5GHz Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 5.5dBi, 7.3dBi SMA Female Adhesive
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2.45GHz, 5.5GHz Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 5.5dBi, 7.3dBi SMA Female Adhesive
Antennas WDMP.2458.A 2.4/5.8GHz Mechanical Patch Antenna
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1614-ND | WDMP.2458.A | WDMP.2458.A | WDMP.2458.A |
| Product Name | RF Antennas | Antenna Unit | RF Antennas | Antennas |
| Applications | Modem or Wireless Network; Wi-Fi | Wi-Fi | ||
| Primary Frequency Range | 2450.0 to 5500.0 MHz | 2400.0 to 7125.0 MHz | ||
| Gain | 5.5 to 7.3 dB | 7.46 dB |
Vertical