Taoglas Antenna Unit UWC.40

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - UWC.40 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
UWC.40
Antenna Unit UWC.40
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-UWC.40DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-UWC.40DKR-ND
RF Antennas 931-UWC.40DKR-ND
3.49GHz, 3.985GHz, 3.99GHz, 4.49GHz General Purpose Chip RF Antenna 3.1GHz ~ 4.75GHz 3.5dBi, 4.5dBi, 4dBi, 4dBi Solder Surface Mount

3.49GHz, 3.985GHz, 3.99GHz, 4.49GHz General Purpose Chip RF Antenna 3.1GHz ~ 4.75GHz 3.5dBi, 4.5dBi, 4dBi, 4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-UWC.40CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-UWC.40CT-ND
RF Antennas 931-UWC.40CT-ND
3.49GHz, 3.985GHz, 3.99GHz, 4.49GHz General Purpose Chip RF Antenna 3.1GHz ~ 4.75GHz 3.5dBi, 4.5dBi, 4dBi, 4dBi Solder Surface Mount

3.49GHz, 3.985GHz, 3.99GHz, 4.49GHz General Purpose Chip RF Antenna 3.1GHz ~ 4.75GHz 3.5dBi, 4.5dBi, 4dBi, 4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-UWC.40TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-UWC.40TR-ND
RF Antennas 931-UWC.40TR-ND
3.49GHz, 3.985GHz, 3.99GHz, 4.49GHz General Purpose Chip RF Antenna 3.1GHz ~ 4.75GHz 3.5dBi, 4.5dBi, 4dBi, 4dBi Solder Surface Mount

3.49GHz, 3.985GHz, 3.99GHz, 4.49GHz General Purpose Chip RF Antenna 3.1GHz ~ 4.75GHz 3.5dBi, 4.5dBi, 4dBi, 4dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
UWC.40
Antennas UWC.40
Antennas

Antennas

Buy Now Datasheet
RF Antennas - UWC.40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
UWC.40
RF Antennas UWC.40
3.49GHz, 3.985GHz, 3.99GHz, 4.49GHz General Purpose Chip RF Antenna 3.1GHz ~ 4.75GHz 3.5dBi, 4.5dBi, 4dBi, 4dBi Solder Surface Mount

3.49GHz, 3.985GHz, 3.99GHz, 4.49GHz General Purpose Chip RF Antenna 3.1GHz ~ 4.75GHz 3.5dBi, 4.5dBi, 4dBi, 4dBi Solder Surface Mount

Buy Now

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number UWC.40 931-UWC.40DKR-ND UWC.40 UWC.40
Product Name Antenna Unit RF Antennas Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 3490.0 to 4490.0 MHz
Gain 3.5 to 4.5 dB
VSWR 2.5 to 3.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers