Teltonika Networks Antenna Unit PR1KCO28

Description
COMBO MIMO MOBILE/GNSS/WIFI ROOF SMA ANTENNA
Request a Quote Datasheet
Description
COMBO MIMO MOBILE/GNSS/WIFI ROOF SMA ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - PR1KCO28 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
PR1KCO28
Antenna Unit PR1KCO28
COMBO MIMO MOBILE/GNSS/WIFI ROOF SMA ANTENNA

COMBO MIMO MOBILE/GNSS/WIFI ROOF SMA ANTENNA

Supplier's Site
RF Antennas - 4703-PR1KCO28-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4703-PR1KCO28-ND
RF Antennas 4703-PR1KCO28-ND
COMBO MIMO MOBILE/GNSS/WIFI ROOF

COMBO MIMO MOBILE/GNSS/WIFI ROOF

Buy Now Datasheet
RF Antennas - PR1KCO28 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PR1KCO28
RF Antennas PR1KCO28
829MHz, 1.592GHz, 2.2GHz, 2.44GHz, 5.362GHz GNSS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.61GHz, 1.71GHz ~ 2.48GHz, 2.4GHz ~ 2.69GHz, 4.9GHz ~ 5.825GHz 3dBi, 3dBi, 2dBi, 2dBi RP-SMA Male (2), SMA Male (3) Screw

829MHz, 1.592GHz, 2.2GHz, 2.44GHz, 5.362GHz GNSS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.61GHz, 1.71GHz ~ 2.48GHz, 2.4GHz ~ 2.69GHz, 4.9GHz ~ 5.825GHz 3dBi, 3dBi, 2dBi, 2dBi RP-SMA Male (2), SMA Male (3) Screw

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number PR1KCO28 4703-PR1KCO28-ND PR1KCO28
Product Name Antenna Unit RF Antennas RF Antennas
Polarization Linear; Right Hand Circular
Primary Frequency Range 698.0 to 5825.0 MHz 829.0 to 5362.0 MHz
Gain 3 dB 2 to 3 dB
VSWR 3 :1 2.5 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers