Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
OnBoard SMD 868/915 MHz - ANT
OnBoard SMD 868/915 MHz - ANT
OnBoard SMD 868/915 MHz - ANT
868MHz, 915MHz ISM Stamped Metal RF Antenna 860MHz ~ 870MHz, 902MHz ~ 928MHz Solder Surface Mount
868MHz, 915MHz ISM Stamped Metal RF Antenna 860MHz ~ 870MHz, 902MHz ~ 928MHz Solder Surface Mount
868MHz, 915MHz ISM Stamped Metal RF Antenna 860MHz ~ 870MHz, 902MHz ~ 928MHz Solder Surface Mount
RF ANT 868MHZ/915MHZ STAMPED MET Product overview: PRO-OB-471 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ, 915MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHZ, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PRO-OB-471 can be used for catalog matching and distributor lookup.
ANTENNA, 2.4-2.5GHZ, 3.8DBI, SMD ROHS COMPLIANT: YES
868MHz, 915MHz ISM Stamped Metal RF Antenna 860MHz ~ 870MHz, 902MHz ~ 928MHz Solder Surface Mount
| Richardson RFPD | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | PRO-OB-471 | 2432680P | 535-PRO-OB-471DKR-ND | 875-PRO-OB-471 | 32AK8315 | PRO-OB-471 |
| Product Name | Antenna Unit | Telemetry Antennas | RF Antennas | 868MHZ 915MHZ Rf Antenna | Antenna, 2.4-2.5Ghz, 3.8Dbi, Smd Rohs Compliant Abracon | RF Antennas |
| Applications | Telemetry | ISM | RF Testing | ISM | ||
| Pattern Type | Omni directional | |||||
| Primary Frequency Range | 928000.0 MHz | 868.0 to 915.0 MHz | 860.0 to 928.0 MHz |