Taoglas Antenna Unit PCS.68.A

Description
The Taoglas Reach Series PCS.68.A is a revolutionary 5G/4G, low profile, small footprint, patent pending, SMD mount PCB wide-band antenna. The PCS.68.A has been designed to cover all 5G and 4G bands, including all sub-6GHz deployments across the 600 MHz to 6000 MHz spectrum in a very small footprint of just 42 x 10 mm. It also covers 3G/ 2G bands to allow for fall-back when 5G/4G is not available. The low profile size of just 1.5 mm in height allows for installation where height is at a premium.
Request a Quote Datasheet
Description
The Taoglas Reach Series PCS.68.A is a revolutionary 5G/4G, low profile, small footprint, patent pending, SMD mount PCB wide-band antenna. The PCS.68.A has been designed to cover all 5G and 4G bands, including all sub-6GHz deployments across the 600 MHz to 6000 MHz spectrum in a very small footprint of just 42 x 10 mm. It also covers 3G/ 2G bands to allow for fall-back when 5G/4G is not available. The low profile size of just 1.5 mm in height allows for installation where height is at a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
PCS.68.A
Antenna Unit PCS.68.A
The Taoglas Reach Series PCS.68.A is a revolutionary 5G/4G, low profile, small footprint, patent pending, SMD mount PCB wide-band antenna. The PCS.68.A has been designed to cover all 5G and 4G bands, including all sub-6GHz deployments across the 600 MHz to 6000 MHz spectrum in a very small footprint of just 42 x 10 mm. It also covers 3G/ 2G bands to allow for fall-back when 5G/4G is not available. The low profile size of just 1.5 mm in height allows for installation where height is at a premium.

The Taoglas Reach Series PCS.68.A is a revolutionary 5G/4G, low profile, small footprint, patent pending, SMD mount PCB wide-band antenna. The PCS.68.A has been designed to cover all 5G and 4G bands, including all sub-6GHz deployments across the 600 MHz to 6000 MHz spectrum in a very small footprint of just 42 x 10 mm. It also covers 3G/ 2G bands to allow for fall-back when 5G/4G is not available. The low profile size of just 1.5 mm in height allows for installation where height is at a premium.

Supplier's Site Datasheet
RF Antennas - 931-PCS.68.ATR-ND - DigiKey
Thief River Falls, MN, United States
788.5MHz, 1.4725GHz, 1.955GHz, 2.45GHz, 2.59GHz, 3.55GHz, 5.5375GHz 3G, 4G, LTE, Wi-Fi PCB Trace RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.4GHz ~ 2.5GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 5.15GHz ~ 5.925GHz -1dBi, -2dBi, 3.8dBi, 2dBi, 4dBi, 4.5dBi, 4dBi SMA Female Surface Mount

788.5MHz, 1.4725GHz, 1.955GHz, 2.45GHz, 2.59GHz, 3.55GHz, 5.5375GHz 3G, 4G, LTE, Wi-Fi PCB Trace RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.4GHz ~ 2.5GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 5.15GHz ~ 5.925GHz -1dBi, -2dBi, 3.8dBi, 2dBi, 4dBi, 4.5dBi, 4dBi SMA Female Surface Mount

Buy Now Datasheet
RF Antennas - 931-PCS.68.ADKR-ND - DigiKey
Thief River Falls, MN, United States
788.5MHz, 1.4725GHz, 1.955GHz, 2.45GHz, 2.59GHz, 3.55GHz, 5.5375GHz 3G, 4G, LTE, Wi-Fi PCB Trace RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.4GHz ~ 2.5GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 5.15GHz ~ 5.925GHz -1dBi, -2dBi, 3.8dBi, 2dBi, 4dBi, 4.5dBi, 4dBi SMA Female Surface Mount

788.5MHz, 1.4725GHz, 1.955GHz, 2.45GHz, 2.59GHz, 3.55GHz, 5.5375GHz 3G, 4G, LTE, Wi-Fi PCB Trace RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.4GHz ~ 2.5GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 5.15GHz ~ 5.925GHz -1dBi, -2dBi, 3.8dBi, 2dBi, 4dBi, 4.5dBi, 4dBi SMA Female Surface Mount

Buy Now Datasheet
RF Antennas - 931-PCS.68.ACT-ND - DigiKey
Thief River Falls, MN, United States
788.5MHz, 1.4725GHz, 1.955GHz, 2.45GHz, 2.59GHz, 3.55GHz, 5.5375GHz 3G, 4G, LTE, Wi-Fi PCB Trace RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.4GHz ~ 2.5GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 5.15GHz ~ 5.925GHz -1dBi, -2dBi, 3.8dBi, 2dBi, 4dBi, 4.5dBi, 4dBi SMA Female Surface Mount

788.5MHz, 1.4725GHz, 1.955GHz, 2.45GHz, 2.59GHz, 3.55GHz, 5.5375GHz 3G, 4G, LTE, Wi-Fi PCB Trace RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.4GHz ~ 2.5GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 5.15GHz ~ 5.925GHz -1dBi, -2dBi, 3.8dBi, 2dBi, 4dBi, 4.5dBi, 4dBi SMA Female Surface Mount

Buy Now Datasheet
Pcb Antenna, 5.15-5.925Ghz, 4Dbi Rohs Compliant Taoglas - 66AH6771 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.15-5.925Ghz, 4Dbi Rohs Compliant Taoglas
66AH6771
Pcb Antenna, 5.15-5.925Ghz, 4Dbi Rohs Compliant Taoglas 66AH6771
PCB ANTENNA, 5.15-5.925GHZ, 4DBI ROHS COMPLIANT: YES

PCB ANTENNA, 5.15-5.925GHZ, 4DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - PCS.68.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PCS.68.A
RF Antennas PCS.68.A
788.5MHz, 1.4725GHz, 1.955GHz, 2.45GHz, 2.59GHz, 3.55GHz, 5.5375GHz 3G, 4G, LTE, Wi-Fi PCB Trace RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.4GHz ~ 2.5GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 5.15GHz ~ 5.925GHz -1dBi, -2dBi, 3.8dBi, 2dBi, 4dBi, 4.5dBi, 4dBi SMA Female Surface Mount

788.5MHz, 1.4725GHz, 1.955GHz, 2.45GHz, 2.59GHz, 3.55GHz, 5.5375GHz 3G, 4G, LTE, Wi-Fi PCB Trace RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.4GHz ~ 2.5GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 5.15GHz ~ 5.925GHz -1dBi, -2dBi, 3.8dBi, 2dBi, 4dBi, 4.5dBi, 4dBi SMA Female Surface Mount

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number PCS.68.A 931-PCS.68.ATR-ND 66AH6771 PCS.68.A
Product Name Antenna Unit RF Antennas Pcb Antenna, 5.15-5.925Ghz, 4Dbi Rohs Compliant Taoglas RF Antennas
Polarization Linear
Primary Frequency Range 617.0 to 5925.0 MHz 788.5 to 5537.5 MHz
Gain 4.5 dB -2 to 4.5 dB
VSWR 3.5 :1 3.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-544 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details