Taoglas Antenna Unit TI.08.A.0111

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - TI.08.A.0111 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
TI.08.A.0111
Antenna Unit TI.08.A.0111
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
868MHz Rf Antenna - 875-TI.08.A.0111 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
868MHz Rf Antenna
875-TI.08.A.0111
868MHz Rf Antenna 875-TI.08.A.0111
Antennas 868MHz ISM Terminal SMA(M) Product overview: TI.08.A.0111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TI.08.A.0111 can be used for catalog matching and distributor lookup.

Antennas 868MHz ISM Terminal SMA(M) Product overview: TI.08.A.0111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TI.08.A.0111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 931-1561-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1561-ND
RF Antennas 931-1561-ND
869MHz ISM Whip, Straight RF Antenna 868MHz ~ 870MHz -1.7dBi SMA Male Connector Mount

869MHz ISM Whip, Straight RF Antenna 868MHz ~ 870MHz -1.7dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 868MHz ISM Terminal SMA(M)

Antennas 868MHz ISM Terminal SMA(M)

Buy Now Datasheet
RF Antennas - TI.08.A.0111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TI.08.A.0111
RF Antennas TI.08.A.0111
869MHz ISM Whip, Straight RF Antenna 868MHz ~ 870MHz -1.7dBi SMA Male Connector Mount

869MHz ISM Whip, Straight RF Antenna 868MHz ~ 870MHz -1.7dBi SMA Male Connector Mount

Buy Now
Whip Antenna, 868-870Mhz, -1.7Dbi; Antenna Type Taoglas - 72AC6706 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 868-870Mhz, -1.7Dbi; Antenna Type Taoglas
72AC6706
Whip Antenna, 868-870Mhz, -1.7Dbi; Antenna Type Taoglas 72AC6706
WHIP ANTENNA, 868-870MHZ, -1.7DBI; Antenna Type:Whip; Frequency Min:868MHz; Frequency Max:870MHz; Antenna Mounting:SMA Connector; Gain:-1.7dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

WHIP ANTENNA, 868-870MHZ, -1.7DBI; Antenna Type:Whip; Frequency Min:868MHz; Frequency Max:870MHz; Antenna Mounting:SMA Connector; Gain:-1.7dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number TI.08.A.0111 875-TI.08.A.0111 931-1561-ND TI.08.A.0111 TI.08.A.0111 72AC6706
Product Name Antenna Unit 868MHz Rf Antenna RF Antennas Antennas RF Antennas Whip Antenna, 868-870Mhz, -1.7Dbi; Antenna Type Taoglas
Applications RF Testing ISM ISM
Primary Frequency Range 869.0 MHz 868.0 to 870.0 MHz
Gain -1.7 dB -1.7 dB
VSWR 1.5 :1 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers