5G COMBO MOBILE MIMO ANTENNA
5G COMBO MIMO MOBILE/GNSS/WIFI ROOF SMA ANTENNA
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 4703-PR1KC640-ND | PR1KC640 |
| Product Name | RF Antennas | Antenna Unit |
| Applications | Modem or Wireless Network; GPS; 5G, GNSS, Wi-Fi | |
| Primary Frequency Range | 788.5 to 5412.0 MHz | 617.0 to 4200.0 MHz |
| Gain | 4 to 40 dB | 4 dB |
| VSWR | 2 to 3 :1 | 2.5 :1 |