868MHz, 915MHz ISM Dome RF Antenna 850MHz ~ 880MHz, 902MHz ~ 928MHz 1.67dBi, 1.58dBi, 1.57dBi, 1.61dBi, 1.9dBi, 2.46dBi SMA Male Panel Mount
The Shockwave TLS.90.205111 is a mechanically robust, IP69K rated, external antenna operating at both 868 MHz and 915 MHz with 2 meter of low loss TGC-200 and SMA(M) connector. It has been designed to be used on a Ground Plane.
Typical applications include: Public safety, Smart meters, Mesh networks and Transportation
The antenna has greater than 60% efficiency and 1.58dBi peak gain at 868MHz 64% efficiency and 1.9dBi peak gain at ISM 915MHz on a 30x30 cm ground plane. Stable radiation patterns over low angles provide consistent gain in the horizontal plane, meaning that it is especially suitable for mesh networks or hot spots.
A unique indent tab on the base of the antenna allows a wrench to be used to solidly lock the antenna on top of its mounting location while tightening up the nut beneath the metal panel. Waterproof O-rings around the bottom base prevent water from leaking under the antenna. The TLS.90 antenna is IP69K rated against high pressure water jets in commercial cleaning environments, which makes the antenna ideal for 868 & 915 MHz applications in harsh outdoor environments.
RF ANTENNA, SHOCKWAVE, 928MHZ, SMA CONN ROHS COMPLIANT: YES
868MHz, 915MHz ISM Dome RF Antenna 850MHz ~ 880MHz, 902MHz ~ 928MHz 1.67dBi, 1.58dBi, 1.57dBi, 1.61dBi, 1.9dBi, 2.46dBi SMA Male Panel Mount
Antennas Shockwave 2M 868/915MHz
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-TLS.90.205111-ND | TLS.90.205111 | 36AJ4564 | TLS.90.205111 | TLS.90.205111 |
| Product Name | RF Antennas | Antenna Unit | Rf Antenna, Shockwave, 928Mhz, Sma Conn Rohs Compliant Taoglas | RF Antennas | Antennas |
| Applications | ISM | ISM | |||
| Primary Frequency Range | 868.0 to 915.0 MHz | 850.0 to 928.0 MHz | |||
| Gain | 1.57 to 2.46 dB | 1.61 dB | |||
| Technology Type | Dome | External | Dome |