The Taoglas TG.66 is a hinged monopole antenna designed to cover all global 5G/4G frequencies between 600MHz and 6GHz. Despite its miniature size, just 70.3 x 9.7mm, the TG.66 has omnidirectional radiation patterns and provides stable gain across the hemisphere. The TG.66 is supplied with a rotatable 90° hinged SMA connector meaning can be covertly installed on all types of gateways and routers at straight or bent angles. The TG.66 performs excellently at 5G bands with efficiencies above 45% across the entire 5G/4G spectrum when positioned on the edge of a small ground plane of just 120 x 45mm in size.
The TG.66 utilizes a sleek, robust PC enclosure, and its small size allows is to be mounted where space is at a premium. The SMA (M) connectors hinge mechanism allows the antenna to be rotated into the preferred orientation which helps to avoid other antennas or objects. This also helps with isolation by pointing the antennas in different directions when used in MIMO systems or when other antennas are present on the same device. The TG.66 has been evolved from the highly successful TG.09 and is part of the ever-growing portfolio of 5G antennas offered by Taoglas.
657.5MHz, 761MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.495GHz, 4.15GHz, 5.5375GHz 3G, 4G, 5G, LTE, Wi-Fi Whip, Tilt RF Antenna 617MHz ~ 698MHz, 698MHz ~ 824MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 5GHz, 5.15GHz ~ 5.925GHz 1.9dBi, 2.6dBi, 2.4dBi, 2.8dBi, 4.2dBi, 4.4dBi, 4.8dBi, 2.7dBi SMA Male Connector Mount
657.5MHz, 761MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.495GHz, 4.15GHz, 5.5375GHz 3G, 4G, 5G, LTE, Wi-Fi Whip, Tilt RF Antenna 617MHz ~ 698MHz, 698MHz ~ 824MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 5GHz, 5.15GHz ~ 5.925GHz 1.9dBi, 2.6dBi, 2.4dBi, 2.8dBi, 4.2dBi, 4.4dBi, 4.8dBi, 2.7dBi SMA Male Connector Mount
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | TG.66.A113 | 931-TG.66.A113-ND | TG.66.A113 |
| Product Name | Antenna Unit | RF Antennas | RF Antennas |
| Polarization | Linear | ||
| Primary Frequency Range | 617.0 to 5925.0 MHz | 657.5 to 5537.5 MHz | |
| Gain | 4.8 dB | 1.9 to 4.8 dB |