Taoglas Antenna Unit UWC.20

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - UWC.20 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
UWC.20
Antenna Unit UWC.20
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1596-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1596-1-ND
RF Antennas 931-1596-1-ND
4.05GHz, 7.1GHz, 8.5GHz UWB Chip RF Antenna 3.1GHz ~ 5GHz, 6.2GHz ~ 8GHz, 8GHz ~ 9GHz 6dBi, 3.5dBi, 2.5dBi Solder Surface Mount

4.05GHz, 7.1GHz, 8.5GHz UWB Chip RF Antenna 3.1GHz ~ 5GHz, 6.2GHz ~ 8GHz, 8GHz ~ 9GHz 6dBi, 3.5dBi, 2.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1596-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1596-2-ND
RF Antennas 931-1596-2-ND
4.05GHz, 7.1GHz, 8.5GHz UWB Chip RF Antenna 3.1GHz ~ 5GHz, 6.2GHz ~ 8GHz, 8GHz ~ 9GHz 6dBi, 3.5dBi, 2.5dBi Solder Surface Mount

4.05GHz, 7.1GHz, 8.5GHz UWB Chip RF Antenna 3.1GHz ~ 5GHz, 6.2GHz ~ 8GHz, 8GHz ~ 9GHz 6dBi, 3.5dBi, 2.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1596-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1596-6-ND
RF Antennas 931-1596-6-ND
4.05GHz, 7.1GHz, 8.5GHz UWB Chip RF Antenna 3.1GHz ~ 5GHz, 6.2GHz ~ 8GHz, 8GHz ~ 9GHz 6dBi, 3.5dBi, 2.5dBi Solder Surface Mount

4.05GHz, 7.1GHz, 8.5GHz UWB Chip RF Antenna 3.1GHz ~ 5GHz, 6.2GHz ~ 8GHz, 8GHz ~ 9GHz 6dBi, 3.5dBi, 2.5dBi Solder Surface Mount

Buy Now Datasheet
Rf Antenna, Chip, 9Ghz, Smd Rohs Compliant Taoglas - 36AJ4584 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Chip, 9Ghz, Smd Rohs Compliant Taoglas
36AJ4584
Rf Antenna, Chip, 9Ghz, Smd Rohs Compliant Taoglas 36AJ4584
RF ANTENNA, CHIP, 9GHZ, SMD ROHS COMPLIANT: YES

RF ANTENNA, CHIP, 9GHZ, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - UWC.20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
UWC.20
RF Antennas UWC.20
4.05GHz, 7.1GHz, 8.5GHz UWB Chip RF Antenna 3.1GHz ~ 5GHz, 6.2GHz ~ 8GHz, 8GHz ~ 9GHz 6dBi, 3.5dBi, 2.5dBi Solder Surface Mount

4.05GHz, 7.1GHz, 8.5GHz UWB Chip RF Antenna 3.1GHz ~ 5GHz, 6.2GHz ~ 8GHz, 8GHz ~ 9GHz 6dBi, 3.5dBi, 2.5dBi Solder Surface Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
UWC.20
Antennas UWC.20
Antennas AccuraUWB UWC.20 3-5GHz & 6-9GHz Ultra Wideband (UWB) SMD Chip Antenna

Antennas AccuraUWB UWC.20 3-5GHz & 6-9GHz Ultra Wideband (UWB) SMD Chip Antenna

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number UWC.20 931-1596-1-ND 36AJ4584 UWC.20 UWC.20
Product Name Antenna Unit RF Antennas Rf Antenna, Chip, 9Ghz, Smd Rohs Compliant Taoglas RF Antennas Antennas
Applications UWB UWB
Primary Frequency Range 4050.0 to 8500.0 MHz
Gain 2.5 to 6 dB
VSWR 2 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details