Radwell International Datasheets for AC Motor Starters
AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors.
AC Motor Starters: Learn more
| Product Name | Notes |
|---|---|
| (2966074) RELAY BASE , TERMINAL BLOCK PLC SENSOR BASIC, 120VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| (2966650) SOLID-STATE RELAY MODULE, 110VDC, 120VAC, 6 AMP OUT. FREE 2 YEAR RADWELL WARRANTY | |
| (2967662) RELAY MODULE, BASIC TERMINAL BLOCK WITH SCREW CONNECTION, 10A, 120VAC/110VDC,. FREE 2 YEAR RADWELL WARRANTY | |
| (2982689) RELAY BASE, INPUT 5VDC, -10%/20%, OUTPUT 250VAC, 6AMP. FREE 2 YEAR RADWELL WARRANTY | |
| (5365701), LOGIC AMPLIFIER RELAY, POWER SUPPLY, 20-250 VAC, 20-125 VDC, 40/70 HZ, SENSOR SUPPLY, 8 VOLTS, 8 MA, RELAY-OUTPUT, 250 VAC MAX, 4 AMP MAX. FREE 2 YEAR RADWELL WARRANTY... | |
| 3 POLE, 110 COIL VAC AT 50/60 HZ, 12 AMP AT 440 VAC, 16 AMP AT 690 VAC AND 20 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR BS 5424, CSA,... | |
| 3 POLE, 110 COIL VAC AT 50/60 HZ, 12 AMP AT 440 VAC, REVERSIBLE IEC CONTACTOR 1 PHASE HP: 1 AT 115 VAC, 2 AT 230/240 VAC, 3 PHASE HP:... | |
| 3 POLE, 110 COIL VAC AT 50/60 HZ, 32 AMP AT 440 VAC, REVERSIBLE IEC CONTACTOR 1 PHASE HP: 2 AT 115 VAC, 5 AT 230/240 VAC, 3 PHASE HP:... | |
| 3 POLE, 120 COIL VAC AT 50/60 HZ, 18 AMP AT 440 VAC, REVERSIBLE IEC CONTACTOR 1 PHASE HP: 1 AT 115 VAC, 3 AT 230/240 VAC, 3 PHASE HP:... | |
| 3 POLE, 120 COIL VAC AT 50/60 HZ, 9 AMP AT 440 VAC, REVERSIBLE IEC CONTACTOR 1 PHASE HP: 0.5 AT 115 VAC, 1 AT 230/240 VAC, 3 PHASE HP:... | |
| 3 POLE, 24 COIL VAC AT 50/60 HZ, 9 AMP AT 440 VAC, REVERSIBLE IEC CONTACTOR 1 PHASE HP: 0.5 AT 115 VAC, 1 AT 230/240 VAC, 3 PHASE HP:... | |
| 3 POLE, 24 COIL VDC, 12 AMP AT 440 VAC, 16 AMP AT 690 VAC AND 20 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR BS 5424, CSA, IEC 60947, NF... | |
| 3 POLE, 24 COIL VDC, 6 AMP AT 440 VAC, IEC CONTACTOR BS 5424, CSA, IEC 60947, NF C 63-110, ROHS COMPLIANT, UL LISTED, VDE 0660. FREE 2 YEAR RADWELL... | |
| 4 POLE, 24 COIL VDC, 16 AMP AT 690 VAC AND 20 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR BS 5424, CSA, IEC 60947, NF C 63-110, ROHS COMPLIANT, UL... | |
| 5.5 TO 8 AMP, 690 VAC, THERMAL IEC OVERLOAD RELAY TRIP CLASS 10A, FOR USE WITH LC1D09 AND LC1D38. FREE 2 YEAR RADWELL WARRANTY | |
| 80 TO 104 AMP, 690 VAC, THERMAL IEC OVERLOAD RELAY TRIP CLASS 10A, FOR USE WITH LC1D80 AND LC1D95. FREE 2 YEAR RADWELL WARRANTY | |
| AC MOTOR STARTER, CURRENT ADJUSTMENT RANGE 0.63-1 AMP, 3 POLE, 690 VAC, 50/60 HZ, SCREW TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ADVANCED CONTROL UNIT, TESYS ULTRA, 3-12 AMP, 690 VAC, 40-60 HZ, 24 VDC COIL, 600-690 V INSULATION VOLTAGE, FOR TESYS U SERIES STARTER CONTROLLER FOR 3 PHASE MOTORS, -25 TO... | |
| ADVANCED CONTROL UNIT, TESYS ULTRA, 4.5A TO 18A, 3P MOTORS, PROTECTION AND DIAGNOSTIC, CLASS 10, COIL 24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| ADVANCED CONTROL UNIT,3 PHASE, 3-12 AMPS, 110-240 VAC, CL10. FREE 2 YEAR RADWELL WARRANTY | |
| AEG MOTOR CONTROL Contactors & Starters LS07.10-E0 | |
| ALLEN BRADLEY Contactors & Starters PA236 | |
| ASEA BROWN BOVERI Contactors & Starters MS116-6.3 | |
| ASEA BROWN BOVERI Contactors & Starters OA1G01 | |
| ASEA BROWN BOVERI Contactors & Starters OA3G01 | |
| AUXILIARY CONTACT BLOCK, 10 AMP, 230 / 380 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT BLOCK, 10 AMP, 750 VAC, 1 NO. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT BLOCK, 10 AMPS, 600 VAC, NORMALLY OPEN, SCREW CLAMP TERMINALS TYPE, SIDE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT BLOCK, 10AMP, 750VAC, 2NO, SCREW CONNECTION, FRONT FASTENING, (100994). FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT BLOCK, U-LINE, 2 NO, 690VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT CIRC BREAKER 6AMP 240VAC 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 1 N/C, FULLY ENCLOSED, 16 AMP, 690 VAC, (1SCA022353R4890). FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 600 VAC, 10 AMP, 12-14 AWG, NON-L 3N. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, C-2000, 10AMP, 750VAC, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, FOURTH POLE, 80 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, HK-11 SERIES, 1 N/0 1 N/C, 3 AMP 120 VAC - 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, STANDARD, 16 AMP, 230-690 VAC, 1NC, 11 MM WIDTH, 30 MM HEIGHT, 40 MM LENGTH, 1SCA022456R7410. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, TESYS U SERIES, 5 MA MINIMUM SWITCHING CURRENT, 17 V MINIMUM SWITCHING VOLTAGE, 250 VAC/VDC RATED OPERATING VOLTAGE, 1-NORMALLY OPEN CONTACT, 1-NORMALLY CLOSED CONTACT, SCREW CLAMP TERMINALS. FREE... | |
| AUXILIARY CONTACT, TESYS, 5 AMP, 250 VAC/DC, 5 MA, 2X N/O. FREE 2 YEAR RADWELL WARRANTY | |
| BIMETALLIC O/LOAD RELAY, 575 VAC, 0.63 AMP, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| BIMETALLIC OVERLOAD RELAY 575VAC 10A IEC. FREE 2 YEAR RADWELL WARRANTY | |
| BIMETALLIC OVERLOAD RELAY, 575VAC, 11.5A. FREE 2 YEAR RADWELL WARRANTY | |
| CERUS Contactors & Starters MRC-18B-120VAC | |
| CERUS Contactors & Starters MRC-18B-24VAC | |
| CERUS Contactors & Starters MRC-40A-220VAC | |
| CERUS Contactors & Starters MRC-40A-24VAC | |
| CERUS Contactors & Starters MRC-50LA-120VAC | |
| CERUS Contactors & Starters MRC-75AL-480VAC | |
| CERUS Contactors & Starters MRC-9B-120V | |
| CERUS Contactors & Starters MRC-9B-24VAC | |
| COIL FOR CONTACTOR, 131 VAC, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL FOR D09-D38/CAD 48VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 120 VAC ,50/60 HZ, FOR CONTACTOR: LC1D09 D12 D18. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 12AMP, 120VAC, 3PH, FVR TYPE 1. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 200-208 VAC, 60 HZ, FOR RELAY, REPLACEMENT, BLACK, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 220VAC, 50HZ, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 230-240 VAC, 50/60 HZ, FOR RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 24VAC, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 500VAC, IEC, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 575-600 VAC, 60 HZ, FOR MANUAL SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, FOR RELAY, REPLACEMENT, 120 VAC, 60 HZ, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, 16 AMP, 690 VAC, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, 600VAC, 10AMP, NO, 278J, 720VA. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR + RELAY COIL 240VAC IEC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 3PST-NO-DM, 120VAC, 30A, PANEL; CONTACT CONFIGURATION:3PST-N O; RELAY MOUNTING:FLANGE; OPERATING VOLTAGE:600VAC; SWITCHING CURRENT AC1:30A; COIL VOLTAGE VAC NOM:120V; SWITCHING POWER AC1:3HP; NO. OF POLES:3 POLE ROHS COMPLIANT: YES. FREE... | |
| CONTACTOR 600VAC 18AMP 125V 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL 110-124VAC 100-109VDC F-RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL 120VAC IEC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, 110VAC/DC, 40-400HZ, F-RANGE, TESYS, WITHOUT BUILT IN SUPPRESSOR MODULE, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, 200 - 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, 200-208 VAC, 40 TO 400 HZ, AC TYPE, 10 MCYCLES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, 220-230VAC, 50HZ, FOR 80 AND 95AMP CONTACTOR, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, 230 VAC, 50/60 HZ, IEC, FOR 9-38 AMP CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, 230VAC, 50/60HZ, 3600CYC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, 240 VAC, 60 HZ, FOR LC1D80 / LC1D95 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, IEC, 480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, LX1D SERIES, 48 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, LXD1, 240 VAC, 50/60 HZ, FOR 9-38 AMP CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, TESYS D SERIES, MAGNETIC, 120 VAC, 50/60 HZ, AC IEC, CLIP-ON MOUNTING, FOR 9-38A CONTACTOR FOR LXD1 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, TESYS D, 110 VAC, 50-60 HZ, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, TESYS D, 48 VAC, 50/60 HZ, SCREW TERMINALS, FOR 80 AMP AND 95 AMP CONTACTOR, 5 OHM AT +20 DEGREES C AVERAGE RESISTANCE, -5 TO +60 DEGREES C. | |
| CONTACTOR COIL, TESYS D, FOR LC1D09 TO 38 CONTACTORS AND CAD RELAYS, 24 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL,110 VAC, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR MIRA 9AMP 3POLE 120VAC 50/60HZ 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 3 NO + 1 NC, 24-60 VAC 50/60HZ, 20-60 VDC, 4-POLE, 3 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 4 POLE, 110-120 VAC COIL, 50-60 HZ, 2 NORMALLY OPEN, 2 NORMALLY CLOSED, DIN-RAIL MOUNT, 600 VAC MAX, (1SBH141001R8422). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR REVERSING 32AMP 600VAC 24VDC/COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR REVERSING, TESYS K, 3 POLE, AC-3<=440V, 6AMP, 220/230 VAC, 50/60HZ, 1 NC,. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR SPST-NO-DM, 24VDC, 100A, PANEL; LOAD CURRENT INDUCTIVE:100A; RELAY MOUNTING:PANEL; OPERATING VOLTAGE:900VDC; CONTACT CONFIGURATION:SPST-N O; NO. OF POLES:1 POLE; SWITCHING POWER AC3:-; SWITCHING CURRENT AC1:100A ;ROHS COMPLIANT: YES. FREE 2... | |
| CONTACTOR, 100A, 0NORMALLY CLOSED, 3 NORMALLY OPEN, 277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 120 VAC COIL, 18 AMP, 3 POLE, 1- NORMALLY OPEN AUXILIARY CONTACT, 1-NORMALLY CLOSED AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 16 AMP, 24-60 VAC, 20-60 VDC, 50/60 HZ, 7/NO, 1/NC, TERMINATION: SCREW, DINRAIL/SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 16 AMP, 3 POLE, COIL: 220...230 VAC 50/60 HZ, 3NO/1NO, IP2X. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 185 AMP, 225AF , 2 N/O & 2 N/C AUX, 24 VAC/VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 18A, 18AF, 4P ,2NO & 2NC AUX, 120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 2 POLE, 24 VAC COIL, 50/60 HZ, 40 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 240 VAC, 25 AMP, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 PHASE, 100-110 VAC, 20 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 3 PHASE, 440 VAC, 6 AMP, 3 NO / 1 NC, 24 VDC COIL, IEC +OPTIONS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE,9A, 1 NO/1 NC, 230VAC COIL 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLES, 75A, 480VAC, 60HZ, 1 NO & INC AUX. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 V SIGNAL,120 DEGREE MAX, AMPERE 277-480, 240 VAC, 25 AMP, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3-POLE, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 30 AMP, 2 POLE, 24 VAC, 1 POLE,AKA: TOTAL LINE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3POLE, 120VAC 60HZ, NEMA SIZE6. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3PST-NO, 120VAC, 40A, BRACKET; LOAD CURRENT INDUCTIVE:40A; RELAY MOUNTING:FLANGE; OPERATING VOLTAGE:600VAC; CONTACT CONFIGURATION:3PST-N O; NO. OF POLES:3 POLE; SWITCHING POWER AC3:15HP; SWITCHING CURRENT AC1:50A ;ROHS COMPLIANT: YES. FREE 2... | |
| CONTACTOR, 3PST-NO, 24VAC, 40A, BRACKET; LOAD CURRENT INDUCTIVE:40A; RELAY MOUNTING:FLANGE; OPERATING VOLTAGE:600VAC; CONTACT CONFIGURATION:3PST-N O; NO. OF POLES:3 POLE; SWITCHING POWER AC3:15HP; SWITCHING CURRENT AC1:50A ;ROHS COMPLIANT: YES. FREE 2... | |
| CONTACTOR, 3PST-NO, 24VDC, 30A, BRACKET; LOAD CURRENT INDUCTIVE:30A; RELAY MOUNTING:FLANGE; OPERATING VOLTAGE:600VAC; CONTACT CONFIGURATION:3PST-N O; NO. OF POLES:3 POLE; SWITCHING POWER AC3:7.5HP; SWITCHING CURRENT AC1:40A ;ROHS COMPLIANT: YES. FREE 2... | |
| CONTACTOR, 4 NO, 110/120 VAC, 50/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 48VDC COIL, 2POLE, 600VAC MAX, 40AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 4PST-NO, 24VDC, 30A, BRACKET; LOAD CURRENT INDUCTIVE:30A; RELAY MOUNTING:FLANGE; OPERATING VOLTAGE:600VAC; CONTACT CONFIGURATION:4PST-N O; NO. OF POLES:4 POLE; SWITCHING POWER AC3:7.5HP; SWITCHING CURRENT AC1:40A ;ROHS COMPLIANT: NO. FREE 2... | |
| CONTACTOR, 50 AMP, 600 VAC, 24 VDC COIL, 3 POLE, SCREW TERMINAL, PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 575VAC, 9AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 600 VAC, 12 AMP, 5 HP, 1 NC AUX, 3 NO. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 600 VAC, 12 AMP, 50/60 HZ, SCREW TERMINALS, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 600VAC, 12AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 630A, 800AF , 2NO & 2NC AUX, 100-127VAC/110VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 6AMP, 2 POLE, 690 VAC, 2 NO, COIL: 24 VAC 50/60 HZ, SCREW TERMINALS, IP2X. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9 AMP, 120 VAC, 50/60 HZ, 1 NORMALLY OPEN / 1NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9 AMP, 22AF, 1 NO & 1 NC AUX, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9 AMP, 3 POLE, 440 VAC, 1 NC, AUXILIARY, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9 AMP, 460 VAC, 3 POLE, 3 PHASE, 24 VAC, COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9AMP,3POLE 1AUX NC, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, COIL, 185VAC/50HZ, 220-240VAC/60HZ, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, DEFINITE PURPOSE, 60 AMP, 3 POLE, 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, EXPANSION MODULE, MOTOR CONTROLLER, 4 INPUTS, 100-240 VAC, FOR LTMR CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, FOR 3 GMS-63 +ACCS, 120 A MAX, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, GENERAL PURPOSE, 40 AMP, 3 POLE, 1 NORMALLY OPEN /1 NORMALLY CLOSED AUXILIARY, 220 VAC 50/60 HZ, SCREW TERMINAL, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, LC2D, 32 A, DIN RAIL, PANEL, 690 VAC, 3PST-NO, 3 POLE, 18.5 KW. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, MCRA SERIES, 22E, 16AMP CONTACTS, 24VAC COIL, 4POLE, 2N.O. CONTACTS, 2N.C. CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, MINI TACTOR, 24VDC, 50A, SPST - NO. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, MINIATURE, 9 AMP, 3 POLE, 600 VAC, 24 VDC COIL, 2 NO, -25 TO +50 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, MRC SERIES, 85 AMP, 3 POLE, 1 NC + 1 NO AUXILIARY CONTACTS, 480 VAC COIL, 60 HZ, 690 VAC MAX, 6 KV, NEMA SIZE 3, DIN-RAIL MOUNT. FREE... | |
| CONTACTOR, REVERSING, IEC, 25 AMP, 575 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, TESYS K SERIES, 6 AMP, 3 POLE, 690 VAC, 400 HZ, 3 NO POLE CONTACTS, 1 NO AUXILIARY CONTACT, COIL: 24 VDC, -25 TO 50 DEGREE C OPERATING TEMPERATURE,... | |
| CONTACTOR, TESYS K SERIES, REVERSING, 3-POLE, 24 VDC CONTROL VOLTAGE, NORMALLY OPEN CONTACTS, 690 VAC OPERATIONAL VOLTAGE, 1 NORMALLY OPEN AUX. CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, TESYS K, 3 POLE (3 NO), 600 VAC, 6 AMP, 1 NO AUXILIARY CONTACT, 12 VDC COIL, -25 TO +50 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, TESYS K, 3 POLE, 3 NO, 9 AMP, 440 VAC, 1 NO AUXILIARY CONTACT, 24 VDC COIL, -25 TO +50 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, TESYS K, 6 AMP, 3 POLE, 440 VAC, 24 VDC COIL, 3 NO, 1NC AUX, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, TESYS SERIES, REVERSING, 3 POLE, 9 AMP, 1 NORMALLY OPEN, 48 VAC COIL, 3PST. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, TESYS, 3 POLE, 12 AMP, 600 VAC, 50/60 HZ, 3 N/O, SCREW CLAMP TERMINALS, DIN RAIL MOUNT, -50 TO +80 DEGREES C, IP2X. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, TESYS, 3 POLE, 16 AMP, 220 VCAC COIL, 690 VAC, 50/60 HZ, 3 N/O, 1 N/C, SCREW CLAMP TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTORS, 2NO 2NC, 120VAC 50/60 HZ COIL, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL RELAY, N SERIES, 120 VAC, 16 AMP, 4 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL RELAY, N SERIES, 240 VAC, 4 POLE, 3 NORMALLY OPEN, 1 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL UNIT, STANDARD, TESYS, 3 PHASE, 0.15-0.6 AMP, 690 VAC, 40-60 HZ, -40 TO +85 DEGREE C, IP20/40. FREE 2 YEAR RADWELL WARRANTY | |
| CRYDOM Contactors & Starters OAC5 | |
| CUTLER HAMMER Contactors & Starters MST01 | |
| CUTLER HAMMER, N101DS2H3A, STARTER, NEMA SIZE 2, 45A, 8.4-27AMP, 600VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DIFFERENTIAL THERMAL OVERLOAD RELAY, 37-50 AMP THERMAL PROTECTION ADJUSTMENT RANGE, 3 POLE, 690 VAC, 0-400 HZ NETWORK FREQUENCY, 1 NO + 1 NC AUXILIARY CONTACT COMPOSITION, CLASS 10A, IP20. FREE... | |
| DIFFERENTIAL THERMAL OVERLOAD RELAY, 48-65 AMP THERMAL PROTECTION ADJUSTMENT RANGE, 690 VAC, 0-400 HZ NETWORK FREQUENCY, 1 NO + 1 NC AUXILIARY CONTACT COMPOSITION, IP20. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONNECT SWITCH, NON-FUSED, 40A, 3 POLES, 600VAC, DIN RAIL / PANEL MOUNT , UL508. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED AS OF MARCH 1994, CONTACTOR, 25 AMP, 3 POLE, 1 N.O. INTERNAL AUXILLIARY, 660 VAC MAX, 24 VDC COIL, SCREW TERMINAL, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURE, BIMETALLIC, OVERLOAD RELAY, 5.50 - 8.00AMP, 575VAC, IEC +OPTION, GRAINGER NUMBER 4B858. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER , OVERLOAD RELAY, 1.6-2.5AMP, 3POLE, 690VAC, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/23/2021, CONTACTOR COIL, 220-240 VAC, 50/60 HZ, FOR 9-18 A CONTACT, WITHOUT BUILT IN SUPPRESSOR MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 02/17/21, CONTACTOR COIL, 360-440 VAC, 50/60 HZ, FOR USE WITH LC1F115/LC1F150 CONTACTORS, -5 TO +55 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 06/05/2018, CONTACTOR COIL, 240 VAC, 50 HZ, WITHOUT BUILT-IN SUPPRESSOR MODULE, 18-24 W AT 50 HZ HEAT DISSIPATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 07/12/2021, CONTACTOR COIL, TESYS D LX1D, 110 VAC, 50/60 HZ, IEC, FOR LC1D09. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 08/01/21, CONTACTOR COIL, TESYS D, 24 VAC, 50 / 60 HZ, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/08/2021, CONTACTOR + RELAY COIL, 380-400 VAC, 50/60 HZ, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11/14/2017, CONTACTOR RELAY COIL, 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 30/12/20, CONTACTOR COIL, TESYS D, LX1D SERIES, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE: 11.05.2020, COIL, FOR CONTACTOR, 220 VAC, 50 HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 600 VAC, 3 POLE, OVERLOAD RELAY, BIMETALLIC, 0.4/0.63 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 1 POLE, 0.5-5 AMP, 600 VAC, 250 VDC, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 2 AMP DC, 3.5 AMP AC, 220 VDC / 500VAC, 2NO & 1NC, 18-14 AWG, SIDE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 230 VAC, 1 AMP, 1 NORMALLY OPEN, 1 NORMALLY CLOSED, SCREW TERMINALS, FRONT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 4 AMP, 500 VAC, 2NC / 2NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 5 AMP, 600 VAC, 1NO/1NC, FOR PKZMO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 5 AMP, 600VAC, 14-18AWG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 5AMP, 600VAC, 1NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 6 AMP, 300-600 VAC, 250 VDC, NO, NC, SIDE MOUNT, 40 DEGREE C MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY SWITCH BLOCK 1P 16AMP 690VAC 1N/O 1N/C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY SWITCH CONTACT, 6 AMP, 500 VAC, USE WITH PKZM1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY SWITCH, 5 AMP, 1 NO, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY SWITCH, TYPE MA, CIRCUIT BREAKER ACCESSORY, 125-250 VAC, 1A/1B, 1 NO + 1 NC, SUFFIX -1212. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BIMETALLIC OVERLOAD RELAY, 575VAC, 25A, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, THERMAL MAGNETIC 1.6-2.4 AMP,660 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL 240VAC, 60HZ, FOR IEC CONTACTOR LC1D09/D12/D18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 110/110-120 VAC, 50/60 HZ, SCREW TERMINAL, FOR CONTACTOR/STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 208VAC, 60HZ, FOR IEC CONTACTOR LC1-D09, D12, D18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 220 VAC 50 HZ / 220-240 VAC 60 HZ, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 240VAC, 60HZ, FOR IEC CONTACTOR LC1D25/D32. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 415 - 480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, CONTACTOR REPAIR PART, FOR LC1D09, D12, D18-FOR OLD D2 STYLE CONTACTORS WHERE THE CATALOG NUMBER INCLUDES THE AUXILIARY CONTACT ARRANGEMENT, 120VAC, 60HZ. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, COIL, FOR CONTACTOR, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1NO, SCREW, BASE MOUNT, 15VAC, 10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 6 AMPS, 110/120 VAC, 1 NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT INPUT/OUTPUT EXPANSION MODULE, 4 SPDT, 24/120/240 VAC, 24 VDC, .5-3 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT, 690 V, 10 A, AC-15, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR + RELAY COIL, 110VAC, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR ,10AMP,120VAC,COIL,2 NO-2NC,NEMA,SIZE 7,3PH,3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR 40AMP 120VAC DEFINITE PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR BREAKER, 32 AMP, 220-240 VAC, 60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL 220VAC IEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 110-115VAC, 50HZ, TESYS F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 110VAC, IEC, 50HZ, 110-115VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 110VAC, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 120 VAC, 60 HZ, FOR 80 & 95 A CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 120 VAC, 60 HZ, FOR LC1D25-D32 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 120/127 VAC, 40-400 HZ, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 21VAC 50HZ, 24VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 240 - 277 VAC, 50 / 60 HZ, 2 SCREW TERMINALS, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 380-480 VAC, 50/60 HZ, IEC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 415 VAC, 50 HZ, WITHOUT BUILT-IN SUPPRESSOR MODULE, -5 TO +55 DEGREE C, SUCCESSOR IS LX9FF415. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 48 VAC 50/60 HZ, SUITABLE FOR USE WITH LC1D25 / LC1D32 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, FOR IEC, 24VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, LX1D2, 440 VAC, 50/60 HZ, 9-18 AMP FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, LX1D6 SERIES, 277 VAC, 60 HZ, 80 - 95 AMP, W/O BUILT IN SUPPRESOR MODULE, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, TESYS F, 110 VDC, 110 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR MOTOR PROTECTOR, .63-1AMP, 3 POLE, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY COIL, 200-240 VAC, 50/60 HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY COIL, 24VAC, 50HZ, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4 POLE, 2 NO, 2 NC, 200 VAC / 50 HZ, 200-220 VAC / 60 HZ, SCREW TERMINALS, (N22E 200V 50HZ / 200-220V 60HZ), (1SBH141001R7522). | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4 POLE, 4 NO, 400-415/480 VAC, 50/60 HZ, (N40E 400-415V 50HZ / 480V 60HZ). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, + RELAY COIL, 575VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 10AMP, 4POLE, 220-660VAC, 2-10AMPS, 50/60HZ, COIL 115V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 110-120/50-60 HZ, 1 N/O, 20 AMP, 600 VAC, 100213. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 110/120VAC, 50/60HZ, 4P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 600 VAC, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 120VAC/60HZ COIL, 600VAC, 3NO POWER POLES, 1NO AUX CONTACT, 3HP/200V, 3HP/230V, 5HP/460V, 7.5HP/600V, COIL VOLTAGE 110-120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12AMP, 4POLE, 120VAC, REVERSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 16 AMP, 3 POLE 1 NO AUXILIARY, 440 VAC / 50 HZ, 480 VAC / 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 18AMP, 3-PHASE, 4-POLE, 24 VDC COIL, 7.5 KW, 10 HP, 230 VAC, 50/60 HZ, 1-NORMALLY OPEN AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20-32AMP, 3POLE, 600VAC, CLASS10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 208VAC COIL, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 220VDC, 400- 460VAC, 15HP, 11KW, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 1 NC AUXILIARY CONTACT, COIL: 220-240 VAC (50 HZ) / 240-277 VAC (60 HZ), (100224). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 9 AMP, 24 VAC COIL, NON-REVERSING, 1NC AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 40 AMP, 120 VAC, LUG TERMINALS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 40 AMP, COIL VOLTAGE 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 75 AMPS,480 VAC, 60 HZ, 1 N.O./ 1 N.C, LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30 AMP, 24 VAC, 50/60 HZ, 2 POLE, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30A,3POLE,24VAC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 4 NORMALLY OPEN, 220-240 VAC / 50 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 40 AMP, 3 POLE, LUG TERMINAL, COIL 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 40AMP, 2POLE, 24VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 480VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 6AMP, 575VAC ,REVERSING, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3 POLE, 1NC AUX, 5 HP, 690VAC, COIL 24VDC, 4KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3POLE, 3PHASE, 690VAC, 1NO, COIL 24VDC, 4KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, CLASS 10, 1/1.6 AMP, 3 POLE, 300/600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, COIL: 440VAC 60HZ, THREE NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, LIGHTING AND HEATING,60 AMP,0 N/C,3 N/O,120 VAC,OP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, RELAY COIL, 480 VAC, 60 HZ, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, RELAY COIL, TESYS D, 9-18 AMP, 440 VAC, 50 HZ, W/O BUILT-IN SUPPRESSOR MODULE, COMPATIBLE W/ LC1D09 TO D18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, REVERSING, 3POLE, COIL VOLTAGE 120VAC 60HZ, 9 AMP, WITH 1NC AUX, CONTACT RATING 690VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, REVERSING, 60 AMP, 120 VAC, 60 HZ, 3 POLE, 2 NO/NC, HORIZONTALLY MOUNTED, IEC + OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CUTLER HAMMER, N101ES4K3A, STARTER, NEMA SIZE 4, 135A, 600VAC, 50/60HZ, 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC CONTACTOR, MD SERIES, SIZE 5, 1 POLE, 600 VAC MAX, 115 VDC COIL, 1 NC + 1 NO AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EARLY WARNING INSULATION FAULT DETECTOR, 220V, 3 ALARM OPTIONS: 3 MEGOHM/1 MEGOHM/0.5 MEGOHM, LINE VOLTAGE 200-600VAC/DC, ALARM CONTACTS NC/NO, 5AMP, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN CONTROL CENTER, 120 VAC, 50 / 60 HZ, 6 AMP, 42 VA, SCREW TERMINALS, DIRECT MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GRASEBY CONTROLS, SOFTRON STARTER SOLID STATE ELECTRICAL SOUTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INCOMPLETE PART NUMBER, 16 A MOTOR PROTECTION CIRCUIT BREAKER/STARTER, 0.16-0.25 AMP, 3 PHASE, 600VAC, 50/60HZ, (1SAM250000R1011), PLEASE US MS116-0.25 INSTEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIGHTING CONTACTOR, LCL SERIES, MAGNETICALLY OPERATED, OPEN TYPE, 277 VAC, 600 VAC MAX, 30 AMP MAX, 4 POLES/4 N.O., WIRING SIZE: 14-10 AWG. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, 3 POLE, 220 VAC, 50 HZ, 60 AMPS, 11-19 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, NEMA SIZE 00, 3 PHASE, CONTINUOUS CURRENT= 25 AMPS, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC SWITCH, MS-N21KPPM, 15 AMP, 208 - 220VAC 50-60HZ, ADJUSTABLE RANGE: 12 TO 18 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL MOTOR STARTER, 40-60AMP, 2.5-4.0AMP ADJUSTABLE POTENTIOMETER, 690VAC, 3 POLE, 100K-AMP 400V INTERRUPT RATING, 2NO AUXILIARY CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL MOTOR STARTER, 6-10AMP, 2-POLE, 240VAC, 3HP, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL STARTER PROTECTOR, MSP SERIES, 300/600 VAC, 1-1.6 AMP, 1/3 HP, 1 NO/NC CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL STARTER, 115/230 VAC, 1 HP, 1 POLE, 277 VOLTS MAX, LINE/LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINIATURE CONTACTOR, 6 AMP, 3 HP, 600 VAC, 120 VAC CONTROL, 2 NO / 2 NC AUXILIARY CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROLLER, INTEGRAL 18, 18 AMP, OPEN STYLE, NON-REVERSING, WITH ISOLATOR, 110 VAC 50 HZ COIL, OVERLOAD PROTECTION MODULE NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROLLER, INTEGRAL 18, 18 AMP, OPEN STYLE, NON-REVERSING, WITH ISOLATOR, 120 VAC 60 HZ COIL, OVERLOAD PROTECTION MODULE NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROLLER, INTEGRAL 18, 18 AMP, OPEN STYLE, NON-REVERSING, WITH ISOLATOR, 24 VAC 50 HZ COIL, OVERLOAD PROTECTION MODULE NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROLLER, INTEGRAL 18, 18 AMP, OPEN STYLE, NON-REVERSING, WITH ISOLATOR, 24 VAC 60 HZ COIL, OVERLOAD PROTECTION MODULE NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROLLER, INTEGRAL 18, 18 AMP, OPEN STYLE, NON-REVERSING, WITH ISOLATOR, 415/480 VAC 50/60 HZ COIL, OVERLOAD PROTECTION MODULE NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, BASIC UNIT, 0.4-0.42 AMP, 3 PHASE, 230 VAC, 6-10 THERMAL AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, GARD-PAK III, RELAY MODULE, SOLID-STATE, 90 SEC, 300 VA @ 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTROLLER, 575 VAC, 32 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER PROTECTOR, STARTER MANUAL, 2/3.2 AMP, 300/600 VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, 1 NO CONTACT, 208 VAC COIL, NEMA SIZE 0, 4-20 AMP, 2 POLE, WITH ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, 300/600 VAC, 1.6-2.5 AMP, 1/3 HP, 1NO/1NC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, MANUAL, MS SERIES, TOGGLE OPERATED, SINGLE PHASE, 1 POLE, 115-230 VAC, 50/60 HZ, NEMA 1 ENCLOSURE, W/O HEATER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OIL-TITE CONTACT BLOCK, 1NO ONLY, 10AMP, 600VAC, 30MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, .63-1AMP, NO/NC, 600VAC, 10AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 0.1-0.16AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 0.25-0.40 AMP SETTING RANGE, 600 VAC MAX, 15 AMP, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 0.4-0.63 AMPS, 690 VAC, 6 KV, 2 NORMALLY OPEN, 2 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 0.65-1.00 AMP, 600 VAC, REPLACED BY T16-0.74. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 1-1.6 AMP RANGE, 3 POLE, 600 VAC, 15 AMP MAX FUSE RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 1-1.6 AMP, 660 VAC, 1 NO / 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 1-1.6 AMP, 660 VAC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 10 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 10 AMP, 660 VAC, CLASS 10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 10/13 AMP, 600 VAC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 12-18 AMP, 3 POLE, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 125-200 AMP, 1500 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 13-16AMP, 3POLE, 1NC, 660VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 230 VAC, 50/60 HZ, 5 AMP, IEC OPTIONS, AUTOMATIC RESET, 0.8 NM TIGHTENING TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 3 POLE, 1.6-2.5 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 3 POLE. 315 AMP, 1000 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 4 POLE, 15 AMP MAX, 660 VAC, 4-.63 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 4-6 AMP, 660 VAC, CLASS 10, 12-18AWG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 4/6 AMP, 600 VAC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 5.5/8 AMP, 660 VAC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 57- 66A, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 575 VAC, 4 AMP, IEC OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 575VAC, 8A, IEC OPTIONS, 5.5 TO 8 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 660 VAC, 10 AMP MAX, 2.0-3.2 AMP RANGE, 3 POLE, COMPACT DESIGN, CLASS 10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, BIMETALLIC, .40-.63AMP, 600VAC MAX, CLASS 10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, BIMETALLIC, 23-32AMP, 690VAC, CLASS10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, BIMETALLIC, TRIP CLASS 10, 1.25/2 AMP RANGE, 600 VAC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, THERMAL OVERLOAD, 23-32 AMP RANGE, 3 POLE, 600 VAC MAX, CLASS 20 . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY MODULE, 180 VA @ 120-240 VAC, 36 VA @ 24 VAC, NORMALLY OPEN CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY MOTOR STARTER, 120 VAC, 50/60 HZ, 3/4 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 110 VAC, 50-60HZ, 4 POLE, OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, SILIC-O-NETIC SERIES, CONTACTS HEAVY DUTY PILOT, 8A, 600VAC MAX, MOUNT COIL HORIZONTAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACED BY CON-3/120/30, CONTACTOR, 3 POLE, 30 AMP, 120-600 V, COIL VOLTAGE 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR ,COIL 110 VAC 50/60HZ, 575 VAC, 12 AMP , IEC ,+OPTIONS, 1 N/C PER CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR BREAKER, 18AMP, 110-115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR BREAKER, INTEGRAL, 18 AMP, 24 VAC COIL, 50 HZ, *NO REPLACEMENT*. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR, 3 POLES, 100 VAC COIL, 1 PH - 230 VAC - 1 HP, 3 PH - 200/230 VAC - 2 HP, 3 PH - 460... | |
| DISCONTINUED BY MANUFACTURER, SEALED RELAY, 115/200 VAC, 400 HZ, 25 AMP, 28 VDC COIL, 28 VDC CONTACT, 3PST, CLASS B-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOFT STARTER, DIGITAL, 85 AMP, 208/460 VAC, 50/60 HZ, N1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL KIT, 10 WATT, 208-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE OVERLOAD RELAY, 63-80 AMP RANGE, 600 VAC MAX, CLASS 10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 24 VDC, 50 MA, 60 HZ, 90-140 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE STARTER, 460VAC, 15HP, TYPE LH OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER COIL, 120 VAC, 60 HZ, G6 . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER MOTOR PROTECTOR, 2.4-4 AMP RANGE, 3 POLE, 50/60 HZ, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER MOTOR PROTECTOR, 4 AMP, MAX HP - 1 @ 230 VAC/MAX HP - 2 @ 460 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER MOTOR PROTECTOR, 4-6 AMP, 3 POLE, 690 VAC, 6 KV . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER REVERSING, NEMA00, 3 PHASE, 600 VAC, 120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 10 AMP, 3 POLE, 1 NO AUX, 120 VAC COIL, 6.6 AMP OVERLOAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 32 AMP, 3 POLE, 190 V, 220-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 6.3-10 AMP, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 63 AMP, 115-120 VAC, 50/60 HZ, NON-REVERSING, 120 V COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, AC MAGNETIC, TYPE 1 ENCLOSURE, 0.5-7.5 HP, 120-575 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, MANUAL ,MOTOR, 1AMP, 660VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, REVERSING, INTEGRAL 18, 18 AMP, 105/120 VAC, 50/60 HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, THERMAL MAGNETIC, MANUAL OVERLOAD, 3 POLE,.6-1 AMP, 660 VAC, 50/60 HZ, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL MAGNETIC CIRCUIT BREAKER, GENERAL USE 600 V - 25 A - 1 PHASE AT: 230VAC, MAX HP - 3 PHASE AT: 460VACV. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 0.2-6 A, 220 VAC, 3 KNOB, QUICK DISCONNECT TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 0.63-1 AMP, 660 VAC, CLASS 10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 1.07/1.70AMP, 660VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 1.35-2 AMP RANGE, 600 VAC, SCREW TERMINALS, (101007). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 10-14 AMP RANGE, 600 VAC, SCREW TERMINALS, (101014). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 3 POLE, 4-6 AMP, 600 VAC MAX, 2 N.O, 2 N.C, 50/60 HZ, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 3 POLE, 48-57 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 4-6.3 AMP, RANG, 600 VAC, SCREW TERMINALS, (101011). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, BIMETALLIC, 37-50 AMP, 690 VAC, 50/60 HZ, CLASS 10A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, LR2D TYPE, FOR MOTOR PROTECTION, 3 POLE, 9-13 AMP, 600 VAC, RAIL/PLATE MOUNTING, REPLACED BY LRD16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, MOTOR PROTECTION, SOLID STATE, BIMETALLIC, TESYS D SERIES, 17/25 AMP, 600 VAC, 3 POLE, SUITABLE FOR USE WITH 9 - 32A LC1D AND LC2D... | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, SOLID STATE, MOTOR PROTECTION, 7/10 AMP, 690 VAC, 50/60 HZ, 3 POLE, FOR USE WITH 9 - 32A LC1D AND LC2D CONTACTORS. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD, 0.25-0.40AMP, 3POLE, 690VAC, SUGGESTED REPLACEMENT LRD03. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CONTACT OR, REVERSING, 9AMP, 3-POLE, 24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,OVERLOA D MODULE, 0.4/0.6AMP, 690VAC ,50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DOL STARTER, 3 POLE, 11 KW, 380-400 V, 230 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED DOL STARTER, 13-18 AMP RANGE, 230 VAC CONTROL, 50/60 HZ, START / STOP / EMERGENCY STOP, 4 KW @ 220/230 VAC, 9 KW @ 440 VAC. FREE 2 YEAR... | |
| ENCLOSED DOL STARTER, 6-10A, 380/400 VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| GE POWER CONTROLS Contactors & Starters MC1A301ATN | |
| GENERAL ELECTRIC Contactors & Starters MCRA022AT1 | |
| GENERAL ELECTRIC Contactors & Starters MT03L | |
| GENERAL PURPOSE RELAY, 3PDT, 120 VAC COIL, 11-PIN, SOCKETABLE, MK-S SERIES, 10 AMPS, 250VAC/30VDC SWITCHING VOLTAGE, NON-LATCHING, MECHANICAL INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE RELAY, 8BLADE, 20AMP, DPDT,250VAC, 28VDC, COIL 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE RELAY, DPDT, LATCHING, 3 AMP, 240 VAC SWITCHING, 24 VDC COIL, 10 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| GIOVENZANA Contactors & Starters PCW10 | |
| HEATING CONTACTOR, 690V, 6AMP, 240VAC COIL, 2 POLES, 2 NO, SCREW TERMINALS, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| HITACHI , NS229351, CONTACTOR, W/ THERMAL PROTECTION, 220VAC. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, STANDARD SERIES, 5 VDC, 20 MAMP, 24-280 VAC OUTPUT, 3 AMP OUTPUT, 240 OHM INPUT RESISTANCE, ELECTROMECHANICAL RELAY TYP, BOARD MOUNT, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| IEC CONTACTOR, COIL VOLTAGE VAC NOM:24V; NO. OF POLES:3; CONTACTS:3PST-3NO-DM ; CONTINUOUS LOAD CURRENT:12A; MOUNTING TYPE:DIN RAIL/PANEL; COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| IEC CONTACTOR, COIL VOLTAGE VAC NOM:24V; NO. OF POLES:3; CONTACTS:3PST-3NO-DM ; CONTINUOUS LOAD CURRENT:65A; MOUNTING TYPE:DIN RAIL/PANEL; COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| KLOCKNER MOELLER Contactors & Starters NHI-11 | |
| KLOCKNER MOELLER Contactors & Starters NHI-21-PKZ0 | |
| KLOCKNER MOELLER Contactors & Starters NHI-E-11-PKZ0 | |
| KLOCKNER MOELLER Contactors & Starters PKZM1-4 | |
| MAGNETIC CONTACTOR, 3 POLE, 75 AMP, 100 AF FRAME SIZE, 240 VAC, 50/60 HZ, LUG (BB). FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL MOTOR STARTER, 3 PHASE, 3 POLE, 1 - 1.6 AMP RANGE, 600 VAC, 1SAM150000R1006. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL MOTOR STARTER, 3 POLE, 3 PHASE, 2.5-4 AMPS, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL MOTOR STARTER, 3 POLE, 8.0-12.0 AMP SETTING RANGE, 690 VAC, 50/60 HZ, 6KV, ROTARY HANDLE, IP20, (1SAM350000R1012). FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL MOTOR STARTER, 45 MM WIDTH, 100 KA, 230/600 VAC, 3 POLES, 12.5 A, 50/60 HZ, TRIP CLASS 10, SCREW TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL MOTOR STARTER, 50 HP / 600V MAX, 24 VAC COIL, 45-63 AMP RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL MOTOR STARTER, 6.3-10AMP, 3POLE, 400VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL MOTOR STARTER, 600VAC, 18.4A, 0.25-0.40 RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL MOTOR STARTER, RATED CURRENT 0.63AMP, CURRENT ADJ RANGE 0.4-0.63AMP, 3POLE, 690VAC, 50/60HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL MOTOR STARTER, THERMAL AND MAGNETIC PROTECTION, 2.5/4 AMP RANGE, 690 VAC, 3 POLE, 50/60 HZ, 1.5 KW, 2 HP, 50 KA. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL MOTOR STARTER, TOGGLE SWITCH, MS SERIES, SINGLE POLE, OPEN TYPE, 120-240 VAC, 0.25 TO 1 HP, REQUIRES HEATER - NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE SOLID STATE RELAY, 1 NO CONTACT, 24 VDC, 250 VAC RATED INSULATION VOLTAGE, (2982171). FREE 2 YEAR RADWELL WARRANTY | |
| MODULE, OUTPUT MODULE, 3A, 120/240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CIRCUIT BREAKER, MANUAL MOTOR STARTER, 4.0-6.3 AMPS, 3 POLE, 3 PHASE, 690VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER 22-32AMP 3PH 600VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER SWITCH, 2 POLE, 1/2IN, 115/230/460/575 VAC, DUST/WATER TIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER TYPE MS 115/230VAC 230VDC 1POLE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, 1.6-2.5AMP, 1-3PHASE, 3POLE, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, 690 VAC, RIGHT HAND AUX CONTACT: 1NO (6A) - 1NC/1NO (10A), LEFT HAND AUX CONTACT: 2NO (6A) - 2NO/1NC (10A). FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, LUCA SERIES, CONTROL UNIT, THREE PHASE, 9 KW, 12 A, 88 TO 264 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, MANUAL, 3-PHASE, 9-12.5 AMP, 690 VAC, 50/60 HZ, ROTARY HANDLE, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +50 DEGREES C, IP20, (1SAM150000R1011). FREE 2 YEAR RADWELL WARRANTY... | |
| MOTOR STARTER, MANUAL, 45 MM, 1-1.6 AMP RANGE, 3 POLE, 3 PHASE, 690 VAC / 250 VDC MAX, 0.55 KW, ROTARY KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, MANUAL, MS SERIES, TOGGLE OPERATED, SINGLE PHASE, 1 POLE, 115-230 VAC, 50/60 HZ, NEMA 1 ENCLOSURE, W/O HEATER. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, MS116 SERIES, MANUAL, 3 POLES, 25.0-32.0 A RANGE, MS RANGE, 10 KA, 690 VAC, 1SAM250000R1015. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON Contactors & Starters MKS2PIN AC240 | |
| OMRON Contactors & Starters MKS3P-5 AC120 | |
| OMRON Contactors & Starters MKS3PI-5 AC120 | |
| OMRON Contactors & Starters MKS3PI-5 AC24 | |
| OMRON Contactors & Starters MY2K-US DC24 | |
| OUTPUT MODULE, 3-8 VDC INPUT, 12-140 VAC OTUPUT, 3.5 AMP OUTPUT, BLACK, SOLID STATE, SPST-NO, 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY 16-25AMP 660VAC. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY 5,5-8AMP 3P 690VAC 6KV 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY BIMETALLIC 0.16-0.25AMP 575VAC. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY TRIP, THERMAL IEC, CLASS 10A, FOR USE WITH LC1D09 AND LC1D38, 1 TO 1.6 AMP, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 0.16-0.25 AMP, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 0.54/0.8 AMP, 3 POLE, 250 VDC, 690 VAC, 100 W, NO/NC,SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 1.10-1.60 AMP, 600 VAC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 20-34 AMPS, 220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 48VAC, 5A, IEC +OPTIONS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 5 AMP, 230 VAC, 50/60 HZ, 3 POLE, IEC OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 5.5-8AMP, 3P, 600VAC, 2NO, 2NC, 6KV. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 9 TO 13 AMP, 690 VAC, CLASS 10A. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, BIMETAL, 18 AMPS, 600 VAC, CL20 FOR LC1D09-D32. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, BIMETALLIC, .16-.25AMP, 690VAC, 6KV, 2NO, 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, BIMETALLIC, 2.6-3.7 AMP, 575 VAC, IEC, CLASS 10A. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, BIMETALLIC, 600 VAC, 3 POLE, 3 PHASE, 48-65 AMP RANGE, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, BIMETALLIC, CLASS 10A, 2.5-4AMP, 6KV, 690VAC, AUX CONTACT 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, BIMETALLIC, CLASS 20 IEC, 37-50 AMP, 690 VAC, 3-POLE, AUXILIARY CONTACTS 1 NO + 1 NC, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, LRD SERIES, BIMETALLIC, 12-18 AMP SETTING RANGE, 600 VAC, 2 NO + 2 NC, AUXILIARY CONTACT COMPOSITION: 1 NO + 1 NC, CLASS 10A, IP20. FREE 2 YEAR... | |
| OVERLOAD RELAY, LRD SERIES, BIMETALLIC, ELECTROMECHANICAL, 3 POLE, 7-10 AMP, 690 VAC, 6 KV, 50/60 HZ, IEC, CLASS 10, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, TESYS LRD, 1.6-2.5 AMP, CLASS 10A, 3 POLE, AUXILIARY CONTACT COMPOSITION: 1 NO + 1 NC, 690 VAC RATED, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, TESYS LRD, THERMAL IEC OVERLOAD, 3 POLE, 0.4-0.63 AMP, CLASS 10A, 690 VAC RATED, IP20, FOR USE WITH LC1D09 AND LC1D38. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, THERMAL MAGNETIC, ADJUSTABLE AMP RANGE 55-70 AMPS, 3 POLE, 600 VAC, 1 N.O/1N.C CONTACT, STOP/RESET, SUGGESTED REPLACEMENT FOR RT2J. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, THERMAL OVERLOAD, SIZE 400, 3 POLE, 690 VAC, 1 NORMALLY OPEN / 1 NORMALLY CLOSED, CLASS 10, 330 AMP MAX, 200-330 AMP RANGE, ADJUSTABLE, (MTK-400/3K 330S). FREE 2... | |
| OVERLOAD RELAY, THERMAL, TESYS LRD, BIMETALLIC, 5.5-8 AMP, 600 VAC, 1 NO + 1 NC, 0...400 HZ, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, THERMISTOR PROTECTION, 5 AMP, 115-230 VAC, 50/60 HZ, 1NO/NC, DIN RAIL MOUNT, -40 TO +85 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| PD90XB57=RELAY, VACUUM, SPST-N ,ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| POTTER & BRUMFIELD Contactors & Starters P40P42D12P1-24 | |
| RADWELL VERIFIED SUBSTITUTE Contactors & Starters LX1FF380-SUB | |
| RELAY CONTACTOR, TESYS K SERIES, 3PST-NO, 3P, 9 A AT 440 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY MODULE, 35/7.5 DIN RAIL, 10 AMP, 24 VAC/DC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY MODULE, PLC-INTERFACE, SCREW CONNECTION AND PLUG-IN MINIATURE RELAY, POWER CONTACT, INPUT VOLTAGE: 230 VAC / 220 VDC, 1 CHANGEOVER CONTACT, FOR ASSEMBLY ON DIN RAIL NS 35/7.5, (2966207). FREE... | |
| RELAY MODULE, TERMINAL BLOCK WITH RELAY, 24 VDC/VAC INPUT, DIN-RAIL MOUNT, 250 VAC MAX, (2900332). FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, 120VAC, 2NO/2NC, COIL, 110V/50HZ, 120V/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, 240VAC, 8PIN, DPDT, 1PH. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, 250VAC, 1PH ,30VDC, 10A. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, COIL 100/110VDC, 5A, 14 BLADE, 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, GENERAL PURPOSE, LATCHING, PLUG-IN, 2 COMMUNICATION PORTS, 103031 CONNECTION, 2770VAC SWITCHING MAX, 280VDC SWITCHING MIN. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, MKS SERIES, 24 VAC COIL, 3-POLE DOUBLE-THROW CONTACT CONFIGURATION, 10 AMP CONTACT RATING, 11 PIN, PLUG-IN TERMINATION, SOCKET MOUNT, WITH INDICATOR AND PUSH-TO-TEST BUTTON. FREE 2 YEAR RADWELL WARRANTY... | |
| RELAY, THERMAL OVERLAY, MOTOR PROTECTION, 3 POLE, 17-24 AMP, 690 VAC, 0-400 HZ NETWORK FREQUENCY, CLASS 20, FOR USE WITH LC1D25/ LC1D32/ LC1D38. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY,10AMP,230VAC,2 8VDC,24VDC,COIL,8PIN . FREE 2 YEAR RADWELL WARRANTY | |
| REV CONTACTOR 575VAC 9A IEC SPECIAL. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSIBLE IEC CONTACTOR, 3 POLE, 110 COIL VAC AT 50/60 HZ, 9 AMP AT 440 VAC, 1 PHASE HP: 0.5 AT 115 VAC, 1 AT 230/240 VAC, 3 PHASE HP:... | |
| REVERSING CONTACTOR 575VAC 12A IEC. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR 575VAC 25A IEC. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR 575VAC 9A IEC. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR ASSEMBLY 575VAC. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, 1 NO, 1 NC, 18 AMP, 230 VAC 50/60. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, 120 V, 50/60 HZ, 575 VAC, 18 AMPS, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, 12AMP, 575VAC, 2 4W, 5 5KW/400V, 7 5HP/460V, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, 18 AMP, 115 VAC COIL, 50/60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, 25 AMP, 3 POLE, 575 VAC, 2 4 W, 3 NO, W/ FRONT COVER, RAIL/PLATE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, 3 POLE, 440 V, 12 AMP, 1 NC, 110 VAC COIL, 3 NO. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, 575 VAC, 12 AMP, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, 575VAC, 12A IEC. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, 575VAC, 18A IEC. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, 575VAC, 6A, 24 VDC COIL, 2.28 IN X 3.54 IN X 2.24 IN. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, 575VAC, 9A IEC. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, 575VAC, IEC SPECIAL. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, 9AMP INDUCTIVE, 25AMP SWITCHING, 3PST-NO, 575VAC, IEC, 5.5KW SWITCHING, COIL 24VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, 9AMP, 24VAC COIL, 690V, 50/60HZ, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, LC2D, 575VAC, 65A IEC, 3 POLES, 3 NORMALLY OPEN, 1 NORMALLY OPEN / 1 NORMALLY CLOSED AUXILIARY, MORTOR CONTROL, STANDARD COIL. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, TESYS D, 3 POLE, 3 NO, 12 AMP, 690 VAC (50/60 HZ) / 300 VDC RATED, 24 VDC COIL, 1NO + 1NC AUXILIARY CONTACTS, IP20. FREE 2 YEAR... | |
| REVERSING CONTACTOR, TESYS DECA, 3 POLE, 24 COIL VDC, 9 AMP AT 440 VAC, 1 PHASE HP: 0.5 AT 115 VAC, 1 AT 230/240 VAC, 3 PHASE HP: 2 AT... | |
| REVERSING CONTACTOR, TESYS K, 3 POLE, 690 VAC, 24 VDC, 50/60 HZ, 3XN/O, SCREW CLAMP TERMINALS, DIN RAIL MOUNT, -50 TO +80 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY... | |
| REVERSING CONTACTOR, TESYS K, 9 AMP, 3 POLE, 230-240 VAC COIL, 50/60 HZ, 1NO, IP20 . FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTORS, 575 VAC, 9 AMP, 4KW, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTORS, 575VAC, 6A, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING ULTRA COMPACT STARTER, TESYS HYBRID, 3P, 500VAC, 0.75KW AT 400V, 24VDC, SPRING TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| SCHNEIDER ELECTRIC Contactors & Starters LR2K0312 | |
| SCHNEIDER ELECTRIC Contactors & Starters LRD21 | |
| SIDE MOUNT AUX CONTACT, 1NO, 1NC, 120 VAC, 120 VDC, 16 AMP, 18-12 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 12-VAC-280VAC, 12-280VAC, 25-AMP, SPST-NO, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 4AMP, 240 VAC, 4 AMP, ZERO CROSSING, SPST CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, PCB MOUNT, 280 VAC, 24 VDC, 2 AMP, CONTACT CONFIGURATION, LOAD CURRENT, 2 AMP, OPERATING VOLTAGE MAX-280 VAC, RELAY MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE, O/LOAD RELAY, 575VAC, 50A, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE, OVERLOAD RELAY, 575 VAC, 300 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID-STATE INTERFACE RELAY, INPUT: 120 VAC, 110 VDC, 4 MA, OUTPUT: 30 AMP, 24-235 VAC, 750 MA, 0.48 W,1 N/O, M8 STRIPPING LENGTH, M3 THREAD, SCREW CONNECTION, DIN RAIL MOUNT,... | |
| SOLID-STATE RELAY MODULE, INPUT 24 VAC, 50/60 HZ, 1 N.O., RELAY 750 MA, 230 VAC, 50/60 HZ, (2967947). FREE 2 YEAR RADWELL WARRANTY | |
| SQUARE D Contactors & Starters LRD14 | |
| SQUARE D Contactors & Starters LRD22L | |
| SQUARE D Contactors & Starters LRD325 | |
| SQUARE D Contactors & Starters LUCA12FU | |
| SSR RELAY, PCB MOUNT SIP, 120VAC/4A, 3-32VDC IN, ZERO CROSS. FREE 2 YEAR RADWELL WARRANTY | |
| SSR, PANEL MOUNT, 280VAC, 32VDC, 25A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:25A, OPERATING VOLT MAX:280VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW CLAMP, SWITCHING MODE:PROPORTIONAL OUTPUT, CONTROL VOLT MIN:8VDC ,ROHS COMPLIANT: YES. FREE 2... | |
| SSR, PANEL MOUNT, 420VAC, 24VDC, 4A, CONTACT CONFIGURATION:-, LOAD CURRENT:4A, OPERATING VOLTAGE MAX:420VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:24VAC ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| SSR, PCB MOUNT, 140VAC, 24VDC, 4A, CONTACT CONFIGURATION:-, LOAD CURRENT:4A, OPERATING VOLTAGE MAX:140VAC, RELAY MOUNTING:PCB, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:12VAC, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE... | |
| SSR, PCB MOUNT, 280VAC, 24VDC, 4A, CONTACT CONFIGURATION:-, LOAD CURRENT:4A, OPERATING VOLTAGE MAX:280VAC, RELAY MOUNTING:PCB, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:24VAC, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE... | |
| SSR, PCB MOUNT, SPST-NO, 15VDC, 25A,OPERATING VOLT MAX: 530VAC, THROUGH HOLE, ZERO CROSSING, OPERATING VOLT MIN: 48VAC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| STANARD CONTROL UNIT, TESYS ULTRA, 0.3-1.4 AMP, 690 VAC, 24 VDC COIL, MAGNETIC PROTECTION, FOR POWER BASES LUB32/38 TO FORM STARTER CONTROLLER, -25 TO 70 DEGREE C, IP20/40. FREE 2... | |
| STARTER ENCLOSED 230VAC W/CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER MANUAL 1HP 115/230VAC W/RESET LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER MOTOR PROTECTOR, 1.4-2AMP, 600VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER PREWIRED CONNECTOR, USE WITH LUB, TESYS U, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, MANUAL, 100KA, 6.3-9AMP, 3PHASE, 690VAC, (1SAM150000R1010). FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, TESYS H, LZ7H, 3 POLE, 0.18-2.4 AMP, 500 VAC, 24 VDC, SAFE-TORQUE-OFF, SCREW CLAMP TERMINAL, DIN RAIL MOUNT, -25 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR TELEMECANIQUE LX1FF380, CONTROL COIL, COIL VOLTAGE: 460/480VAC, FREQUENCY (HZ): 60HZ, FOR 250A CONTACTORS , WORKS W/ TELEMECANIQUE LC1F115/ LC1F150/ LC2F115/ LC2F150 SERIES CONTACTORS. FREE 2 YEAR RADWELL WARRANTY... | |
| TELEMECANIQUE Contactors & Starters LC2K0910B7 | |
| TELEMECANIQUE Contactors & Starters LD1LB030B | |
| TELEMECANIQUE Contactors & Starters LD1LB030F | |
| TELEMECANIQUE Contactors & Starters LD1LB030FC | |
| TELEMECANIQUE Contactors & Starters LP4K0901BW3 | |
| TELEMECANIQUE Contactors & Starters LP4K0910BW3 | |
| TELEMECANIQUE Contactors & Starters LR1-D09310 | |
| TELEMECANIQUE Contactors & Starters LR2-8098-OPEN | |
| TELEMECANIQUE Contactors & Starters LR2-D1307 | |
| TELEMECANIQUE Contactors & Starters LR2-D1310 | |
| TELEMECANIQUE Contactors & Starters LR2-D1312 | |
| TELEMECANIQUE Contactors & Starters LR2-D1314 | |
| TELEMECANIQUE Contactors & Starters LR2-D1316 | |
| TELEMECANIQUE Contactors & Starters LR2-D1322 | |
| TELEMECANIQUE Contactors & Starters LR2-D3357 | |
| TELEMECANIQUE Contactors & Starters LR2K0306 | |
| TELEMECANIQUE Contactors & Starters LRD02 | |
| TELEMECANIQUE Contactors & Starters LRD07 | |
| TELEMECANIQUE Contactors & Starters LRD10 | |
| TELEMECANIQUE Contactors & Starters LRD12 | |
| TELEMECANIQUE Contactors & Starters LRD16 | |
| TELEMECANIQUE Contactors & Starters LRD32 | |
| TELEMECANIQUE Contactors & Starters LRD3355 | |
| TELEMECANIQUE Contactors & Starters LT3SM00ED | |
| TELEMECANIQUE Contactors & Starters LUA1C11 | |
| TELEMECANIQUE Contactors & Starters LXD1G7 | |
| TERMINAL BLOCK, 14MM, 120VAC/DC, FOR MOUNTING ON DIN RAIL NS 35/7,5, FOR HIGH CONTINUOUS CURRENTS, 1 CHANGEOVER CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| THEMISTOR PROTECTION UNIT, LT3 SERIES, 5 AMP, 24-240 VAC/DC, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL IEC OVERLOAD RELAY TRIP CLASS 10A, FOR USE WITH LC1D40A AND LC1D65A, 30 TO 40 AMP, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD PROTECTION RELAY, 600VAC, 3 POLE, 690V, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY .25-.40AMP 660VAC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 12-18 AMP, 600 VAC, 50/60 HZ, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 17-25 AMP, CLASS 10A, 0-400 HZ, 1NO+1NC, 6KV RATED IMPULSE WITHSTAND VOLTAGE, 1000 VAC OPERATIONAL VOLTAGE, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 2.5-4 AMP, 690 VAC, 0-400 HZ, 6 KV RATED IMPULSE WITHSTAND VOLTAGE, 1 NO + 1 NC AUXILIARY CONTACT COMPOSITION, CLASS 20, IP20. FREE 2 YEAR RADWELL... | |
| THERMAL OVERLOAD RELAY, 2NO/2NC, CLASS 10A, 23-32 AMP, 4 POLE, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 690 VAC, 17 - 25 A, 1NO+1NC, CLASS 10 A, EVERLINK BTR SCREW, NETWORK FREQUENCY 0 - 400 HZ, 5 A FOR SIGNALLING CIRCUIT. FREE 2 YEAR... | |
| THERMAL OVERLOAD RELAY, 7-10 AMP, 3 POLE, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 9-13 AMP, 600 VAC, 50/60 HZ, CLASS 20, 1NO+1NC AUXILIARY CONTACT COMPOSITION, 0-400 HZ NETWORK HZ, IP20, REPLACES: LR2D1516. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, BIMETALLIC, 0.8-1.2 AMP, 575 VAC, 5 PIN CONTACTS, STOP/RESET, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, BIMETALLIC, MANUAL/AUTO, TESYS LR2K SERIES, 575 VAC, 5.5 AMP, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, ELECTRONIC, 3 POLE, 1.6-8 AMP THERMAL PROTECTION ADJUSTMENT RANGE, 690 VAC, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, ELECTRONIC, TESYS DECA, 60-100 AMP, 690 VAC, 24 VDC, 50/60 HZ, 1 NO/NC, -60 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, LRD SERIES, MANUAL OR AUTO RESET TYPE, MOTOR PROTECTION, TRIP CLASS 10A, SINGLE PHASE SENSITIVITY, 4-6 AMP, 600 VAC, 50/60 HZ, 3 POLE, SCREW CLAMP TERMINALS, DIRECT... | |
| THERMAL OVERLOAD RELAY, MOTOR PROTECTION, 16/24 AMP, 690 VAC, 3 POLE, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, MOTOR PROTECTION, CLASS 10, WITH EVERLINK POWER TERMINAL, TESYS LRD SERIES, 23/32 AMP, 3 POLE, 690 VAC, 50/60 HZ, SCREW CLAMP, DIN RAIL MOUNT. FREE 2 YEAR... | |
| THERMAL OVERLOAD RELAY, MOTOR PROTECTION, IP20, 1 NO + 1 NC, -20 TO +60 DEGREES C, 110 TO 140 AMP, 1000 VAC, 0 TO 400 HZ. FREE 2 YEAR RADWELL... | |
| THERMAL OVERLOAD RELAY, TESYS DECA RANGE, 0.63-1 AMP, 3 POLE 690 VAC, 0-400 HZ, 1 NO + 1 NC AUXILIARY CONTACTS, 6 KV IMPULSE WITHSTAND VOLTAGE, -20 TO 60 DEGREE... | |
| THERMAL OVERLOAD RELAY, TESYS LRD SERIES, 0.25-0.4 AMP, 690 VAC, 400 HZ, 6 KV, 1 NO/NC, SCREW CLAMP TERMINAL, DIN RAIL/PLATE MOUNT, -20 TO +60 DEGREES C, IP20. FREE 2... | |
| THERMAL OVERLOAD RELAY, TESYS LRD SERIES, BIMETALLIC, 30/40 AMP, 600/690 VAC, 3 POLE, ADJUSTABLE RANGE, SCREW CLAMPS, DIN RAIL/PLATE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, TESYS LRD SERIES, MOTOR PROTECTION, 63/80 AMP, 600 VAC, 400 HZ, 3 POLE, DIN RAIL/PLATE MOUNT, REPLACES LR2D3363. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, TESYS LRD, FOR MOTOR PROTECTION, 9-13 AMP, 690 VAC, 1 NO + 1 NC, -20 TO +60 DEGREE C, IP20, REPLACES LR2-D1316. FREE 2 YEAR RADWELL WARRANTY... | |
| THERMAL OVERLOAD RELAY, TESYS, 1.8 AMP, 575 VAC, 400 HZ, 1 NO/NC, SCREW CLAMP TERMINALS, DIN RAIL MOUNT, -40 TO +70 DEGREE C, IP2X. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, TESYS, MOTOR PROTECTION, 3 POLE, 30-40 AMP, 600 VAC, 1NO/NC, CLASS 20, -20 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR PROTECTOR, PTC PROBE RELAY TESYS, LT3SM, LT3 WITH MANUAL RESET, 24 VAC 50/60HZ B1 A2, 24 VAC 50/60HZ A1 A2, 1NO/1N SINGLE VOLTAGE, OUTPUT CONTROL RELAY: 500 VAC, RATED... | |
| TIME DELAY RELAY 1AMP 24VAC 60SEC. FREE 2 YEAR RADWELL WARRANTY | |
| WEG ELECTRIC PESW SERIES MANUAL MOTOR STARTER, PUSHBUTTON, 9A, 3-POLE, 480 VAC (50/60HZ) COIL VOLTAGE, THERMAL OVERLOAD, 7.0-10.0A ADJUSTABLE, NEMA 4/4X.. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |