ABB AB Starter MS325-HK11

Description
AUXILIARY CONTACT, HK-11 SERIES, 1 N/0 1 N/C, 3 AMP 120 VAC - 250 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
AUXILIARY CONTACT, HK-11 SERIES, 1 N/0 1 N/C, 3 AMP 120 VAC - 250 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 5120018 - Radwell International
Willingboro, NJ, United States
Starter
5120018
Starter 5120018
AUXILIARY CONTACT, HK-11 SERIES, 1 N/0 1 N/C, 3 AMP 120 VAC - 250 VAC. FREE 2 YEAR RADWELL WARRANTY

AUXILIARY CONTACT, HK-11 SERIES, 1 N/0 1 N/C, 3 AMP 120 VAC - 250 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
ABBG Manual Motor Protectors - MS325-HK11 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Manual Motor Protectors
MS325-HK11
ABBG Manual Motor Protectors MS325-HK11
AUX CONT HK-11 1N/0 1N/C

AUX CONT HK-11 1N/0 1N/C

Supplier's Site

Technical Specifications

  Radwell International Galco Industrial Electronics
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 5120018 MS325-HK11
Product Name Starter ABBG Manual Motor Protectors
Continuous Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 536 HP
Three Phase Power 536 HP
DC Horsepower 536 HP
View Details
IEC 12 A Contactor - 100-C12T01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
Solid State Overload/Relay - 127933443 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 25 amps
View Details
Solid State Overload/Relay - 20797194 - Radwell International
Specs
Continuous Current 3 amps
View Details