Radwell International Datasheets for AC Motor Starters
AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors.
AC Motor Starters: Learn more
| Product Name | Notes |
|---|---|
| AUXILIARY CONTACT, 3RV2 SERIES, TRANSVERSE, 60 VDC, 230 VAC, 1 NO/1 NC, PLUG IN, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY SWITCH BLOCK, FOR 3TL6 AND 3TL8 TOP, 2 NO + 2 NC, LEFT-HAND, INSULATION VOLTAGE WITH DEGREE OF POLLUTION 3 AT AC RATED VALVE: 690 VAC, SURGE VOLTAGE RESISTANCE... | |
| AUXILIARY SWITCH, LATERAL, SIRIUS, 2 POLE, 10 AMP AT 690 VAC, 2 AMP AT 250 VDC, 1NO/1NC, 16-18 AWG, SCREW TERMINAL, -20 TO +60 DEGREES C, IP20. FREE 2 YEAR... | |
| COIL 125VAC 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL FOR CONTACTOR 110VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL KIT, 208-240VAC, 50/60HZ, FOR 3TB34 & 3TB58. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, FOR CONTACTOR STARTER, SIZE 2, 240VAC AT 60HZ, 220VAC AT 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, FOR CONTACTOR STARTER, SIZE 2, 460VAC AT 60HZ, 380VAC AT 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, FOR RCC RCN RELAY, 240VAC AT 60HZ, 220VAC AT 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, FOR RCC RCN RELAY, 480VAC AT 60HZ, 380VAC AT 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, 3SU1 SERIES, 6 AMP, 230 VAC, 1NC, SPST-NC, SCREW TYPE TERMINAL, FOR BASE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 10AMP 24VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 10AMP 24VAC COIL 4POLE 1NO & 3NC AUX. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 16AMP 4POLE 4NO 220/264VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 16AMP 600VAC 3PH 6POLE 2NO 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 30AMP 220VAC COIL 3POLE 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 3POLE 110VAC COIL 50/60HZ 1NO/1NC AUX. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, 220-264VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, 220/264VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, AC OPERATED, 208VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COMPACT REVERSING SIZE2 1NO 380VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY 9AMP 3P 110VAC 50/60HZ 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 100/120VAC, 50/60HZ, 4NO/4NC, AMBIENT TEMPERATURE: -25 ... +55 C, DIN RAIL, SCREW AND SNAP-ON MOUNTING, SCREW-TYPE TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 10AMP, 8POLE, 4NO/4NC, 110/120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 18AMP, 2NO/2NC, COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 22 E, EN 50011, 2 NO+2 NC,SCREW TERMINAL, ALTERNATING CURRENT OPERATION, 240 VAC AT 60 HZ, 220 VAC AT 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 22E, DIN EN 50011, 2 N/O + 2 N/C, SCREW TERMINAL, AC OPERATION, 230 VAC AT 50 HZ, 277 VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTACTOR RELAY, 22E, DIN EN 50011, 2 NO + 2 NC, FLAT CONNECTOR TERMINAL, SNAP-ON MOUNTING, STANDARD MOUNTING RAIL, AC OPERATION, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTACTOR RELAY, 31 E, EN 50011, 3 NO + 1 NC, SCREW TERMINAL, ALTERNATING CURRENT OPERATION, 240 VAC AT 60 HZ, 220 VAC AT 50 HZ. FREE 2 YEAR RADWELL... | |
| CONTACTOR RELAY, 31E, EN 50011, 3 NO + 1 NC, SCREW TERMINAL, AC OPERATION, 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 31E, EN 50011, AC OPERATION, 3 NO, 1 NC, SCREW TERMINAL, 100/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 40E, EN 50011, 4 NO, SCREW TERMINAL, AC OPERATION, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 44E, 220-264 VAC, 50/60 HZ, 4NO+4NC, SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 44E, DIN EN 50011, 10 AMP, 690 VAC, 4 KW, 230 VAC COIL, 4 NO + 4 NC, 50/60 HZ. SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 44E, EN 50011, 4NO + 4NC, SCREW TERMINAL WIDTH 90 MM, 220 VAC AT 50 HZ, 240 VAC AT 60 HZ, AC OPERATION. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTACTOR RELAY, 44E, EN 50011, 4NO + 4NC, SCREW TERMINAL, WIDTH 45 MM, 230 VAC, 50/60 HZ, AC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 62E, DIN EN 50011, 6 NO + 2 NC, SCREW TERMINAL, AC OPERATION, 220 VAC, 50 / 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 62E, EN 50011, 6 NO + 2 NC, SCREW TERMINAL, WIDTH 45 MM, 220 VAC, 50/60 HZ, AC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 82E, EN 50011, 10POLE, 8NO/2NC, 110/120VAC, 50/60 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, AC OPERATION, SCREW TERMINAL, 6 NO + 2 NC, 240 VAC 60 HZ, 220 VAC 50 HZ, DIN, EN 50011. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR REVERSING, SIZE 00, AC-3, 4 KW/400 V, ALTERNATING CURRENT OPERATION, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR SIZE 10, 3 POLE, 600 VAC, 240/215 A OPEN/ENCL.. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR SPARE PART COIL, FOR 3TF30-33, 3TF40-43, 3TH3-3TH4, 42 VAC AT 50 HZ, 50 VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR SPARE PART COIL, FOR 3TF34-35, 3TF44-45, 220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR SPARE PART COIL, FOR 3TF34-35, 3TF44-45, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR SPARE PART COIL, FOR 3TF34-35, 3TF44-45, 24VAC AT 50HZ, 29 VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR SPARE PART COIL, FOR 3TF34-35, 3TF44-45, 380VAC AT 50 HZ, 460VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR SPARE PART COIL, FOR 3TF34-35, 3TF44-45, 42VAC AT 50 HZ, 50VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR SPARE PART COIL, FOR 3TF34-35, 3TF44-45, 48VAC 50 HZ, 58VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR SPARE PART COIL, FOR 3TF54/55, 230VAC 50 HZ, 277VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 110 VAC, 50/60 HZ, 8.4 AMP, 3 NORMALLY OPEN, 1 NORMALLY CLOSED, DIN RAIL MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 12 AMP, 110/120 VAC, 50/60 HZ, 1 N/O + 1 N/C, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 12 AMP, 3 POLE, 24VDC, 400VAC, 5.5KW, 1NO+1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 12AMP, 3POLE, AC OPERATION, SCREW TERMINALS, 120VAC, 50/60HZ, 2NO+2NC, AUX CONT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 20AMP, 3POINT, 110VAC, 50/60HZ, 1NC, 4KW. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 22AMP, 115VAC, 50/60HZ, 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 25 AMP, 11 KW / 400V, 3 POLE, 110/120 VAC COIL, 50/60 HZ, 1 NO + 1 NC AUX CONTACTS, SCREW TERMINALS, SIZE S0. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTACTOR, 25 AMP, 110VAC, 50/60HZ, 1NO+1NC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 25 AMP, 220 VAC, 50/60 HZ, 1NO+1NC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 25 AMP, 230 VAC, 50 HZ, 3 POLE, 1NO+1NC, SIZE S0, SPRING-TYPE TERMINAL, PREFERRED SUCCESSOR TO 3RT1026-3AP00. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 25 AMP, 230VAC, 50HZ, 1NO+1NC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 27AMP, 3POLE, 600VAC, 2NO+2NC AUXILIARY CONTACTS, AC OPERATION, SCREW TERMINALS, 24V 50/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 25 AMP, 400 VAC, 24 VAC COIL, 50 HZ, 1NO+1NC, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTACTOR, 32 AMP, 15 KW, 400 V, 3 POLE, 480 VAC, 1 NO / 1 NC, 60 HZ, AUX CONTACTS, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3POLE, 1 NO AUX, 110VAC AT 50HZ, 120VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3POLE, 1NO AUX, AC OPERATION, SCREW TERMINALS, 230/277VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3POLE, 1NO, 30AMP, 600VAC, AC OPERATION, SCREW TERMINALS, 220/240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 55-AMP, 3-POLE, 600VAC,AC OPERATION, SCREW TERMINALS, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9 AMP, 600 VAC, 2NO+2NC AUXILIARY, ACOPERATION, SCREW TERMINAL, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, AC-1, 4 POLE, 18 AMP, 40 VAC, 24 VDC, SIZE S00, SPRING LOADED TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, AC3, 37KW, 110VAC, 50HZ/120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, AC3, 55KW, 110VAC 50HZ,120V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, POWER CONTACTOR, 3 POLE, 17 AMP, 5.7 KW, 400 VAC, 24 VDC COIL, 1 NO + 1NC, SIZE S0, SCREW TERMINAL, SUCCESSOR FOR 3RT1025-1BB40. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTACTOR, S0, 12A, 120VAC, 2NO/2NC, SCRW. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, S0, 9 AMP, 120 VAC, 1 N/O & 1 N/C, PANEL AND DIN MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIZE 0, 3-POLE AC-3, 4KW, 400/380V, AUXILIARY CONTACT 01 (1NC), AC OPERATION, 24VAC AT 50HZ, 29VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 22E (2 NO + 2 NC), OVERALL WIDTH 45 MM, 230 VAC AT 50 HZ, 277 VAC AT... | |
| CONTACTOR, SIZE 00, 3-POLE, AC-3, 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 11E (1 NO+1 NC), OVERALL WIDTH 45 MM, 24 VAC AT 50 HZ, 29 VAC AT 60 HZ,... | |
| CONTACTOR, SIZE 14, 3-POLE, AC-3, 335KW, 400/380 V (690 V), AUXILIARY SWITCH 33 (3NO+3NC), RECTIFIER BRIDGE BUILT-IN, WITH REVERSING CONTACTOR 3TC44, AC OPERATION, 110-120 VAC, 50/60 HZ. FREE 2 YEAR... | |
| CONTACTOR, SIZE 2, 2-POLE DC-3 AND 5, 32 A, AUXILIARY SWITCH 22 (2 NO + 2 NC), ALTERNATING CURRENT OPERATION, 120 VAC AT 60 HZ, 110 VAC AT 50 HZ. | |
| CONTACTOR, SIZE 2, 2-POLE, DC-3 AND 5, 32 A, AUXILIARY CONTACTS 22 (2 NO + 2 NC), 120 VAC, 50/60 HZ, AC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIZE 2, 2-POLE, DC-3 AND 5, 32 A, AUXILIARY CONTACTS 22 (2 NO + 2 NC), 230 VAC, 50/60 HZ, AC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL RELAY, 110/120 VAC, 50/60 HZ, 6NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURE,, , OVERLOAD RELAY, 0.1-0.16AMP, 3POLE, 600VAC 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURE,OVERLOAD RELAY, 2-3.2AMP, 600VAC, 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER , OVERLOAD RELAY, 1.8-2.5 AMP, 4 POLE, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER - 31/12/2011, SAFETY RELAY CONTACTOR, FOR SAFETY CIRCUITS ENABLING AND SIGNALLING CIRCUIT 4NO, 1NO+1NC, AC OPERATION, 230/220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01-10-19, OVERLOAD RELAY, 3 POLE, 1NO + 1NC, 4.5-6.3 AMP, 690 VAC, SCREW TERMINAL, SIZE S0, CLASS 10, REPLACED BY 3RU2126-1GB0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01.04.2001, OVERLOAD RELAY, 110/135 AMP, 3 POLE, 600 VAC, 3 PHASE, 1NO+1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01.04.2021, CONTACTOR RELAY, 22E, DIN EN 50011, 2 NO + 2 NC, SCREW TERMINAL, AC OPERATION, 110 VAC AT 50 HZ, 132 VAC AT 60 HZ. FREE... | |
| DISCONTINUED BY MANUFACTURER 01.10.2018, MOTOR PROTECTION UNIT, PROFIBUS DP INTERFACE, 1.5 MBAUD, 3 POLE, 115 VAC, 6 KV, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01.11.1993, CIRCUIT BREAKER, MOTOR STARTER PROTECTOR, 1.6/2.5 AMP, 380/660 VAC, 1NO/1NC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/04/2021, CONTACTOR RELAY, 6 NO + 2 NC, 230/277 VAC, 50/60 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10/2017, OVERLOAD RELAY, 22-32 AMP, 3 POLE, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10/2019, CIRCUIT BREAKER, 20 AMP, 3 POLES, 690 VAC, 100 KA, SCREW TYPE TERMINAL, DIN RAIL MOUNT, REPLACED BY 3RV2421-4BA10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10/2019, OVERLOAD RELAY, SIZE S0, CLASS 10, 7/10 AMP, 3 POLE, 400 VAC, 50 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 05/05/2004, OVERLOAD RELAY, 80-125 AMP, 1 NORMALLY OPEN + 1 NORMALLY CLOSED, 690 VAC, 50/60 HZ, SUCCESSOR: 3RB2066-1GC2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 06/01/1998, CONTACTOR RELAY, 8POLE, 4NO/4NC, SCREW TERMINALS, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 06/01/2023, CONTACTOR RELAY, 4 NORMALLY OPEN, 24 VAC, 50/60 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 1/10/2017, OVERLOAD RELAY, SIZE S2, CLASS 10, 28-40 AMP, 3 POLE, 690 VAC, SCREW TERMINAL, REPLACED BY 3RU21364FB0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10.01.2020, MAGNET COIL, FOR CONTACTORS 3TF50/51 AND 3TK50, 230 VAC AT 50 HZ, 277 VAC AT 60 HZ, PRODUCT DELETED WITHOUT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER 10.01.2021, MAGNET COIL, FOR CONTACTORS 3TF52/53 AND 3TK52, AC OPERATED, 276VAC AT 60HZ, 230VAC AT 50HZ, PRODUCT DELTED WITHOUT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2017, OVERLOAD RELAY, 3.5/5 AMP, 690VAC, 50/60HZ, -20/70 DEG C TEMPERATURE RANGE, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, OVERLOAD RELAY, 3 POLE, 2.2-3.2 AMP, 600 VAC, SCREW TERMINAL, PANEL MOUNT, FOR MOTOR PROTECTION, SIZE S0, CLASS 10, SUCCESSOR IS 3RU2126-1DB0. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER 10/01/2020, AUXILIARY SWITCH, SIZE S00-S3, 10 AMP, 24 VAC, 2 N/O, SIDE MOUNTED, PREFERRED SUCCESSOR 3RV2901-1B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2020, OVERLOAD RELAY, 3 POLE, 45-63 AMP, FOR MOTOR PROTECTION SIZE S3, CLASS 10, 30 KW, 600 VAC, 24 VDC, SCREW TERMINAL, SUCCESSOR: 3RU2136-4JB0. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER 10/01/2021, MAGNET COIL, FOR CONTACTOR 3TF44 / 3TF45, 24 VAC AT 50 HZ, 29 VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2021, MAGNET COIL, FOR CONTACTOR 3TF44/3TF45, 500 VAC AT 50 HZ, 600 VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2021, MAGNET COIL, FOR CONTACTORS 3TF46/47, 110-132 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2021, MAGNET COIL, FOR CONTACTORS 3TF48/49 AND 3TK48, 230 VAC AT 50 HZ, 277 VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2022, MAGNET COIL, FOR CONTACTORS 3TF48/49 AND 3TK48, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/24/2003, CONTACTOR RELAY, AUXILLARY CONTACT BLOCKS, F PLUGGING, 240/288 VAC, 50/60 HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11.01.2000, RELAY PROTECTOR, 230VAC, 1NO/1NC, MOTOR THERMISTOR, LED INDICATORS, SCREW TERMINALS, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11.07.2019, AUXILIARY CONTACT BLOCK, W/O POSITION INDICATION, FOR PLUGGING ONTO CONTACTORS, 1 NO, 1.8/5.6 AMP, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11.07.2019, AUXILIARY SWITCH BLOCK, WITHOUT SWITCH POSITION INDICATOR, ATTACHING ON CONTACTORS, 600VAC, 1NC, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11/2018, OVERLOAD RELAY, 1.5KW, 2.8-4AMP, 690VAC, 2AUX 1NO/1NC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/05/2003, CONTACTOR, 3 POLE, SIZE 3, 400/380 VAC, 22 KW, 2NO+2NC AUXILIARY CONTACTS, SCREW TERMINALS, COIL: 110/120 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/18/2006, MAGNET COIL, FOR CONTACTOR 3TF44 / 3TF45, 230 VAC AT 50 HZ, 277 VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2021, OVERLOAD RELAY, 0.7/1 AMP, 1 N/O & 1 N/C, CLASS 10, 690 VAC, THE SUCCESSOR IS 3RU2116-0JB0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 22.04.2004, OVERLOAD RELAY, SOLID STATE, ON/OFF INDICATOR, 1/1.6 AMP, 600 VAC, 3 POLE, PUSH TO RESET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 22.04.2004, OVERLOAD RELAY, SOLID STATE, ON/OFF INDICATOR, WORLD SERIES, TYPE 3UA, 6.3/10 AMP, 3 POLE, 690 VAC, 1NO+1NC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 22.04.2004, SOLID STATE OVERLOAD RELAY, THERMAL, WORLD SERIES, TYPE 3UA, 4/6.3 AMP, 690 VAC, 3 POLE, ON/OFF INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 22.04.2004, THERMAL OVERLOAD RELAY, SOLID STATE, ON/OFF INDICATOR, 4/6.3 AMP, 600 VAC, 3 POLE, PUSH TO RESET, FRONT MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 23.11.2004, OVERLOAD RELAY, THERMAL DELAYED, SOLID STATE, 6.3 TO 10 AMP, 660 VAC, ON/OFF INDICATOR, 1 N/O + 1 N/C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 23.11.2004, SOLID STATE OVERLOAD, BIMETAL RELAY, ON/OFF INDICATOR, 25-40AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 4/2019, CONTACT BLOCK, DPST-NC, 6 AMP, 230/400VAC, 2NC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE 01.12.2021, MOTOR CONTROL, SIMOCODE-DP, 6.3 - 25 AMP, 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE 07.10.2003, MAGNET COIL, AC OPERATED, 264VAC AT 60HZ, 220VAC AT 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE 2019, STARTER MOTOR PROTECTOR, CIRCUIT BREAKER , SIZE S0, SIRIUS, 0.9-1.25 AMP, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE: 01.10.2006, COMPACT REVERSING STARTER, SIZE 0 AC-3, 400/380 V, 3 KW, AUXILIARY CONTACT 1NO, AC OPERATION, 230/220 VAC AT 50 HZ, 276/264 VAC AT 60 HZ. | |
| DISCONTINUED BY MANUFACTURER SINCE: 11.01.2019, AUXILIARY SWITCH, 1NC ,10 AMP, 400 VAC, REPLACED BY: 3VL9800-2AK00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 10/01/2021, MAGNET COIL, 230VAC 50HZ / 277VAC 60HZ, FOR CONTACTORS 3TF46/47. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 24.10.2003, CONTACTOR, 3TF44, 3 POLE, 230 VAC, 50/60 HZ, 2NO/2NC AUXILIARY CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, 10AMP, 240VAC, 1NO+3NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT SWITCH, LATERAL SWITCH, 10AMP, 240VAC, FOR CIRCUIT BREAKER SIZE S00-S3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY SWITCH, 1 N/O, 10 AMP, 400 VAC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL FOR 3TF34-35, 3TF44-45, 230VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL FOR RCC/RCN RELAY, 120VAC/60HZ, 110VAC/50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL MAGNET, 220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 220VAC, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, AC OPERATED, 120VAC AT 60HZ, 110VAC AT 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, AC OPERATED, 240VAC AT 60HZ, 220VAC AT 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, WORLD SERIES, TYPE 3TY7, 24VAC 60HZ, SUITABLE FOR USE WITH 3TF46, 3TF47 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 2 POLE, 400 VAC, 1 NO/NC, CAGE CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1NC, FRONT PLATE MOUNT, 10AMP, 12VAC, DISCONTINUED 3/09/2019. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR ,9AMP, 3POLE, COIL 120/110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR 30AMP 110VAC 50HZ 132VAC 60HZ 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR 3P 22.5AMP 600VAC COIL 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR 9AMP 110VAC 50HZ 120VAC 60HZ 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL KIT, 380VAC AT 50HZ, 460VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 380/460 VAC, 50/60 HZ, FOR 3TF48 / 3TF49 / 3TK48 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, FOR 3TF30-33 / 3TF40-43 / 3TH3-3TH4 / 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR MOTOR STARTER, 115V,50/60HZ COIL, 3P,600VAC, 2NO 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 10 POLE, 5NO+5NC, COIL-220VAC, 50/60HZ, AC OPERATION, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 10AMP, 10 POLE, 24VAC COIL, 5NO+5NC AUX, AC OPERATION, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 10AMP, 4POLE, 1NO-3NC, 600VAC, 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 10AMP, 600VAC, 4NO/4NC, 24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 110VAC, 50/60HZ, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 120VAC, 50/60HZ, 5NO+5NC, AC OPERATION, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 13E, DIN EN 50011, 1NO+3NC, SCREW TERMINALS, AC OPERATION, 120VAC AT 60HZ, 110VAC AT 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 16 AMP, 2 NO+2 NC, AC OPERATION, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 16 AMP, 4 POLE, 115 VAC, 50/60 HZ, 3NO+1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 16AMP, 110VAC, 50/60HZ, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 16AMP, 220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 16AMP, 4POLE, 2NC/2NO, 220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 16AMP, 4POLE, 3NO/1NC, 220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 16AMP, 690VAC,DC SOLENOID SYSTEM 230VDC, 4NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 16AMP, 8POLE, 5NO+3NC, 115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 220-660 VAC, 2-10 AMPS, 6 NO / 2 NC, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 22E, DIN EN 50011, 2 NO + 2 NC, SCREW TERMINAL AC OPERATION, 120 VAC AT 60 HZ, 100 VAC AT 50 HZ. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 22E, DIN EN 50011, 2 NO + 2 NC, SCREW TERMINAL, AC OPERATION, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 22E, EN 50011, 3 NO + 1 NC, SCREW TERMINAL, WITH MECHANICAL LATCHING, 24 VAC, AC OPERATION, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 3 NORMALLY OPEN, 1 NORMALLY CLOSED, 4 POLE, 24V/50HZ, AUX CONTACT, 480VAC, SIZE 14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 31E, EN 50011, 3 NO + 1 NC, SCREW TERMINAL, AC OPERATION, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 31E, EN 50011, 3 NO + 1 NC, SCREW TERMINAL, AC OPERATION, 120 VAC AT 60 HZ, 110 VAC AT 50 HZ. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 31E, EN 50011, 3 NO + 1 NC, SCREW TERMINAL, AC OPERATION, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 3TH, 120 VAC 50/60 HZ, 5NO/5NC, SCREW TERMINAL, 10 CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4 NO, SCREW TERMINAL, 183-220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4 POLE 2NO+NC, 10AMP, 115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4 POLE, 2NO+2NC, AC OPERATION, SCREW TERMINALS, 16AMP, COIL 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4 POLE, 2NO/2NC, 115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4 POLE, 3NO+1NC, 10AMP, 96/115VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4 POLE, 3NO+1NC, AC OPERATION, SCREW TERMINALS, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4 POLE, 3NO+1NC, AC OPERATION, SCREW TERMINALS, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4 POLE, 4 NO, 115 VAC, 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4 POLE, 4 NO, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4 POLE, 4NO, AC OPERATION, SCREW TERMINALS, 220/264VAC, 50/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 44E, EN 50 011, 4N0+4NC, SCREW TERMINALS WIDTH 90MM, 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 44E, EN 50011, 4NO + 4NC, SCREW TERMINAL, WIDTH 45 MM, 230 VAC AT 50 HZ, 277 VAC AT 60 HZ, AC OPERATION, REPLACED BY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4POLE, 16AMP, 2NO/2NC, 220VAC AT 50HZ, 264VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4POLE, 2NO+2NC, AC OPERATION, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4POLE, 2NO/2NC, AC OPERATING SYSTEM, SCREW TERMINALS, 10 AMP, 220 VAC, 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4POLE, 2NO/2NC, AC OPERATING SYSTEM, SCREW TERMINALS, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4POLE, 2NO/2NC, AC OPERATING SYSTEM, SCREW TERMINALS, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4POLE, 2NO/2NC, AC OPERATING SYSTEM, SCREW TERMINALS, 220 VAC TO 264 VAC, 50 / 60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4POLE, 2NO/2NC, AC OPERATING SYSTEM, SCREW TERMINALS, 230VAC AT 50HZ, 277VAC AT 60HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4POLE, 3NO/1NC, AC OPERATING SYSTEM, SCREW TERMINALS, 110VAC 50/60HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4POLE, 3NO/1NC, AC OPERATING SYSTEM, SCREW TERMINALS, 110VAC, 50/60HZ, 9AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4POLE, 3NO/1NC, AC OPERATING SYSTEM, SCREW TERMINALS, 173/208VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4POLE, 4NO, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4POLE, 4NO, AC OPERATING SYSTEM, SCREW TERMINALS, 110/132VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4POLE, 4NO, AC OPERATING SYSTEM, SCREW TERMINALS, 220VAC/50HZ, 264VAC/60HZ COIL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4POLE, 4NO, AC OPERATING SYSTEM, SCREW TERMINALS, 50HZ, 240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 5 POLE, 15AMP, 220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 54 DIN EN 50011, 5NO+4NC, SNAP-ON AND SCREW MOUNTING, MECHANICAL LATCHING, AC OPERATION, 220VAC, 50/60HZ . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 5POLE, 600V, 110VAC AT 50HZ, 120VAC AT 60HZ COIL, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8 POLE, 100/120VAC, 50/60HZ, 6AMP, 6NO+2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8 POLE, 10AMP, 110/120VAC, 50/60HZ, 4NO/4NC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8 POLE, 110VAC, 50/60HZ, 5NO+3NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8 POLE, 115VAC, 50/60HZ, 6NO+2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8 POLE, 120VAC, 50/60HZ, 4NO/4NC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8 POLE, 120VAC, 5NO+3NC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8 POLE, 16AMP, 220/264VAC, 50/60HZ, 6NO+2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8 POLE, 4NO+4NC, 115VAC COIL, 50/60HZ, EARLY MAKE/BREAK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8 POLE, 4NO+4NC, 220VAC, 50/60HZ COIL, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8 POLE, 5NO+3NC, COIL-220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8 POLE, 8NO, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8 POLE, COIL 115VAC, 50/60HZ, 4NO/4NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8 POLE, COIL-110VAC, 50/60HZ, 6NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8 POLE, COIL-110VAC, 50/60HZ, 7NO+1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8 POLES, 115 VAC, 50/60 HZ, 6NO+2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8 POLES, 220VAC, 50/60HZ, 4NO/4NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8 POLES, AC OPERATION, SCREW TERMINAL, 220/264VAC, 50/60HZ, 6NO+2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8POLE, 5NO+3NC, AC OPERATION, SCREW TERMINAL, 220/264VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8POLE, 6NO+2NC, 220VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8POLE, 6NO/2NC, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8POLE, 8NO, COIL 110VAC, 50/60HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8POLE, 8NO, COIL-115VAC, 50/60HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8POLES, 4NO+4NC, 10AMP, 24VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, EN 50 011, 5NO+4NC, SNAP-ON AND SCREW MOUNTING, MECHANICAL LATCHING, AC OPERATION, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, IEC, 3 PHASE, 3 HP @ 230V, 5 HP @ 460V, 1NO+1NC AUX CONTACTS, 600V, 10A, 120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR SAFETY COMBINATION, FOR SAFETY CIRCUITS, ENABLING CIRCUIT AND SIGNALLING CIRCUIT, 1NO+1NC, AC OPERATION, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR SPARE PART COIL, FOR 3TF30-33, 3TF40-43, 3TH3-3TH4, 24 VAC AT 50 HZ, 29 VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR SPARE PART COIL, FOR 3TF30-33, 3TF40-43, 3TH3-3TH4, 24VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR SPARE PART COIL, FOR 3TF30-33, 3TF40-43, 3TH3-3TH4, 32VAC AT 50 HZ, 38 VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR SPARE PART COIL, FOR 3TF34-35, 3TF44-45, 110 VAC AT 50HZ, 132 VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR SPARE PART COIL, FOR 3TF50/51, 230 VAC, 50/60 HZ . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR SPARE PART COIL, FOR 3TF50/51, 24 VAC AT 50 HZ, 29VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR SPARE PART COIL, FOR 3TF52/53, 220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR SPARE PART COIL, FOR 3TF52/53, 230 VAC AT 50 HZ, 277 VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR SPARE PART COIL, FOR 3TF52/53, 24 VAC AT 50 HZ, 29 VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR SPARE PART COIL, FOR 3TF52/53, 400VAC AT 50 HZ, 480 VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR SPARE PART COIL, FOR 3TF52/53, 42 VAC AT 50 HZ, 50VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR SPARE PART COIL, FOR 3TF54/55, 24VAC 50 HZ, 29VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR SPARE PART COIL, FOR 3TF54/55, 42VAC 50 HZ, 50VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR SPARE PART COIL, FOR 3TF56, 110VAC AT 50HZ, 132VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 1 NO COIL, 110-132 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 1.5AMP 220VAC 50/60HZ ,1NO/1NC, TRIPPING UNIT,OPEN TYPE,IP 20 F.PTC THERMISTORS W. LED, RECLOSING LOCKOUT ,AC 50/60HZ 220V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 110 VAC, 50 / 60 HZ, 18 AMP, 2 PHASE, 1 NO / 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 110/120 VAC 50/60 HZ, 1 NO AUX, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 115 VAC, 50/60 HZ, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12AMP, 230VAC AT 50HZ, 277VAC AT 60HZ, 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12AMP, AC OPERATION, SCREW TERMINALS, 380VAC AT 50HZ, 460VAC AT 60HZ, 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 150 AMP, 3 POLE, 2NO+2NC AUX CONTACTS, AC OPERATION, 110VAC AT 50HZ, 120VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 16 AMP, 3 POLE, 230VAC, 1-NO+1-NC AUXILIARY CONTACTS, AC OPERATION, SCREW TERMINALS, 230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 160AMP, 690VAC, 2NO+2NC AUX CONTACTS, AC OPERATION, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 18AMP, 110/120VAC COIL, 2NO/NC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 1S/1NO, 18 AMP, 600 VAC, 3 PHASE, COIL 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 2 N.O., 2 N.C., 600VAC MAX, 9AMP, 110/132VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 115 VAC COIL, 50/60 HZ, 2NO/NC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 24 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 400 VAC, 4KW, 24 VDC COIL, 3 POLE, 2 NO, 2 NC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 200AMP, 3POLE, 2NO+2NC AUX CONTACT, AC OPERATION, 110VAC AT 50HZ, 120VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20AMP, 3P, 110VAC, 50/60HZ COIL, 1S/1NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 22.5AMP, 600VAC, 110/120VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 220 VAC, 1.5 AMP, 3 POLE, DIN RAIL MOUNT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 22AMP, 3POLE, 2NO+2NC AUX CONTACTOR, AC OPERATION, SCREW TERMINALS, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 22AMP, 3POLE, 690VAC, COIL:24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 22AMP, 3POLE, AC OPERATION, SCREW TERMINALS, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VDC COIL, 30 AMP, 2 NORMALLY OPEN / 2 NORMALLY CLOSED, 690 VAC, AUXILIARY CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24V COIL, 3POLE, SIZE 3, 2NO+2NC, AC OPERATION, SCREW TERMINALS, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 27 AMP, 3 POLE, AC OPERATION, SCREW TERMINALS, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 27AMP, 3POLE, AC OPERATION, SCREW TERMINALS, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 PHASE, 132 KW, 400 VAC, 24 VAC COIL AT 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 PHASE, 132 KW, 415/500 VAC, 50/60 HZ, 300 AMP, 2 NO, 2 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 PHASE, 415/500 VAC, 50/60 HZ, 90 KW, 2 NO, 2 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 4 KW, 400 V, SCREW TERMINAL, AUXILIARY SWITCH 01E, 1 NC, 24 VAC, SIZE 00, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, AC OPERATION, SCREW TERMINAL, 24 VAC, 50/60 HZ, 1 S / 1 NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, COIL VOLTAGE 24 VDC, CONTACT RATING 600 VAC AT 16 AMP, 5 HP, 1NC, SIZE 00, SCREW TERMINAL, AUXILIARY SWITCH 1NC. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, SIZE 1, 7.5KW, 230-276VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3-POLE, 690 VAC OPERATING VOLTAGE, SIZE S00, SCREW DOWN TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30 AMP, 3 POLE, 110 VAC COIL, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30 AMP, 3 POLE, 690 VAC, COIL:24VDC, 11KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30A, 4P, 600VAC, 2NO 2NC, COIL:110V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 3POLE, 110/132VAC, 50/60HZ, 2NO/2NC, SIZE 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 3POLE, 1NO AUX, 600VAC, DC OPERATION, SCREW TERMINALS, COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 3POLE, 24VDC, 400VAC, 2NO/2NC, 11KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 3POLE, AC OPERATION, 230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 3POLE, AC OPERATION, SCREW TERMINALS, 220/240VAC, 50/60HZ, AUX 2NO+2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 600VAC, AC OPERATION, SCREW TERMINALS, 24/29VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 31 E SERIES, EN 50011, 3 NO + 1 NC, SCREW TERMINAL, 110/120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 32AMP, 3POLE, AC OPERATION, SCREW TERMINALS, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, 2NO+2NC, AC OPERATION, SCREW TERMINALS, 220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, 380/400V, 2NO+2NC, AC OPERATION, SCREW TERMINALS, 24 VAC AT 50HZ, 29 VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, 400/380V, 2NO/2NC, AC OPERATION, SCREW TERMINALS, 24VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, 4KW, 230VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, AC OPERATION, SCREW TERMINALS, 24VAC COIL, 50/60HZ, 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, AC OPERATION, SCREW TERMINALS, 24VAC, 50/60HZ, 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, AC OPERATION, SCREW TERMINALS, 24VAC, 50/60HZ, 2S 2O, 2NO+2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3TB40, FOR MOTOR STARTERS, 9 AMP, 110 VAC 50 HZ 120 VAC 60 HZ, 2NO/2NC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3TH SERIES, 7 NORMALLY OPEN CONTACTS, 3 NORMALLY CLOSED CONTACTS, 24 VAC COIL, 50/60 HZ, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 4 NO, 277 VAC, 60 HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 4 POLE, 20 AMP, 220/264 VAC, 50/60 HZ, 2 NORMALLY OPEN, 2 NORMALLY CLOSED, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 55AMP, 2NO+2NC, AC OPERATION, SCREW TERMINALS, 110/132VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 575 VAC, 1NO/NC, 20 AMP OPEN, 18 AMP ENCLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 600VAC, 2NC/2N, 3 PHASE CIRCUIT, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 63AMP, 3POLE, 110/120VAC 2NO/2NC, AUX CONT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 7.5KW, 24VAC AT 50HZ, 29VAC AT 60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 7.5KW, 400V, AC OPERATION, SCREW TERMINALS, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 80AMP, 3POLE, 290V, AC OPERATION, SCREW TERMINALS, 92/110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP, 600 VAC, 1NO AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP,110 VAC 50/60HZ COIL, 2NO/2NC, SCREW TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3 POLE, 600V, AC OPERATION, SCREW TERMINALS, COIL: 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 380VAC, 3 POLE, SIZE 0, AC-3, 4KW, CONTACT 10, (1NO) AC OPERATION, 50/60HZ, 220V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3POLE, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3POLE, 1NO, 220/240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3POLE, 1NO, COIL-24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3POLE, 24VAC, 50-60HZ, 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 4KW, 3POLE, AC OPERATION, SCREW TERMINALS, 230/277VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, AC OPERATION, SCREW TERMINALS, 220VAC AT 50HZ, 240VAC AT 60HZ, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, COIL 120/110VAC, 1NO+1NC, 18AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, CONTROL RELAY, 3 POLE, 18AMP, 110/120VAC, 2NO 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, CONTROL RELAY, 3PHASE, 4AMP, 4POLE, 600VAC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MINIATURE, FLAT CONNECTOR TERMINAL, 4 NO CONTACT CONFIGURATION, 4 POLE, SCREW MOUNT, 115 VAC, 50/60 HZ, AC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 110 VAC, 50/60 HZ, 2 NORMALLY OPEN/ 2 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 110/120VAC, 50/60HZ, 2NO-2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 15 KW, 400/380 V, 3 POLE, SIZE 2, 110 / 120 VAC COIL, 2 NO / 2 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 1NO, COIL 120VAC AT 60HZ, 110VAC AT 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 2NO 2NC, 110/120VAC 50/60HZ, 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 42AMP, 3PHASE, 220-264VAC, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3 POLE, 4 KW, 400 V, SCREW TERMINAL, AUXILIARY SWITCH, 24 VAC, 50/60 HZ, AC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE AC-3, 120VAC AT 60HZ, 110VAC AT 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE AC-3, 4KW/400V,PLUG-IN CONNECT, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 2.2 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 230 VAC, 50/60 HZ, AC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW, 400 V, SCREW TERMINAL, AUXILIARY SWITCH 01E, 1 NC, 24 VAC AT 50 HZ, 29 VAC AT 60 HZ, AC... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, FLAT CONNECTOR TERMINAL, AUXILIARY SWITCH, 01E (1 NC), 24 VAC, 50/60 HZ, AC OPERATION, SCREW MOUNTING (DIAGONAL). FREE 2... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, FLAT CONNECTOR TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 110 VAC AT 50 HZ, 120 VAC AT 60 HZ, AC... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, FLAT CONNECTOR TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 24VAC, 50/60HZ, AC OPERATION, SCREW MOUNTING (DIAGONAL). FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 110/132 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 120 VAC AT 60 HZ, 110 VAC AT 50 HZ, AC OPERATION. | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 230 VAC, 50/60 HZ, AC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 240 VAC AT 60 HZ, 220 VAC AT 50 HZ, AC OPERATION. | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SOLDERING PIN CONNECTION, AUXILIARY SWITCH, 01E (1 NC), 24 VAC, 50/60 HZ, AC OPERATION, SCREW MOUNTING (DIAGONAL). FREE 2... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3, 120VAC AT 60HZ, 110VAC AT 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 1, 3-POLE AC-3, 11KW, 400/380V, AUXILIARY CONTACT 10 (1NO), AC OPERATION, 24VAC AT 50HZ, 29VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 1, 3-POLE AC-3, 7.5KW, 400/380V, AUXILIARY CONTACTS 22 (2NO+2NC), AC OPERATION, 24VAC AT 50HZ, 29VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 1, 38AMP, 3 POLE, AC OPERATION, SCREW TERMINALS, COIL 24VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 10, 3-POLE AC-3, 132KW, 400/380V, AUXILIARY CONTACTS 11 (1NO+1NC), AC OPERATION, 400/380 VAC AT 50HZ, 480/460 VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 12, 3-POLE AC-3, 200KW, 400/380V, AUXILIARY CONTACTS 22 (2NO+2NC), AC OPERATION, 110VAC AT 50HZ, 120VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 12, 400AMP, 3 POLE, COIL 200/240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 2, AC-3, 4.7KW, 400/380V, AC-1, 35A, MAIN CONTACTS 3NC, AC OPERATION, 110VAC AT 50HZ, 132VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 3, 3-POLE AC-3, 22KW, 400V/380V, AUXILIARY CONTACTS 22 (2NO+2NC), AC OPERATION, 230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 3, 3-POLE AC-3, 30KW, 400/380V, AUXILIARY CONTACT 22 (2NO+2NC), AC OPERATION, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 3, 3-POLE AC-3, 30KW, 400/380V, AUXILIARY CONTACT 22 (2NO+2NC), AC OPERATION, 220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 3, 400 V, 45 AMP, 22 KW, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW CONNECTION, 20-24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 4, 3-POLE AC-3, 37KW, 400/380V, AUXILIARY CONTACTS 22 (2NO+2NC), AC OPERATION, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 4, 3-POLE AC-3, 37KW, 400/380V, AUXILIARY CONTACTS 22 (2NO+2NC), AC OPERATION, 220VAC AT 50HZ, 264VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 8, 3-POLE AC-3, 90KW, 400/380V, AUXILIARY CONTACTS 22 (2NO+2NC), AC OPERATION, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 3-POLE, AC-3 4 KW/400 V, PLUG-IN CONNECTION, AUXILIARY SWITCH, 1 NC (1 NO), ALTERNATING CURRENT OPERATION, 120 VAC AT 60 HZ, 110 VAC AT... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 01 E (1 NC), ALTERNATING CURRENT OPERATION, 208 VAC, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10 E (1 NO), ALTERNATING CURRENT OPERATION, 220 VAC @ 50 HZ, 264 VAC @... | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED 01/03/2001, OVERLOAD RELAY, THERMALLY DELAYED, FRONT MOUNT TO CONTACT/STARTER, 55-80 AMPS ADJUSTABLE, 600 VAC, 1 NO/1 NC, 3TB50/52 ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, END OF PRODUCT LIFECYCLE SINCE: 01/10/2019, CONTACTOR, TYPE 3TF, 3P, 3PH, 45 AMP, 110VAC/50HZ-120VAC/6 0HZ COIL, 2NO/2NC AUXILIARY CONTACT, AC MAGNETIC CONTACTOR. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, MAGNET COIL, 208 VAC, 50/60HZ, FOR CONTACTORS 3TF30-33, 3TF40-43, 3TH3, 3TH4, 3TB40...44, 3TC44, 3TH8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNET COIL, CONTACTOR SIZE 6, 575VAC AT 60HZ, 480VAC AT 50HZ . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNET COIL, FOR CONTACTOR:, 3TF44, 3TF45, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNET COIL, FOR CONTACTORS / 3TF30-33 / 3TF40-43 / 3TH3 / 3TH4 / 3TB40-44 / 3TC44 / 3TH8, 110 VAC AT 60 HZ, 92 VAC AT 50... | |
| DISCONTINUED BY MANUFACTURER, MAGNET COIL, FOR CONTACTORS 3TF30-33 3TF40-43 3TH3 3TH4 3TB40...44 3TC44 3TH8, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNET COIL, FOR CONTACTORS 3TF30-33 3TF40-43 3TH3 3TH4 3TB40...44 3TC44 3TH8, 115 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNET COIL, FOR CONTACTORS 3TF30-33 3TF40-43 3TH3 3TH4 3TB40...44 3TC44 3TH8, 120 VAC AT 60 HZ, 110 VAC AT 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNET COIL, FOR CONTACTORS 3TF30-33; 3TF40-43; 3TH3; 3TH4 3TB40...44; 3TC44; 3TH8, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNET COIL, FOR CONTACTORS 3TF50/51 AND 3TK50, 110 VAC AT 50 HZ, 132 VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNET COIL, FOR CONTACTORS 3TF50/51 AND 3TK50, 24 VAC AT 50 HZ, 29 VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNET COIL, FOR CONTACTORS 3TF52/53 AND 3TK52, 110 VAC AT 50 HZ, 132 VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNET COIL, FOR CONTACTORS 3TF52/53 AND 3TK52, 460 VAC AT 60 HZ, 380 VAC AT 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNET COIL, FOR CONTACTORS 3TF56 AND 3TK56, 110 VAC AT 50 HZ, 132 VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNET COIL, FOR CONTACTORS 3TF56 AND 3TK56, 400/380 VAC AT 50 HZ, 480/460 VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNET COIL, FOR CONTACTORS:, 3TF30-33, 3TF40-43, 3TH3, 3TH4 3TB40...44, 3TC44, 3TH8 380, 380VAC AT 50HZ, 460VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNET COIL, FOR CONTACTORS:, 3TF44, 3TF45, 240 VAC AT 60 HZ, 220 VAC AT 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINIATURE CONTACTOR, SCREW TERMINAL, 4NO, SNAP-ON MOUNTING, STANDARD MOUNTING RAIL, 24 VAC, 50/60 HZ, AC OPERATION, END OF PRODUCT LIFECYCLE SINCE: 30.09.2021. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROL, 1.25-6.3 AMP ,230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER PROTECTOR, 7-10AMP, 3 POLE, 690VAC, SUCCESSOR 3RV2411-1JA10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 0.9/1.25 AMP, 24/400 VAC, 0.37 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 200-320AMP, 600VAC, 50-400HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 3.2-5 AMP, 660V, 600 VAC, 1NO + 1NC, AUXILIARY CONTACT, PUSH TO STOP/RESET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 3.2-5AMP, 600VAC, 690V, ON/OFF INDICATOR, 1NO/1NC, SOLID STATE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 3.2-5AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 380VAC, 1S, 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 40-57AMP, 660 VAC, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 5.0-8.0 AMP, 660 VAC, 800 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 6.3-10AMP, 3POLE, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 7-10AMP, 24-400VAC, MAX:600VAC, FOR MOTOR PROTECTION SIZE S00, CLASS 10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, CLASS 10, ADJUSTABLE 1.4-2AMP, NO/NC, 690VAC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, MOTOR PROTECTION, 0.35-0.50 AMP, 400 VAC, 1NO/1NC, SCREW,PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, MOTOR PROTECTION, 2.2-3.2AMP 3POLE 690VAC 1NO 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, MOTOR PROTECTION, 5.5-8AMP, 3POLE, 690VAC, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, MOTOR PROTECTION, CLASS 10, SIZE S00, 690 VAC, 25 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, MOTOR PROTECTION, SOLID STATE, CLASS 10, PANEL MOUNT, 0.63 AMP, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, RESET METHOD AUTO/MANUAL, THERMAL, TRIP CLASS 10, SIZE S0, 20 AMP, 3 POLE, 1NO/1NC, 690 VAC, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, SOLID STATE, 10/14.5 AMP, 690 VAC, ON/OFF INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, SOLID STATE, 5/8 AMP, 600 VAC, ON/OFF INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, THERMAL, DELAYED, 0.4-0.63 AMP, 660VAC, ON/OFF INDICATOR, SOLID STATE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 10 AMP, 5NO/5NC, 10 POLE, COIL CODE (UO), 240/288VAC, 50/60HZ, SCREW TERMINALS, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, IEC, 1 NO, 1 NC, 110/115 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, OVERLOAD, SOLID STATE, 1/1.6 AMP, 600VAC, ON/OFF INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR, 16AMP, 3POLE, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REVERSING STARTER, SIZE 1, AC-3, 7.5KW/380V, AC OPERATION, 240VAC AT 50HZ, 288VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINCE - 01/10/2020, MAGNET COIL, FOR CONTACTORS 3TF50/51 AND 3TK50, 400/380 VAC AT 50 HZ, 480/460 VAC AT 60 HZ, SCREW CLAMP TERMINALS, SLOT MOUNTED. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SINCE 01/04/98, CONTACTOR, 3 POLE, 220/264 VAC OPERATION VOLTAGE, 50/60 HZ, 4KW, 2-NORMALLY OPEN/2-NORMALLY CLOSED AUXILIARY CONTACTS, 400/380 VOLT RATING, SIZE 0. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOFT START, 5.50 KW, 3 PHASE, 400 VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOFT STARTER, SIZE S0, 12.5 AMP, 7.5 KW, 460-570 VAC, CONTROL VOLTAGE 24VDC, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOFTSTART, OPEN, 32 AMP, 3 PHASE, 575 VOLT, 100-230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE OVERLOAD RELAY, 0.63/1 AMP, 600 VAC, ON/OFF INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE OVERLOAD RELAY, 0.8/1.25 AMP, 690 VAC, ON/OFF INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE OVERLOAD RELAY, 10-16AMP, ON/OFF INDICATOR, 1NO/1NC, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE OVERLOAD RELAY, 2/3.2AMP, 600 VAC, ON/OFF INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE OVERLOAD RELAY, 3.2/5 AMP, 690 VAC, ON/OFF INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE OVERLOAD RELAY, ON/OFF INDICATOR,12.5/20 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE OVERLOAD RELAY, THERMAL, DELAYED, 2.5-4 AMP, 600 VAC, HA/HB HP-RATED STARTER SIZE, ON/OFF INDICATOR, 1 N.O. + 1 N.C.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE OVERLOAD, THERMAL OVERLOAD RELAY, 20/32AMP, 24/690VAC, TORQUE:22/26.5 LB/IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 10-16A, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, MOTOR PROTECTOR, 1.6-2.5AMP, 3 PHASE , 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 10/16 AMP, 3 POLE, 660 VAC, 7.5/22 KW, PUSH TO RESET, FRONT MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CONTACT OR , 20AMP, 3POLE, 110-120VAC 50/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,OVERLOA D RELAY,4-.63AMP,1NO/N C,600VAC,DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,STARTER PROTECTOR, 10-16AMP, 1NO/NC, 3POLE, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT2023-1BB40 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT2025-1BB40 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RU1116-1BB0 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RV1901-1A | |
| FURNAS ELECTRIC CO Contactors & Starters 3SB3400-0E | |
| FURNAS ELECTRIC CO Contactors & Starters 3SB3400-0K | |
| FURNAS ELECTRIC CO Contactors & Starters 3TB4010-0AA8 | |
| FURNAS ELECTRIC CO Contactors & Starters 3TF3010-0AP6 | |
| FURNAS ELECTRIC CO Contactors & Starters 3TF3300-0AK6 | |
| FURNAS ELECTRIC CO Contactors & Starters 3TF4422-0AL2 | |
| FURNAS ELECTRIC CO Contactors & Starters 3TH8031-0AJ2 | |
| FURNAS ELECTRIC CO Contactors & Starters 3TX4001-2A | |
| FURNAS ELECTRIC CO Contactors & Starters 3TX4010-2A | |
| FURNAS ELECTRIC CO Contactors & Starters 3UA5200-1D | |
| FURNAS ELECTRIC CO Contactors & Starters 3UN8-004 | |
| MAGNET COIL, 260-270 VAC, 50/60 HZ, FOR CONTACTORS 3TF30-33/ 3TF40-43/ 3TH3/ 3TH4 3TB40 TO 44/ 3TC44/ 3TH8. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, CONTACTOR, SIZE 1, 24VAC, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR 3RT202 CONTACTOR, 18.5 KW, 208 VAC, 50/60 HZ, SIZE S0. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTOR 3TC48, AC OPERATION, 500 VAC AT 50 HZ, 600 VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTOR 3TF44, 3TF45, 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTOR:, 3TF44, 3TF45, 120 VAC AT 60 HZ, 110 VAC AT 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTOR:, 3TF44, 3TF45, 208 VAC AT 60 HZ, 173 VAC AT 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTOR:, 3TF44, 3TF45, 400/380 VAC AT 50 HZ, 480/460 VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTORS 3TF30-33 / 3TF40-43 / 3TH3 / 3TH4 / 3TB40-44 / 3TC44 / 3TH8, 110 VAC AT 50 HZ, 132 VAC AT 60 HZ, REPLACEMENT FOR 3TY4803-0AF0. | |
| MAGNET COIL, FOR CONTACTORS 3TF30-33 / 3TF40-43 / 3TH3 / 3TH4 / 3TB40-44 / 3TC44 / 3TH8, 24 VAC AT 50 HZ, 29 VAC AT 60 HZ, REPLACEMENT FOR 3TY4803-0AB0. | |
| MAGNET COIL, FOR CONTACTORS 3TF30-33 3TF40-43 3TH3 3TH4 3TB40...44 3TC44 3TH8, 220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTORS 3TF30-33 3TF40-43 3TH3 3TH4 3TB40...44 3TC44 3TH8, 48 VAC AT 50 HZ, 58 VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTORS 3TF30-33/3TF40-43/3T H3/3TH4/3TB40-44/3TC 44/3TH8/, 110 VAC, 50/60HZ, REPLACEMENT FOR 3TY4803-0AG1. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTORS 3TF46/47, 120 VAC AT 60 HZ, 110 VAC AT 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTORS 3TF46/47, 240 VAC AT 60 HZ, 220 VAC AT 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTORS 3TF46/47, 460 VAC AT 60 HZ, 380 VAC AT 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTORS 3TF48/49 AND 3TK48, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTORS 3TF48/49 AND 3TK48, 120 VAC AT 60 HZ, 110 VAC AT 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTORS 3TF48/49 AND 3TK48, 240 VAC AT 60 HZ, 220 VAC AT 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTORS 3TF50/51 AND 3TK50, 24 VAC AT 60 HZ, 20 VAC AT 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTORS 3TF50/51 AND 3TK50, 380 VAC AT 50 HZ, 460 VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTORS 3TF50/51 AND 3TK50, AC OPERATED, 115VAC AT 60HZ, 96VAC AT 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTORS 3TF50/51 AND 3TK50, AC OPERATED, 208VAC AT 60HZ,173VAC AT 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTORS 3TF50/51 AND 3TK50, AC OPERATED, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTORS 3TF52/53 AND 3TK52, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTORS, 3TF30-33, 3TF40-43, 3TH3, 3TH4 3TB40...44, 3TC44, 3TH8, 220 VAC, 50/60HZ, REPLACEMENT FOR 3TY4803-0AN1. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTORS, 3TF30-33, 3TF40-43, 3TH3, 3TH4 3TB40...44, 3TC44, 3TH8, 24 VAC, 50/60HZ, REPLACEMENT FOR 3TY4803-0AC1. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTORS: 3TF30-33 / 3TF40-43, 3TH3 / 3TH4 3TB40...44, 3TC44, 3TH8, 277 VAC AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTORS:, 3TF30-33, 3TF40-43, 3TH3, 3TH4 3TB40...44, 3TC44, 3TH8, 230 VAC, 50/60HZ, REPLACEMENT FOR 3TY4803-0AL1. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR CONTACTORS:, 3TF30-33, 3TF40-43, 3TH3, 3TH4 3TB40...44, 3TC44, 3TH8, 42 VAC, 50/60 HZ, REPLACEMENT FOR 3TY4803-0AD1. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC COIL, 575VAC AT 60HZ, SIZE 3, COIL FOR GC-3DC0 OR 3TB48. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER TOGGLE TYPE 2POLE 1HP 120/240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY .4-.63AMP 1NO/NC 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY 120VAC 1.25-6.3AMP EARTH FAULT BI. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY 2.5-4AMP 380VAC 35MM DINRAIL. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 250-400 AMP, 600 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 3RU SERIES, PANEL MOUNT, SCREW TERMINAL, 11-16 AMP, 3 POLE, 690 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTACTOR, 12 AMP, 3 PHASE, 3 POLE, 5.5 KW/ 400 V, 230 VAC, 50/60 HZ, AUXILIARY CONTACTS: 1 NO + 1 NC, SIZE: S0, SCREW TERMINAL, DIN-RAIL MOUNT. FREE... | |
| POWER CONTACTOR, 3 PHASE, 38 AMP, 3-POLE, 230 VAC, 50/60 HZ, 18.5 KW / 400 V, AUXILIARY CONTACTS: 1 NO + 1 NC, SCREW TERMINAL, SIZE: S0. FREE 2 YEAR... | |
| POWER CONTACTOR, 3 POLE, 17 AMP, 7.5 KW, 110 VAC / 50 HZ, 120 VAC / 60 HZ COIL, 1 NO + 1 NC AUXILIARY CONTACTS, SCREW TERMINAL, SIZE S0. | |
| POWER CONTACTOR, 3 POLE, 17 AMP, 7.5 KW, 400 V, 1 NO + 1 NC, 110 VAC COIL, 50/60 HZ, SIZE S0, SCREW TERMINAL, SUCCESSOR FOR 3RT1025-1AG20. FREE 2 YEAR... | |
| POWER CONTACTOR, 3 POLE, 25 AMP, 220-240 VAC, 50/60 HZ, UXILIARY CONTACTS: 1 NO/NC, SCREW TERMINAL, SIZE: S0, DIN RAIL MOUNT, REPLACES 3RT1026-1AP60. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTACTOR, 3 POLE, 51 AMPS, 22 K, 400 V, 400-440 VAC COIL, 50/60 HZ, 2 NO/NC, SIZE S2, SCREW TERMINAL, DIN RAIL MOUNT, REPLACEMENT FOR 3RT1036-1AR64. FREE 2 YEAR... | |
| POWER CONTACTOR, 3 POLE, 9 AMP, 400 VAC, 4 KW, 3 N/O NOMINAL, 1 NO/NC AUXILIARY, SCREW TYPE TERMINAL, DIN RAIL/SURFACE MOUNTY, -25 TO +60 DEGREES C. FREE 2 YEAR... | |
| POWER CONTACTOR, 3-POLE, 9 AMP, 4 KW, 400 V, 1 NO + 1 NC, 24 VAC COIL, 50/60 HZ, SIZE S0, SCREW TERMINAL, SUCCESSOR FOR 3RT1023-1AC20. FREE 2 YEAR RADWELL... | |
| POWER CONTACTOR, 3-POLE, 95 AMP, 45 KW, 400 V, 1 NO + 1 NC, 230 VAC COIL, 50/60 HZ, 3 NO, SIZE S3, SCREW TERMINAL, SUCCESSOR FOR 3RT1046-1AL20. FREE 2... | |
| POWER CONTACTOR, 51 AMP, 3 POLE, 400 V, 110 VAC, 50/60 HZ, 22 KW, 1NO/NC, SIZE S2, SCREW TERMINAL, CAPTIVE AUXILIARY SWITCH, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY... | |
| POWER CONTACTOR, 9AMP, 3 POLE, 400VAC, 4KW, 2NO/2NC, 24VDC COIL, REMOVABLE AUXILIARY SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTACTOR, AC-3 9A, 4KW, 400V, 1 NO, 1 NC, 220 VAC, 50HZ, 240V, 60 HZ, 3 POLE SIZE SO. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTACTOR, SERIES 3RT2, S2 SIZE, 3 POLE, 3 PHASE, 41 AMP, 18.5 KW, 24 VDC COIL, 2 NO + 2 NC AUX. CONTACTS, 690 VAC SWITCHING VOLTAGE, SCREW TERMINAL,... | |
| POWER CONTACTOR, SIRIUS, 3 POLE, 95 AMP, 110 VAC, 690 VAC COIL, 50/60HZ, 45 KW, 1NO/NC, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +60 DEGREES C, IP20. FREE 2... | |
| POWER RELAY, 8.4 AMP, 4 KW / 400 V, 3 POLE, 24 VAC, 45-450 HZ, 1 NO, 6.3 X 0.8 MM FLAT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Contactors & Starters 3TF4022-0AK6-SUB | |
| RELAY CONTROL 10A 4POLE 240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY MOTOR CONTROL, BASIC UNIT, PRO C BASE, 110-240 VAC/DC, PROFIBUS DP INTERFACE CONNECTION, 12 MBIT/S, RS 485, 4 INPUTS / 3 OUTPUTS, INPUT FOR THERMISTOR CONNECTION. FREE 2 YEAR... | |
| RELAY MOTOR CONTROL, PRO V BASE, 110-240 VAC/DC, PROFIBUS DP INTERFACE CONNECTION, 12 MBIT/S, RS 485, 4 INPUTS, 4 OUTPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE RESET, ELECTRONIC, 24-30 VAC/DC, FOR 3RU, SIZE S00. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3TY7483OAK6, COIL 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS Contactors & Starters 3RT2026-2AG20 | |
| SIEMENS Contactors & Starters 3SU1400-2AA10-1CA0 | |
| SIEMENS Contactors & Starters 3TD20022QC2 | |
| SIEMENS Contactors & Starters 3TF2001-0BB4 | |
| SIEMENS Contactors & Starters 3TF2010-0AK6 | |
| SIEMENS Contactors & Starters 3TF4622-0AG1 | |
| SIEMENS INDUSTRY Contactors & Starters 3RT2023-1AK60 | |
| SIEMENS INDUSTRY Contactors & Starters 3RT2024-1AK60 | |
| SIEMENS INDUSTRY Contactors & Starters 3RT2025-1AK60 | |
| SIEMENS INDUSTRY Contactors & Starters 3RT2026-1AK60 | |
| SIEMENS INDUSTRY Contactors & Starters 3RT2045-1AK60 | |
| SIEMENS INDUSTRY Contactors & Starters 3RT2046-1AK60 | |
| SIEMENS INDUSTRY Contactors & Starters 3RU1116-1FB0 | |
| SIEMENS INDUSTRY Contactors & Starters 3RU1136-4EB0 | |
| SIEMENS INDUSTRY Contactors & Starters 3RU1136-4FB0 | |
| SIEMENS, COIL, 42-50VAC 50/60HZ, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS, COIL, CONTACTOR SIZE 0, 220VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT STARTER, SIRIUS S0, 25 AMP, 11 KW/400 V, 40 DEGREE C, 200-480 VAC, 24 V AC/DC, SCREW TERMINAL . FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 25AMP,240VAC, DC INPUT, 3-32VDC. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER 3AMP 3POLE 400VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER COIL 220VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER MOTOR PROTECTOR 6.3-10AMP 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3TF4022-0AK6, CONTACTOR, 3 POLE, 3 PHASE, 9AMP, 600VOLT, 3HP @ 230V, 5HP @ 460V, 7.5HP @ 575V, COMPLETE WITH 110/120VAC COIL, 2NO/2NC AUX CONTACT INSTALLED. FREE 2... | |
| SUBSTITUTE FOR SIEMENS 3TF4222-0AK6, CONTACTOR, 3 POLE, 3 PHASE, 16AMP, 600VOLT, 5HP @ 230V, 10HP @ 460V, 15HP @ 575V, COMPLETE WITH 110/120VAC COIL, 2NO/2NC AUX CONTACT INSTALLED, AC. FREE... | |
| SUBSTITUTE FOR SIEMENS 3TF5222-0AK6, CONTACTOR, 170A, 3PHASE, 600VAC CONTACTOR, 110/120VAC CONTROL COIL, SIEMENS WORLD SERIES, DIMENSION 9X7X9. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3TY7463-0AC2, CONTROL COIL, COIL VOLTAGE: 120VAC, FREQUENCY (HZ): 50/60HZ, FOR 45A - 63A CONTACTORS , WORKS W/ SIEMENS 3TF46/ 3TF47 SERIES CONTACTORS. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR SIEMENS 3TY7543-0AC2, CONTROL COIL, COIL VOLTAGE: 24VAC, FREQUENCY (HZ): 50/60HZ, FOR 250A - 300A CONTACTORS , WORKS W/ SIEMENS 3TF54/ 3TF55 SERIES CONTACTORS. FREE 2 YEAR RADWELL WARRANTY... |
| << Prev | Next >> |