Siemens Analytical Products Starter MSP30G

Description
STARTER MOTOR PROTECTOR, 1.4-2AMP, 600VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
Description
STARTER MOTOR PROTECTOR, 1.4-2AMP, 600VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 4869649 - Radwell International
Willingboro, NJ, United States
Starter
4869649
Starter 4869649
STARTER MOTOR PROTECTOR, 1.4-2AMP, 600VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

STARTER MOTOR PROTECTOR, 1.4-2AMP, 600VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4869649
Product Name Starter
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-18B-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
IEC 23 A Contactor - 100-C23L10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 23 amps
View Details
2 suppliers
Solid State Overload/Relay - 6450 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 206091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details