Schneider Electric CONTACTOR, MINIATURE, UP TO 10 HP AT 575/600 VAC 3-PH., 24 VDC, CTRL., 1 NO AUX LP1K1210BD

Description
K-Line Mini-contactors and overload relays are ideal for general-duty applications where small size and reliability are key concerns. Features: Space Savings IP20 Touch-Safe Terminals DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contact For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO Auxiliary Contact Dimensions (L × W × H, mm): 58 × 45 × 57 UL Listed, CSA Certified
Description
K-Line Mini-contactors and overload relays are ideal for general-duty applications where small size and reliability are key concerns. Features: Space Savings IP20 Touch-Safe Terminals DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contact For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO Auxiliary Contact Dimensions (L × W × H, mm): 58 × 45 × 57 UL Listed, CSA Certified

Suppliers

Company
Product
Description
Supplier Links
CONTACTOR, MINIATURE, UP TO 10 HP AT 575/600 VAC 3-PH., 24 VDC, CTRL., 1 NO AUX - 70007255 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR, MINIATURE, UP TO 10 HP AT 575/600 VAC 3-PH., 24 VDC, CTRL., 1 NO AUX
70007255
CONTACTOR, MINIATURE, UP TO 10 HP AT 575/600 VAC 3-PH., 24 VDC, CTRL., 1 NO AUX 70007255
K-Line Mini-contactors and overload relays are ideal for general-duty applications where small size and reliability are key concerns. Features: Space Savings IP20 Touch-Safe Terminals DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contact For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO Auxiliary Contact Dimensions (L × W × H, mm): 58 × 45 × 57 UL Listed, CSA Certified

K-Line Mini-contactors and overload relays are ideal for general-duty applications where small size and reliability are key concerns.
Features:

  • Space Savings
  • IP20 Touch-Safe Terminals
  • DIN Rail or Panel Mount
  • 3-Pole Contactor with Built-In Auxiliary Contact
  • For Additional Auxiliary Controls See Page
    Specifications:
  • Screw Clamp Terminals
  • 1 NO Auxiliary Contact
  • Dimensions (L × W × H, mm): 58 × 45 × 57
  • UL Listed, CSA Certified
Supplier's Site
Contactor - 57532961 - Radwell International
Willingboro, NJ, United States
Contactor
57532961
Contactor 57532961
CONTACTOR, 600 VAC, 12 AMP, 50/60 HZ, SCREW TERMINALS, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 600 VAC, 12 AMP, 50/60 HZ, SCREW TERMINALS, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 70007255 57532961
Product Name CONTACTOR, MINIATURE, UP TO 10 HP AT 575/600 VAC 3-PH., 24 VDC, CTRL., 1 NO AUX Contactor
Device Technology Electro-mechanical
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-85A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Contactor - 348956 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 120 volts
View Details
Solid State Overload/Relay - 127933196 - Radwell International
Specs
Device Technology Solid State
Continuous Current 30 amps
Motor Voltage 530 volts
View Details