Schneider Electric Solid State Overload/Relay LR2D3559

Description
OVERLOAD RELAY, BIMETALLIC, 600 VAC, 3 POLE, 3 PHASE, 48-65 AMP RANGE, IEC. FREE 2 YEAR RADWELL WARRANTY
Description
OVERLOAD RELAY, BIMETALLIC, 600 VAC, 3 POLE, 3 PHASE, 48-65 AMP RANGE, IEC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 57545797 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
57545797
Solid State Overload/Relay 57545797
OVERLOAD RELAY, BIMETALLIC, 600 VAC, 3 POLE, 3 PHASE, 48-65 AMP RANGE, IEC. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD RELAY, BIMETALLIC, 600 VAC, 3 POLE, 3 PHASE, 48-65 AMP RANGE, IEC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, Overload, Bi-Metallic, 575Vac, 65A, IEC - 70007808 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay, Overload, Bi-Metallic, 575Vac, 65A, IEC
70007808
Relay, Overload, Bi-Metallic, 575Vac, 65A, IEC 70007808
Relay, Overload, Bi-Metallic, 575Vac, 65A, IEC

Relay, Overload, Bi-Metallic, 575Vac, 65A, IEC

Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 57545797 70007808
Product Name Solid State Overload/Relay Relay, Overload, Bi-Metallic, 575Vac, 65A, IEC
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Overload/Heater - 6519101 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 2.2 amps
View Details
Automotive Contactors - 2203194-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Solid State Overload/Relay - 22424059 - Radwell International
Specs
Device Technology Solid State
Continuous Current 25 amps
View Details
Motor Starters - 206074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details