TeSys K Contactor, 3-Poles (3 NO),
K-Line Mini-contactors and overload relays are ideal for general-duty applications where small size and reliability are key concerns.
Features:
CONTACTOR, 600VAC, 12AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
| Galco Industrial Electronics | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Motor Starters and Contactors | Motor Starters and Contactors | Motor Starters and Contactors |
| Product Number | LC1K1210G7 | 70007251 | 57542626 |
| Product Name | SQD Miniature | CONTACTOR, MINIATURE, UP TO 10 HP AT 575/600 VAC 3-PH., 120 VAC CTRL., 1 NO AUX. | Contactor |
| Device Technology | Electro-mechanical |