Radwell International Datasheets for AC Motor Starters
AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors.
AC Motor Starters: Learn more
| Product Name | Notes |
|---|---|
| 110 COIL VAC AT 50 HZ, 120 COIL VAC AT 60 HZ, 45 AMP, NEMA SIZE 2, NONREVERSIBLE OPEN ENCLOSURE NEMA MOTOR STARTER 3 HP AT 1 PHASE. FREE 2... | |
| 2 POLE, 25 AMP INDUCTIVE LOAD, 110 TO 120 COIL VAC AT 50/60 HZ, NONREVERSIBLE DEFINITE PURPOSE CONTACTOR PHASE 1 HP: 2 AT 115 VAC, 3 AT 230 VAC, 35... | |
| 208 COIL VAC, 45 AMP, NEMA SIZE 2, NONREVERSIBLE OPEN ENCLOSURE NEMA MOTOR STARTER 10 HP AT 1 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| 220 COIL VAC AT 50 HZ, 240 COIL VAC AT 60 HZ, 45 AMP, NEMA SIZE 2, NONREVERSIBLE OPEN ENCLOSURE NEMA MOTOR STARTER 7-1/2 HP AT 1 PHASE. FREE 2... | |
| 275 SERIES, MOTOR REVERSING CONTACTOR, 24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| 275 SERIES, MOTOR REVERSING CONTACTOR, 3PST-NO-DM, 240VAC, 15A, PANEL, PANEL RELAY MOUNTING, E:600VAC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| 3 AUXILIARY CONTACT, (1SDA066433R1), 2 CHANGEOVER CONTACT, OPEN-CLOSED, + 1 CHANGEOVER FOR TRIPPED INDICATION, 250V AC-DC WIRED ON C.BREAKER FIXED-PLUG-IN XT1..XT4, WIDTH: 110MM X HEIGHT: 60MM X DEPTH / LENGTH:... | |
| 4P, CONTACTOR, 160A AC1 120 VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| AC COIL, 24VAC, 60HZ, EH SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| AC MAGNETIC CONTACTOR, B2B TYPE, 30 AMP, 3 POLE, 200-220 VAC, 50/60 HZ, (A58L-0001-0223#200V 1A1B), (K15BN-EPF). FREE 2 YEAR RADWELL WARRANTY | |
| AC NON-REVERSING IEC CONTACTOR, A SERIES, 110-120VAC, 50/60HZ, 2NO/2NC, W/ 3 CA5-10 AUX CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| AC SWITCHING CONTACTOR, BUILT IN SURGE PROTECTION, 24-60 VAC, 20-60 VDC, 50/60 HZ, 30 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| ADD-ON BLOCK, 230/415VAC, 50/60HZ, 2P, 25 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| AF09 4P, CONTACTOR, 24-60VAC 20-60VD. FREE 2 YEAR RADWELL WARRANTY | |
| AF26 4P CONTR, 100-250VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| ALARM CONTACT BLOCK, 1 NORMALLY OPEN, 1.5 A @ 230 VAC/0.55 A @ 110 VDC, FOR MANUAL MOTOR PROTECTOR BM3R/BM3V. FREE 2 YEAR RADWELL WARRANTY | |
| ALARM CONTACT, AUXILIARY, NORMALLY CLOSED CONTACT, 1.5 AMP @ 230 VAC, 0.55 AMP @ 110 VDC, FRONT MOUNT, FOR USE WITH BM3R/BM3V SERIES MANUAL MOTOR PROTECTOR. FREE 2 YEAR RADWELL... | |
| ALTERNATING LOAD RELAY, 2000 V INSULATION VOLTAGE, 240 VAC, X-WIRED, 10 A. FREE 2 YEAR RADWELL WARRANTY | |
| ALTERNATING SOLID STATE RELAY, 115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ASEA BROWN BOVERI Contactors & Starters A210-30-11-84 | |
| ASEA BROWN BOVERI Contactors & Starters A40-30-10-84 | |
| ASEA BROWN BOVERI Contactors & Starters A50-30-00-84 | |
| ASEA BROWN BOVERI Contactors & Starters A75-30-00-34 | |
| ASEA BROWN BOVERI Contactors & Starters A75-30-11-84 | |
| ASEA BROWN BOVERI Contactors & Starters A9-30-10-84 | |
| ASEA BROWN BOVERI Contactors & Starters AF12-30-10-11 | |
| ASEA BROWN BOVERI Contactors & Starters AF12-30-10-41 | |
| ASEA BROWN BOVERI Contactors & Starters AF16-30-01-11 | |
| ASEA BROWN BOVERI Contactors & Starters AF26-30-00-11 | |
| ASEA BROWN BOVERI Contactors & Starters AF26-30-00-13 | |
| ASEA BROWN BOVERI Contactors & Starters AF26Z-30-00-21 | |
| ASEA BROWN BOVERI Contactors & Starters AUX-C 2Q+1SY 250VAC/DC XT1..XT4 F/P | |
| ASEA BROWN BOVERI Contactors & Starters BC16-30-10 | |
| ASEA BROWN BOVERI Contactors & Starters BC25-40-00-01 | |
| AUTOMATION DIRECT Contactors & Starters AD-SSR810-AC-28Z | |
| AUX CONTACT, COMPACT, 1NO+1NC, 10AMP, 240VAC, SIDE MOUNT, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 1 NORMALLY CLOSED, 600 VAC, 10 AMP, BAC SERIES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 2 A DC / 3.5 A AC, 2NC, 220 VDC / 500 VAC, 2 CONTACT, SIDE MOUNT, SCREW, DPST. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 2 NORMALLY CLOSED CONTACTS, 6 AMPS @ 120 VAC, 1.1 AMP @ 120 VDC, FOR USE WITH BM3R/BM3V SERIES MANUAL MOTOR PROTECTOR, LEFT SIDE MOUNT. FREE 2 YEAR... | |
| AUXILIARY CONTACT, 2-6AMP, 240-415VAC, 24-130VDC, DIN RAIL MOUNT . FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 5 AMP / 500 VAC, 1 AMP / 250 VDC, 2 NO, 220-240 TRIP INDICATING, SCREW CONNECTION, SIDE MOUNTING, 072898. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 600VAC, HEAVY DUTY, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, R5/R9 SERIES, 16 AMP CONTACT CURRENT, 600 VAC RATING, 1 NO/1 NC CONTACT CONFIGURATION, A/B/C/V FRAME ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY SWITCH KIT, 1 SPDT, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY, ALARM CONTACT, 4A, 230VAC/1.3A @ 110VDC, FOR USE WITH BM3R/BM3V. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCK OVERLOAD RELAY, 3/30 AMPS, 600 VAC, 3 POLES, NEMA 4, TYPE B BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| BRAH ELECTRIC Contactors & Starters B3RT1016-1AK61 | |
| BRAH ELECTRIC Contactors & Starters B3TF4722 | |
| BRAH ELECTRIC Contactors & Starters BA26-30-10-84 | |
| CERUS Contactors & Starters BAS-1P | |
| COIL 115VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 4 TERM. 24VAC CWM32-40?. FREE 2 YEAR RADWELL WARRANTY | |
| COIL REPLACEMENT 208-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, IEC, 25AMP, 24VAC, 50/60HZ, SCREW CLAMP CONNECTION, FOR CONTACTOR / STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| COILS, 3TY7403-0AK6, CONTROL COIL, 120VAC 60HZ, SIEMENS WORLD SERIES, DIMENSION 1 1/2X1 1/4X1. FREE 2 YEAR RADWELL WARRANTY | |
| COILS, BDPC120V-2P, CONTROL COIL, 120VAC 50/60HZ, BRAH ELECTRIC ELITE SERIES, DIMENSION 3 1/2X2 1/4 X 3. FREE 2 YEAR RADWELL WARRANTY | |
| COILS, BDPC240V-2P, CONTROL COIL, 240VAC 50/60HZ, BRAH ELECTRIC ELITE SERIES, DIMENSION 3 1/2X2 1/4 X 3. FREE 2 YEAR RADWELL WARRANTY | |
| COILS, BDPC240V-3P-1, CONTROL COIL, 240VAC 50/60HZ, BRAH ELECTRIC ELITE SERIES, DIMENSION 3 1/2X2 1/4 X 3. FREE 2 YEAR RADWELL WARRANTY | |
| COILS, BDPC277V-3P-2, CONTROL COIL, 277VAC 50/60HZ, BRAH ELECTRIC ELITE SERIES, DIMENSION 3 1/2X2 1/4 X 3. FREE 2 YEAR RADWELL WARRANTY | |
| COILS, BDPC277V-3P-3, CONTROL COIL, 277VAC 50/60HZ, BRAH ELECTRIC ELITE SERIES, DIMENSION 3 1/2X2 1/4 X 3. FREE 2 YEAR RADWELL WARRANTY | |
| COILS, BDPC380V-2P, CONTROL COIL, 380VAC 50/60HZ, BRAH ELECTRIC ELITE SERIES, DIMENSION 3 1/2X2 1/4 X 3. FREE 2 YEAR RADWELL WARRANTY | |
| COILS, BDPC380V-3P-1, CONTROL COIL, 380VAC 50/60HZ, BRAH ELECTRIC ELITE SERIES, DIMENSION 3 1/2X2 1/4 X 3. FREE 2 YEAR RADWELL WARRANTY | |
| COILS, LX1D2B6, CONTROL COIL, 24VAC 60HZ, TELEMECANIQUE TESYS D. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT 1P 30A CONT BOX LUG TERM QUAD QC 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT 1P 30A CONT SCR TERM QUAD QC 277VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT 1P 40A CONT SCR TERM QUAD QC 277VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT 1P W/SHUNT 30A CONT SCR TERM QUAD QC 240VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT 1P W/SHUNT 40A CONT SCR TERM QUAD QC 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT 2P 20A CONT BOX LUG TERM QUAD QC 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK HEAVY DUTY 600VAC 10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT, 1 P, 25 AMP, 240VAC COIL, SCREW TERMINAL . FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 10AMP 4POLE 220/240VAC 50/60HZ, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 18AMP 3POLE 600VAC W/O COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 24VDC COIL 25AMP 3POLE 1NO 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 2POLE 25AMP 208/240VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 3P 1NO COIL:100VAC/50HZ 100-110VAC/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 3POLE 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 460/575VAC 50/60HZ SIZE00. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 50AMP 3POLE 208-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 9AMP 100VAC 5 POLE 4NO 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL 12A 230VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL 150A 480VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL 265A 480VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL 32A 220VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL 32A 480VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL 50A 480VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL 65A 120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL 65A 240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL 65A 24VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL 65A 480VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL 95A 240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL 95A 480VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, (1SBL281001R8410), 55AMP, 3POLE, 110/110-120VAC, 50/60HZ, 1N/O. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 1 POLE, 30 AMP INDUCTIVE LOAD, 24 COIL VAC AT 50/60 HZ, NONREVERSIBLE DEFINITE PURPOSE, 1HP, 2 AT 115 VAC, 5 AT 230 VAC, 40 AMP RESISTIVE RATING, OPEN... | |
| CONTACTOR, 100-250VAC, 50/60HZ, 100-250VDC, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 120 AMP, 600V, MAX, 110V - 120VAC, 50/60HZ COIL, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 120 VAC COIL VOLTAGE, 3NO POLES, 100 AMP RATING, BOX LUG TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 120VAC, 3POLE, 1NO AUX, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 1NO, 24-60VAC, AF12, 3P. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 1SBL241001R8110, NON-REVERSING, A26, 45 AMP, 3 POLE, 24 VAC, 50/60 HZ, 1NO STANDARD AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 2 N.O. / 2 N.C., 3 POLE, W/ AUX RELAY, 190/220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 2 POLE, 40 AMP, 120 VAC COIL, BOX LUG TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 2 POLES, RATED 600 VOLTS, 15 AMP, 24 VAC COIL, 50-60 HZ, NON-REVERSING, OPEN TYPE, STANDARD, WITH BASEPLATE, DEFINITE PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 20A, 2 POLE, 110/120VAC, 50/60HZ, NON-REVERSING, OPEN STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 21 AMP, 2NO-2NC, COIL: 110 VAC 50 HZ - 120 VAC 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 230 VAC COIL VOLTAGE, 50-60, 4-POLE, 25 AMP, 4.2KW. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 2NO CONTACTS, 2NC CONTACTS, 48-130VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 1 NO AUXILIARY POLE, 24 VDC COIL, 690 VAC MAX, 8 KV. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 1000 V IEC OR 600 UL, 50/60 HZ, (200 VAC) 3 PHASE / 25 HP, (230 VAC) 3 PHASE / 30 HP, (460 VAC) 3 PHASE /... | |
| CONTACTOR, 3 POLE, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 17 AMP, 100-250 VAC/DC, 2 N.O. / 2 N.C.. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 18 AMP, 9 KW @ 600 V, 100-250 VAC/DC COIL, REPLACES A16-30-10-84. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 1NC, 18 AMP, 230 VAC, 60 HZ, AC3. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 230 VAC COIL, 50/60 HZ, 32 AMP OPERATIONAL CURRENT, IP20 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 24-60VAC, 20-60V. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 3 PHASE, 16AMP, 600VOLT, 5HP @ 230V, 10HP @ 460V, 15HP @ 575V, COMPLETE WITH 110/120VAC COIL, 2NO/2NC AUX CONTACT INSTALLED, AC CONTACTOR. FREE 2 YEAR RADWELL... | |
| CONTACTOR, 3 POLE, 32 A, 690 V, 12 HP, 1 N/0 AUX, 3 PHASE, 110/120 VAC 60 HZ COIL, DIMENSION 4 X 3 1/2 X 2. FREE 2 YEAR RADWELL... | |
| CONTACTOR, 3 POLE, 40HP, 24-60 VAC / 20-60 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 54 AMP, 20-60 VDC, 24-60 VAC, 3 MAIN CONACT N/O. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 60HP, 600VAC,50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 9 AMP AC3, 1 NO AUX CONTACT, 120 VAC 60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, COIL VOLTAGE 48-130VAC 50/60HZ, 75 AMP, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, DIN RAIL MOUNT, 100-250VAC/DC, 50/60HZ, STAR SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, NORMALLY OPEN CONTACTS, 4-AUXILIARY CONTACTS (2-NO/2-NC), 600 VAC RATING, 45 AMP, 20-60 VDC/24-60 VAC CONTROL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLEM 11 AMP, 24-60VAC, 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3-P N/0, 240VAC, 156A, AC NON-REVERSING IEC CONTACTOR, A SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3-P, N/O, 100-250VAC/DC COIL, INCL'S 1NO & 1NC AUX CONTACTS, (1SBL237001R1311). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3-POLE, 1NC, 9A, AC3, 24 VAC COIL, 50/60 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3-POLE, 208 - 240 VAC CONTROL, 50/60 HZ, 600 VAC RATING, 30 AMP, DEFINITE PURPOSE, SCR/PP W/O QC TERM, OPEN FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 30 AMPS, 600 VAC, 3 POLES. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 30A, 2 POLE, 120VAC, 50/60HZ, NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 30A, 3 POLE, 208/240VAC, 50/60HZ, NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3P 54A 100-250VAC/DC 1/1. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3P 9A 20-60VDC/24-60VAC 2/2. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3P 9A 250-500VAC/DC 2/2. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3P, 54A, 48-130VAC/DC, 2/2. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3PDM-NO CONTACT ARRANGEMENTS, 120 VAC COIL VOLTAGE, RECTIFIED COIL OPTION, MOTOR REVERSING CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3PST-NO-DM, 120VAC, 15A, PANEL; LOAD CURRENT INDUCTIVE:-; RELAY MOUNTING:PANEL; OPERATING VOLTAGE:600VAC; CONTACT CONFIGURATION:3PST-N O; NO. OF POLES:3 POLE; SWITCHING POWER AC3:3HP; SWITCHING CURRENT AC1:15A; COIL TYPE:AC ROHS COMPLIANT: NO. | |
| CONTACTOR, 3PST-NO-DM, 24VAC, 15A, LOAD CURRENT INDUCTIVE, RELAY MOUNTING:PANEL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3RT1017-1AK61, 12A, 3PHASE, 600VAC CONTACTOR, 120VAC CONTROL COIL, SIEMENS SIRIUS, DIMENSION 3X2 1/2X2. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3RT1044-1AC21, 65A, 3PHASE, 600VAC CONTACTOR, 24VAC CONTROL COIL, SIEMENS SIRIUS, DIMENSION 6X6X3. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3RT1044-1AK61, 65A, 3PHASE, 600VAC CONTACTOR, 120VAC CONTROL COIL, SIEMENS SIRIUS, DIMENSION 6X6X3. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3TF3211, 16A, 3PHASE, 600VAC CONTACTOR, 110/120VAC CONTROL COIL, SIEMENS WORLD SERIES, DIMENSION 4 X 3X2. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3TF4022-0AK6, 9A, 3PHASE, 600VAC CONTACTOR, 110/120VAC CONTROL COIL, SIEMENS WORLD SERIES, DIMENSION 5 X 4 X 2. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3TF4722, 63A, 3PHASE, 600VAC CONTACTOR, 110/120VAC CONTROL COIL, SIEMENS WORLD SERIES, DIMENSION 8X7X5. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3TF5222-0AK6, 170A, 3PHASE, 600VAC CONTACTOR, 110/120VAC CONTROL COIL, SIEMENS WORLD SERIES, DIMENSION 9X7X9. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3TF5622-0AK6, 400A, 3PHASE, 600VAC CONTACTOR, 110/120VAC CONTROL COIL, SIEMENS WORLD SERIES, DIMENSION 13X10X11. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 4 POLE, 32 AMP, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 4 POLE, 40 A, 600 VAC, 24 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 4 POLE, 60 AMP, 600VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 40 AMP, 3 POLE, 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 50AMP, 3-POLE, 690VAC, 230VAC COIL, 50/60HZ, 3PST-N/O, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -40 +70DEGREE C, 1SBL237001R1300, REPLACES A30-30-10-80 & CL25A310TJ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 550 AMP, 3 POLE, COIL: 100-250 VAC/DC, 50/60 HZ, 3 NORMALLY OPEN CONTACTS, 1 N.O. / 1 N.C. AUXILLIARY, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 600 VAC, 15 AMP, PANEL: LOAD CURRENT INDUCTIVE, RELAY MOUNTING: PANEL, OPERATING VOLTAGE: 600 VAC, CONTACT CONFIGURATION: 3PST-NO, NO. OF POLES: 3 POLE, SWITCHING POWER AC3: 3 HP SWITCHING... | |
| CONTACTOR, 600 VAC, 24 VDC COIL, 9 AMP, 50/60 HZ, 2.2 KW, 3 POLE, 1 NC, 6 KA IMPULSE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 60A 3 POLE 120VAC + RV5/133. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 60A, 3PHASE, 600VAC CONTACTOR, 220VAC CONTROL COIL, TELEMECANIQUE TESYS D, DIMENSION 5 1/4 X 3 1/2X5. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9AMP, 3POLE, 600V, 3PHASE, 120VAC COIL ,1NO. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, A SERIES, 110-115/115-127 VAC, 50/60 HZ, NON-REVERSING, (1SBL181001R8910R). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, A-LINE SERIES, 54 AMP, 110-120 VAC COIL, 3 POLE, DIN RAIL MOUNT / PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, A26-30-10-84, 28A, 3PHASE, 600VAC CONTACTOR, 120VAC CONTROL COIL, ABB A-LINE, DIMENSION 4 1/4 X 4 X 2 1/2. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, A9 SERIES, 3 POLE, 220-230/50HZ, 240VAC/60 HZ, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, AF12 SERIES, 24-60VAC COIL, 50/60HZ, 20-60VDC, 3 POLE, ROHS COMPLIANT, (1SBL157001R1101). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, AF16 3P, 1NC 24-60VAC 20, REPLACES AE16-30-00 24V DC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, C1 SERIES, 3 POLE, 120 VAC COIL, 25 AMP CONTACT RATING, SCREW DOWN TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, DEFINITE PUPOSE, COIL 110/120VAC,50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, DEFINITE PURPOSE CONTROL, 1 POLE W/ SHUNT, 30 AMP, 120 VAC COIL, DIN RAIL MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, DEFINITE PURPOSE, 25 AMPS, 24 VAC COIL, 50/60 HZ, OPEN TYPE, 2 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, DEFINITE PURPOSE, 277 VAC, 30 AMP, 50 / 60 HZ, 2 POLE, OPEN, COMPACT, LUG TERMINALS, NON REVERSING. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, DEFINITE PURPOSE, 40 AMP, 2 POLE, COIL: 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, DEFINITE PURPOSE, AMPS FL: 50 INDUCTIVE, 65 RESISTIVE, COIL: 110/120VAC, 50/60HZ, 3POLE, OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, DEFINITE PURPOSE, COMPACT, NON-REVERSING, 30 AMP, 2 POLE, RESISTIVE LOAD / 40 AMP, COIL / 110-120 VAC / 50/60 HZ, BINDING HEAD SCREW / QUICK-CONNECT TERMINAL / SIDE BY... | |
| CONTACTOR, DEFINITE PURPOSE, COMPACT, NON-REVERSING, 30 AMP, 2 POLE, RESISTIVE LOAD / 40 AMP, COIL / 208-240 VAC / 50/60 HZ, BINDING HEAD SCREW / QUICK CONNECT TERMINALS / SIDE... | |
| CONTACTOR, DEFINITE PURPOSE, COMPACT, NON-REVERSING, 40 AMP, 2 POLE, 24 VAC COIL, 50/60 HZ, BINDING HEAD SCREW -QUICK CONNECT TERMINALS, METAL MOUNTING PLATE - OPEN. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTACTOR, DEFINITE PURPOSE, COMPACT, NON-REVERSING, 40 AMP, 2 POLE, RESISTIVE LOAD / 50 AMP, COIL / 208-240 VAC / 50/60 HZ, BINDING HEAD SCREW / QUICK CONNECT TERMINALS / SIDE... | |
| CONTACTOR, DEFINITE PURPOSE, MAGNETIC, 30 AMP, 24 VAC COIL, 50/60 HZ, 1 POLE, PLUS SHUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, DIFINITE PURPOSE CONTACTOR, 30A AT 600V, RES: 40 AT 600V, OPEN TYPE, 24VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, EH-145-30-22AK, 145A, 3PHASE, 600VAC CONTACTOR, 240VAC CONTROL COIL, ABB EH SERIES, DIMENSION 8X6 1/2X6. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, IEC OPEN, 3 POLE, STR, SZ A, 120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, LC1D0910-U7, 25A, 3PHASE, 600VAC CONTACTOR, 240VAC CONTROL COIL, TELEMECANIQUE TESYS D, DIMENSION 4 X 3 1/2X2. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, LC1D1810-R7, 32A, 3PHASE, 600VAC CONTACTOR, 440VAC CONTROL COIL, TELEMECANIQUE TESYS D, DIMENSION 4 X 3 1/2X2. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, LC1F500, 700A, 3PHASE, 600VAC CONTACTOR, 120VAC CONTROL COIL, TELEMECANIQUE TESYS F, DIMENSION 12X12X12. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, LIGHTING CONTACTOR, MECHANICALLY LATCHED, OPEN TYPE, 110/120VAC, 50/60HZ, 2POLE, 30AMP, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, MAGNETIC, 30 AMP, 2 POLE, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, MINI, 4POLE, 220/240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, NEMA SIZE 2, 20-60 VDC, 24-60 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, NEMA, 4 POLE, 9 AMP, 230-240VAC@60HZ, 220-230VAC@50HZ COIL, DIN/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, NEMA, SZ0, 100-250VAC/DC, 1NO, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, NEMA, SZ0, 20-60VDC/24-60VAC, 1NO, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, NEMA, SZ00, 20-60VDC/24-60VAC, 1NO, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, NEMA, SZ1, 100-250VAC/DC, 50/60 HZ, 2.0-10.0 HP, 27 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, NEMA, SZ1, 20-60 VDC/24-60 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, NON-REVERSING, 65 AMP, 690/1000 VAC, 220 VDC, 110/120 VAC 50/60 HZ COIL, 3-POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, NON-REVERSING, A SERIES, 350 AMP, 200 HP, 120 VAC COIL, 220-690 VAC, 1NO/NC AUX. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, NON-REVERSING, MAGNETIC TYPE, 3 POLE, 80 AMP, 3NO MAIN CONTACTS, 110VAC 50HZ / 110-120VAC 60HZ, DIN RAIL/PLATE MOUNTED, SCREW TERMINALS, (1SBL351001R8400). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, OPEN N-R, 40AMP, 3P, DP, CONT SCREW W/O QC TERM, 24VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, OPEN, N-R, 2 POLE, 15 AMP, DP, CONT, SCR/PP, W/QC, TERM, 120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, OPEN, N-R, 3P, 40A, DP, CONT SCREW, W/QC, TERM, 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SCREW/PRESSURE PLATE, NON- REVERSING, NEMA TYPE 1 ENCLOSED, 30A, THREE-POLE, 440-480 VAC, 50/60HZ, QUICK CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SERIES AL30, 3 POLE, 24 VDC, 2 NO - 2 NC, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SERIES: AS, 26 AMP, 3 POLE, 24-60 VAC / 20-60 VDC, 50/60 HZ, 11 KW, W/ SCREW TERMINALS, 1SBL237001R1100. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR,3 POLE,156 AMP,20-60 VDC,24-60 VAC,1/1. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR,NEMA,3 POLE,34A,110-120VAC@ 60HZ,110VAC@50HZ COIL,DIN RAIL/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR; 4 POLE, 28 AMP, 110-120VAC @ 60 HZ, 110VAC @ 50HZ COIL, DIN RAIL/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTORS, 4POLE, 110 VAC, 50 HZ, 110-120/60. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTORS, AF SERIES, NEMA, SZ00, 100-250VAC/DC, 1NO, 24 V DC, 900 HP, 250 MA, 1.7 W. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTORS, OLS, MMPS, AF RANGE, (116-370), 3-POLE, 130 AMP, 100-250 VAC/DC, 1/1. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL CONTACTOR, DEFINITE PURPOSE, COMPACT, 30 AMP, 1 POLE, QUAD QC, 120 VAC COIL, SCREW TERMINALS, QUAD QC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL CONTACTOR, DEFINITE PURPOSE, COMPACT, 30 AMP,1 POLE, CONTINUOUS, SCREW TERMINALS, QUAD QC, 240 VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL CONTACTOR, DEFINITE PURPOSE, COMPACT, 40 AMP,1 POLE, CONTINUOS, SCREW TERMINALS, QUAD QC, 240 VAC COIL, W/ SHUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL RELAY, 5 NO 7 NC, 10 AMP, 5POLE, 300 VAC, COIL / 120V/60HZ / 110V/50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL RELAY, CONVERTIBLE, 4-POLE, 4NO, 600VAC, 110/120VAC COIL, 4 SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER Contactors & Starters AN16DN0AB | |
| CUTLER HAMMER Contactors & Starters AN16GN0AB | |
| CUTLER HAMMER Contactors & Starters AN56BN0AC | |
| CUTLER HAMMER, AE56BNS0A, STARTER REVERSING, SIZE B, 3POLE, 10A, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 1 POLE W / SHUNT, 30 A, 120 VAC COIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 2 PHASE, 20A, 600V, COMPLETE WITH 480VAC CONTROL COIL, UL RECOGNIZED, DIMENSION 3 1/2 X 2 1/4 X 2 3/4. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 2 PHASE, 25A, 600V, COMPLETE WITH 24VAC CONTROL COIL, UL RECOGNIZED, DIMENSION 3 1/2 X 2 1/4 X 2 3/4. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 2 PHASE, 25A, 600V, COMPLETE WITH 277VAC CONTROL COIL, UL RECOGNIZED, DIMENSION 3 1/2 X 2 1/4 X 2 3/4. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 2 PHASE, 25A, 600V, COMPLETE WITH 480VAC CONTROL COIL, UL RECOGNIZED, DIMENSION 3 1/2 X 2 1/4 X 2 3/4. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 2 POLE, 30 AMP, 60 HZ, 277 VAC COIL POWER, QUICK CONNECTION, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 30 A, 600 VAC, 2 POLE DPST CONTACTS, 24 VAC 50/60 HZ, -25 TO 70C OPERATING TEMPERATURE RANGE, BINDING HEAD SCREW, QUICK-CONNECT TERMINALS. FREE 2 YEAR RADWELL... | |
| DEFINITE PURPOSE CONTACTOR, 30AMP, 2P, SCREW TERM, QUAD QC, 380-415VAC 50/60HZ COIL, OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 30AMP, 3P, COIL24VAC, 50-60 HZ, NEMA 1 ENCLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3PHASE, 20A, 600V, COMPLETE WITH 208/240VAC CONTROL COIL, UL RECOGNIZED, DIMENSION 4 X 2 1/2 X 3 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3PHASE, 20A, 600V, COMPLETE WITH 24VAC CONTROL COIL, UL RECOGNIZED, DIMENSION 4 X 2 1/2 X 3 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3PHASE, 20A, 600V, COMPLETE WITH 277VAC CONTROL COIL, UL RECOGNIZED, DIMENSION 4 X 2 1/2 X 3 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3PHASE, 20A, 600V, COMPLETE WITH 480VAC CONTROL COIL, UL RECOGNIZED, DIMENSION 4 X 2 1/2 X 3 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3PHASE, 25A, 600V, COMPLETE WITH 208/240VAC CONTROL COIL, UL RECOGNIZED, DIMENSION 4 X 2 1/2 X 3 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3PHASE, 25A, 600V, COMPLETE WITH 24VAC CONTROL COIL, UL RECOGNIZED, DIMENSION 4 X 2 1/2 X 3 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3PHASE, 25A, 600V, COMPLETE WITH 277VAC CONTROL COIL, UL RECOGNIZED, DIMENSION 4 X 2 1/2 X 3 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3PHASE, 25A, 600V, COMPLETE WITH 480VAC CONTROL COIL, UL RECOGNIZED, DIMENSION 4 X 2 1/2 X 3 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3PHASE, 50A, 600V, COMPLETE WITH 277VAC CONTROL COIL, UL RECOGNIZED, DIMENSION 4 1/4 X 3 1/8X4. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3PHASE, 50A, 600V, COMPLETE WITH 480VAC CONTROL COIL, UL RECOGNIZED, DIMENSION 4 1/4 X 3 1/8X4. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3PHASE, 60A, 600V, COMPLETE WITH 277VAC CONTROL COIL, UL RECOGNIZED, DIMENSION 4 1/4 X 3 1/8X4. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3PHASE, 75A, 600V, COMPLETE WITH 480VAC CONTROL COIL, UL RECOGNIZED, DIMENSION 5 1/2 X 4 X 4 1/2. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3PHASE, 90A, 600V, COMPLETE WITH 208/240VAC CONTROL COIL, UL RECOGNIZED, DIMENSION 5 1/2 X 4 X 4 1/2. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3PHASE, 90A, 600V, COMPLETE WITH 277VAC CONTROL COIL, UL RECOGNIZED, DIMENSION 5 1/2 X 4 X 4 1/2. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 4 PHASE, 20A, 600V, COMPLETE WITH 208/240VAC CONTROL COIL, UL RECOGNIZED, DIMENSION 4 X 3 X 3 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 4 PHASE, 20A, 600V, COMPLETE WITH 24VAC CONTROL COIL, UL RECOGNIZED, DIMENSION 4 X 3 X 3 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 4 PHASE, 25A, 600V, COMPLETE WITH 24VAC CONTROL COIL, UL RECOGNIZED, DIMENSION 4 X 3 X 3 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 40 AMPERES AT 277 VAC, 60 HZ, OPEN WITH MOUNTING PLATE, SINGLE POLE, NON-REVERSING, QUICK CONNECT TERMINALS, BINDING HEAD SCREW, 24 VAC COIL, 50 AMPS RESISTIVE LOAD. | |
| DEFINITE PURPOSE CONTACTOR, AMPS FL: 15 INDUCTIVE, 20 RESISTIVE, COIL: 24 VAC 50/60HZ, 2 POLE, OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, OPEN, 30AMP, 1 P, W/ SHUNT, COIL 208-220/208-240VAC 50/60HZ, OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTRACTOR, 25AMP INDCUTIVE, 35 RESISTIVE, COIL 208/240VAC 50/60HZ, 3P, OPEN TYPE, W/1 NC AUXILIARY. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTROL CONTACTOR, 1 P, 25 A, 277 VAC, SCREW TERMINAL QUAD, COIL COMPACT. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTROL CONTACTOR, OPEN N-R, 3P, 25A, DP CONT SCREW W/QC TERM 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 05/25/2023, AUXILIARY CONTACT, ACTI9, 1-6 AMP, 415 VAC, 50/60 HZ, 1 NO/NC, DIN RAIL MOUNT, -40 TO +85 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 4 POLE ADDER, 10 AMP, 300 VAC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC CONTACTOR, NON-REVERSING, 26 AMP, 3 PHASE, 3 NO POLES, 24 VAC MAGNETIC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, 10 AMP, 1 NO/1 NC, 660 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, INSTANTANEOUS, CL SERIES, 1 N/C, 14-22 AWG, 7 LB-IN, 10 AMP, SINGLE POLE, 690 VAC MAX, FRONT MOUNT, FOR USE WITH CL00-CL10, (EACH). FREE... | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 1 NO/1 NC, 600 VAC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BIMETALLIC THERMAL UNIT, 600VAC, MANUAL OR AUTO, NEMA OVERLOAD RELAYS, STANDARD TRIP- CLASS 34. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCUIT LOCK AUXILIARY CONTACT, 10AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL / CONTACTOR, A1 SERIES, 208/240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 380/440VAC, 50-60CY, SIZE 0, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 5 AMP, 250 VAC, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR 16AMP 3PH 110VAC 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR 20AMP, 5.5KW, 220 - 550VAC, COIL: 100 VAC 50 HZ - 100 - 110 VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR MOTOR, REVERSING COIL, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 100-240 VAC/ 100-220 VDC, 3 POLE, TYPE C180A-E. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 110/120 VAC COIL, 50/60 HZ, 32 AMP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 125 AMP, 3 POLE, 220/230/250 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 125 AMP, 3 POLE, 50/60 HZ, 110/120 VAC, 25/75 HP, REPLACED BY AF80-30-00-13/1SBL39 7001R1300. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 21 AMP, 3-POLE, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 220-230 VAC / 230-255 VAC, 26 AMP, 50 / 60 HZ, 4 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VAC, 50/60 HZ, 3-POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VDC COIL, 3 POLE, 690 VAC MAX, 220 VDC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 240/277VAC 40AMP 1P RATING, 24VAC 50/60HZ COIL RATING, 600V MAX, SCREW/STAB TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 25AMP, 4P, 240VAC/50HZ, 288VAC/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 26 AMP, 3 POLE, 1 BUILT IN AUXILIARY CONTACT, 690 VAC / 220 VDC RATED, COIL: 110/110-120VAC 50/60 HZ, SCREW TERMINALS, (A9-30-10 110V 50HZ / 110-120V... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 26AMP, 3POLE, 1NC, COIL 110/120VAC, 50/6HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 27AMP, 600VAC, SIZE 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 28 AMP, 660 VAC, 3 PHASE, 24 VDC, W/AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 1 N.O. INTERNAL AUXILIARY, 24/29 VAC, 50/60 HZ, DIN RAIL MOUNTING, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 1 NC CONTACT, 110/120 VAC, 50/60 HZ, 45 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 120 VAC COIL, 1 NO/1 NC AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 190/220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 200 VAC, 50 HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 300 AMP, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 35 AMPS, 600 VAC, 30/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30 AMP, 3 POLE, 24 VAC, DEFINITE PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 110-120VAC, 3P, 3PH, W/ AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 35 AMP, 600 VAC, 3 POLE, 208-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 40 KW, 3 POLE, 3 NORMALLY OPEN, COIL 110/120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 45 AMP, 4-POLE, 600 VAC, 4 NORMALLY OPEN, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 45AMP, 230/690VAC, 24VDC, 3 POLE, 1 NO AUX, DIN MOUNT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 4POLE, 220/230VAC 50HZ, 203/255VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 50 AMP, 600 VAC, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 60AMP, 2POLE, 120VAC, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, A SERIES, 200-220 VAC, 50/60 HZ, (1SBL281001R7510), (A30-30-10 200V 50HZ / 200-220V 60HZ), REPLACED BY 1SBL277001R1300. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, A SERIES, 40 AMP, 3 POLE, 110-120 VAC, 50/60 HZ, W/ 1-NO AUXILIARY, DIN RAIL MOUNT, 1SBL321001R8410. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, A-LINE SERIES, 80 AMP, 3 POLE, 110/120 VAC COIL, 50/60 HZ, 1NO/1NC, IEC RATED, DIN RAILL/PANEL MOUNT, REPLACED BY AF SERIES. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, A-LINE, NON-REVERSING, 270 AMP, 600 VOLT, 120 VAC COIL, 1 NO/NC, 3-PHASE, 3-POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, A26 SERIES, PANEL MOUNT, 11 KW, 26 AMPS, 690 VAC, 110 V COIL VOLTAGE, 3PST-NO, 3-POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, A77 SERIES, 24 VAC COIL, 50/60 HZ, TYPE DP2, DEFINITE PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, AC LIGHTING, 30 AMP, 120 VAC COIL, 480 VAC MAX- LINE, 277 VAC MAX- LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, B63 SERIES, 125AMP, 3 POLE, 1NO / 1NC AUX, 208VAC 60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, DEFINITE PURPOSE, 2 POLE, 1 PHASE, 30 AMP, 24 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, DEFINITE PURPOSE, 2 POLE, 20A, 600V, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, DEFINITE PURPOSE, 208/240VAC, 3 POLES, OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, DEFINITE PURPOSE, 30 AMPS, 3 POLES, 120 VAC, MODEL 93. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, DEFINITE PURPOSE, BOX LUG, 50 AMP, 3 POLE, 24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, HOUSING SIZE 1, 27AMP 600VAC MAX RATING, 110/120VAC 50/60HZ COIL RATING, 3POLE SINGLE PHASE BREAKING, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, IEC OPERATING CURRENT IE, 65 AMP, 3POLE, 120VAC, 60 HZ, REPLACES 11 BF65 00 120 60. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MAGNETIC, 3 POLE, 170 AMP, 100-110/115-120 VAC COIL, 50/60 HZ, NEMA SIZE 4+, 2 NO + 2 NC AUX CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MAGNETIC, SIZE 0, 110/120VAC COIL, 50/60HZ, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MINI, 16AMP, 3POLE, 110-127VAC, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MINI, 220/240VAC, 40/450HZ, 4POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NEMA SIZE 00, OPEN, 4 POLE, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NEMA SIZE 2, 2 POLE, 45 AMP, 3-7.5 HP, 115-230 VOLT, 48 VAC, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NEMA SIZE 2, 3 POLE, 45 AMP, 3 PHASE, 10 HP @ 200V, 15 HP @ 230V, 25 HP @ 460/575V, 110/120 VAC 50/60 HZ COIL. | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NEMA SIZE 2, 3 POLE, 45 AMP, 3 PHASE, 10 HP @ 200V, 15 HP @ 230V, 25 HP @ 460/575V, 220/240 VAC 50/60 HZ COIL. | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NEMA, 3 POLE, 9 AMPS, 230-240 VAC AT 50HZ / 240-260 VAC AT 60HZ COIL, 1 NORMALLY OPEN, DIN RAIL/ PANEL MOUNT. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SERIES A-LINE 75, 230-690VAC 22-40AMP MIN/MAX RATING, 175-208VAC 50/60HZ COIL RATING, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SERIES BF9C, 25AMP, 220/230-660-690VAC, 3 POLE, 24VDC COIL RATING, 1NC AUXILIARY RATING, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 0, 115/120 VAC, 18 AMP, 3 POLE, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 1, 27 AMP, 3 PH, 120/110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 5, 3-POLE, 270 AMP, 440/480 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, WELDING CONTACTOR SERIES A, 3 POLE, 2NC, 120 VAC COIL, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, WELDING CONTACTOR, SERIES A, 3 POLE, 2NC, 120 VAC COIL, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR,NEMA,3 POLE,65A,220VAC@60HZ ,190VAC@50HZ COIL,DIN RAIL/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DEFINITE PURPOSE CONTACTOR, 3 AMP, COIL: 208 - 240 VAC 50/60 HZ, 2 POLE, OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE CONTACTOR, 15 AMP, 2POLE, 2NO, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIGHTING CONTACTOR, 30 AMP, 3 POLE, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR RELAY, 20 AMP, 85-110 VAC, 90-121 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, 110/120VAC 50/60HZ COIL RATING, 230V 27AMP 3HP MAX RATING, 1NO/1NC AUX CONTACT, NEMA SIZE 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, DEFINITE PURPOSE, MODEL 86, SIZE 30, 110/120VAC 50/60HZ 3POLE COIL RATING, 40-50AMP 600V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL MOTOR STARTER, A307 SERIES, 11-16 MANUAL MOTOR PROTECTOR, 400/690 VAC, 100//63 AMP, 50/60 HZ, ACCEPTS AWG 18-AWG 14 CABLE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MECHANICAL SWITCH ELEMENT, 6 AMP, 1 NC, 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, MANUAL, CLASS 10, 1.8/2.5 AMP, 400/690 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, SERIES A1, MANUAL, 400/690 V, 50/60 HZ, COIL: 110/127 VAC; 40-450 HZ, (A307KN). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, 4.5-6.3AMP POTENTIOMETER SETTING, 82AMP INTERRUPT RATING, 690VAC 50/60HZ MAX RATING, 3POLE 3NO CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, MANUAL, 2.8-4 AMP, 3 POLE, 3 PHASE, 1 HP 200/208 VAC, 1-1/2 HP 230 VAC, 3 HP 460/575 VAC, 50/60 HZ, ON/OFF, ROTARY OPERATOR HANDLE,... | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD HEATER ELEMENT, 600 VAC, 15.79 A, PLUG-IN MOUNT, MELTING ALLOY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 0.6-0.8 AMP, 600 VAC, 10-8 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 14-22 AMP, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 2 NC, 2 NO, 4-6 AMP, 600 VAC, 18-14 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 2 NC, 2 NO, 7-11 AMP, 600 VAC, 18-14 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 2.9-4.3 AMP, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, THERMAL UNIT,MAXIMUM MOTOR VOLTAGE:600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, THERMAL, 3 POLE, 0.56-0.80 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, THERMAL, 3 POLE, 8-12 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL RELAY, 3 AMP, 360 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT HEATING ELEMENT, 600VAC, MANUAL OR AUTO, STANDARD TRIP- CLASS 28, BIMETALLIC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 10 AMP, 300VAC, 110/120VAC COIL, 3NO/1NC, 4 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 10AMP, 120VAC, 4NO, 4 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 120VAC, 2POLE, SHORT CIRCUIT RATING 5KA, 600V FUSES ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 15MA, 300VAC, 12VDC, 8PIN, 800OHM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 300VAC, 2POLE, 1NO/1NC, 110/120VAC 50/60HZ COIL,STYLE 765A949G01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 5AMP, 120 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, CONTROL RELAY, INDUSTRIAL, 10 AMP, 8 N.O. / 0 N.C., 110-120 VAC, 50/60 HZ, SCREW TERMINAL WITH QUICK CONNECT SPADES, PANEL MOUNTING. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, RELAY, THERMAL OVERLOAD, 1-POLE, SIZE 1, 600 VAC, NC/NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, THERMAL OVERLOAD, STARTER REPLACEMENT, NON COMPENSATED, SIZE 2, NEMA 2, 3 POLE, 1 NC, 600 VAC, 26.3-45 AMP, A200 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR ASSEMBLY, SERIES A9R, 26AMP, 3 POLE, 110/110-120VAC 50/60HZ COIL RATING, 2NO/1NC AUXILIARY CONTACTS, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REVERSING STARTER, 3 POLE. 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 35 MM, DIN-RAIL MOUNT, 3-32 VDC INPUT VOLTAGE, NORMALLY OPEN, 10 A CONTACT RATING, 24-280 VAC LOAD VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 35MM DIN RAIL MOUNT, FINGER-SAFE, 4-32 VDC INPUT VOLTAGE, SPST, N.O. SCR, 10A CONTACT RATING, 24-280 VAC LOAD VOLTAGE, ZERO CROSS, SCREW TERMINAL(S), LED... | |
| DISCONTINUED BY MANUFACTURER, STARTER W/ ENCLOSURE, 20 AMP, SIZE 0, 600 VAC MAX, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 18 AMP, 3 POLE, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 18AMP, 3POLE, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 3 POLE, NON-REVERSING, NEMA SIZE 00, 9 AMP CONTINUOUS, 110/120 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 30AMP, 3 POLE, COIL 208-220VAC 50/60HZ, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, AC, 30HP, 100AMP, 110/120VAC, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, MULTI-SPEED, 120 VAC, NEMA1 FORM, 1 SELECTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, NEMA, NON-REVERSING, W/C440 ELECTRONIC OVERLOAD, SIZE 1, 110/120VAC, 50/60HZ, 27AMPS CONTINUOUS, OPEN, HORIZONTAL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, NON-REVERSING, NEMA SIZE 1, 3 POLE, 110/120 VAC COIL, 50/60 HZ, 27 AMP, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, NON-REVERSING, SIZE 4, 150 AMP, 3 POLE, 110/120 VAC COIL, 480 VAC LINE, CLASS A20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, REVERSING, OPEN, 27AMP, SIZE1, 3POLE, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, UNITIZED COMBINATION , 30 AMP, 10 HP, 600 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH CONTACT BLOCK, 10 AMP, 600 VAC MAX, 1 POLE, 12/22/AWG, CR453A SERIES, FOR USE W/GE AIR CONDITIONING UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD HEATER ELEMENT UNIT, 4.21-9.31 AMP, 600VAC, STANDARD TRIP- CLASS 38. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL UNIT, 600VAC, DEPENDANT ON OVERLOAD RELAY, DEPENDENT ON OLR, MANUAL OR AUTO, NEMA OVERLOAD RELAYS, STANDARD TRIP- CLASS 31. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL UNIT, 600VAC, FOR USE IN BI-METAL OVERLOAD RELAYS, MANUAL OR AUTO, NEMA OVERLOAD RELAYS, STANDARD TRIP- CLASS 33. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL UNIT, OVERLOAD CONTACT ELEMENT, 4.03 - 5.37 FLA, 600VAC, STANDARD TRIP- CLASS 35. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UNDERVOLTAGE RELAY, RATED VOLTAGE: 50...275V AC/DC 40...400 HZ, OVERLOAD CAPACITY: 275V DC/AC, RESPONSE VALUE: 50...150V DC/AC 40...400 HZ, TIME DELAY: 0.1...10S, RELAY CONTACTS: 5 AMP 250 VAC. | |
| DISCONTINUED BY MANUFACTURER,RELAY, 115V 60CYCLE COIL,CONTACTS 115/230VAC ENCLOSED 20AMP OPEN 30AMP,115VDC 3AMP0.75AMP 230VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,STARTER MANUAL SWITCH, 1HP, 115-230VAC,TOGGLE 1-POLE . FREE 2 YEAR RADWELL WARRANTY | |
| DISCOUNTED BY MANUFACTURER, OVERLOAD RELAY, THERMAL OVERLOAD RELAY, 1-1.4AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| EATON CORPORATION, CUTLER HAMMER, BF04F, CONTROL RELAY, 300VAC, 10AMP, 4POLE, 4NC, COIL-110/120V. FREE 2 YEAR RADWELL WARRANTY | |
| EATON FREEDOM SERIES MOTOR STARTER, 10A, 3-POLE, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE, 45MM FRAME.. FREE 2 YEAR RADWELL WARRANTY | |
| EATON FREEDOM SERIES MOTOR STARTER, 25A, 3-POLE, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE, 45MM FRAME.. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC MOTOR STARTER, 25 AMP, 240 VAC, 208-240 VAC, 50/60 HZ, SINGLE-PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROMECHANICAL RELAY, DPDT OUTPUT RELAY CONTACT FORM, 800OHM RESISTANCE RATING, 2AMP, 26VDC, 115VAC. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED DP CONTACTOR, 25AMP, 3P, 208/240VAC 50/60HZ, SCR/PP TERM, W/QC TERM. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSURE DP CONTACOTR, NEMA 1, 2 POLE, 15 AMP,110/120 VAC, COIL W/1 NC AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSURE, DP CONTACTOR, 3 POLE, 30 AMP, 50/60 HZ, 550/600 VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| FUJI ELECTRIC Contactors & Starters BM3RHB-020 | |
| FUJI ELECTRIC Contactors & Starters BM3RHB-6P3 | |
| FUJI ELECTRIC Contactors & Starters BM3RSB-004 | |
| FUJI ELECTRIC Contactors & Starters BZ0KIA | |
| FUJI ELECTRIC Contactors & Starters BZ0KIB | |
| FUJI ELECTRIC Contactors & Starters BZ0WKUAA | |
| GE FANUC Contactors & Starters BCLF10 | |
| GE FUJI Contactors & Starters BCLF10 | |
| GENERAL ELECTRIC Contactors & Starters BCLF01 | |
| GENERAL ELECTRIC Contactors & Starters BCLL11 | |
| HANYOUNG ELECTRONIC CO Contactors & Starters AR-10 | |
| I/O MODULE, FP-X SERIES, INPUT: 16 - DIGITAL, OUTPUT: 14 - SOLID STATE, 24 VDC, 24 VAC, DIN RAIL MOUNTING, OPERATING TEMPERATURE: 0 - 55 C. FREE 2 YEAR RADWELL... | |
| IEC MOTOR STARTER, TYPE AE16, FREEDOM SERIES, 3 POLE, 3 PHASE, NEMA 4, 110-120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| INDICATION AUXILIARY, OPEN/CLOSE OF, 24 TO 415VAC, 24 TO 130VDC, 50/60HZ, IEC/EN 60947-5-1 STANDARD FOR C120 AND C60H-DC DEVICE. FREE 2 YEAR RADWELL WARRANTY | |
| JOSLYN CLARK Contactors & Starters A77-306680A-1 | |
| MAGNETIC CONTACTOR, C25 SERIES, 240/277 VAC, 277 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC RELAY, 2 POLES, 2 NORMALLY OPEN, 110VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL MOTOR PROTECTOR, 20A, 600 VAC, 45MM FRAME., 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL MOTOR STARTER , 30A,600VAC,3POLE,OPE N, 3 PH, WITHOUT OVERLOAD PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| MINI CONTACTOR, 110-127 VAC, 3 NORMALLY OPEN, 0 NORMALLY CLOSED, SOLDERING PINS. FREE 2 YEAR RADWELL WARRANTY | |
| MINI CONTACTOR, 3 POLE, 16 A, 17-32 VDC, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MINI CONTACTOR, 3 POLE, 20 AMP, 690 VAC, 24 VDC, 5.5 KW, 3N/O, SCREW TYPE TERMINALS, (GJL1313001R0011). FREE 2 YEAR RADWELL WARRANTY | |
| MINI CONTACTOR, 3 POLE, FLAT PIN TERMINATION, 110-120 VAC COIL, 1 NO AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE CONTACTOR, 3 POLE, 220/240VAC COIL, 450HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CONTROL STARTER, 45AMP, 480VAC, 600V, NEMA SIZE 2, NONREVERSIBLE OPEN ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, 120 COIL VAC, 36 AMP, NEMA SIZE 1P, NONREVERSIBLE, OPEN ENCLOSURE, 3 HP AT 1 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, FREEDOM SERIES, IEC MOTOR STARTER, 7A, (3) N.O. POWER CONTACT(S), 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE, (1) N.O. SIDE MOUNTED AUXILIARY CONTACT AND HEATER OVERLOAD RELAY INCLUDED. | |
| MOTOR SWITCH, MANUAL, ENCLOSED, NEMA 1, W/OUT OVERLOAD PROTECTION, 2 POLE, SINGLE PHASE, 30 QAMP 600 VAC, 2 HP-120 VAC, 5 HP-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| N.REV,SZ00,24-60VAC, 2/2. FREE 2 YEAR RADWELL WARRANTY | |
| NEMA 1 ENCLOSURE WITH DP CONTACT, 2 P, 30 AMP, 240 VAC, COIL. FREE 2 YEAR RADWELL WARRANTY | |
| NEMA FULL VOLTAGE REVERSING CONTACTOR, A200, HORIZONTAL, SIZE 4, 3-POLE, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| NEMA STARTER, FREEDOM SERIES, FULL VOLTAGE, NON-REVERSING, C306 BI-METALLIC OVERLOAD RELAY, NEMA SIZE 4, OPEN ENCLOSURE, HORIZONTAL MOUNT, 3 POLE, 135 AMP, 110/120 VAC 50/60 HZ COIL. FREE 2 YEAR... | |
| OPEN N-R 2P 15A DP CONT SCR/PP W/QC TERM 480VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| OPEN N-R 3P 40A DP CONT SCR/PP W/O QC TERM 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| OPEN N-R 3P 50A DP CONT SCREW W/QC TERM 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| OPN 3P 40A DP CONT SCREW W/O QC 120VAC COIL W/1NO-1NC AUX. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY HEATER ELEMENT, 22 MM SCREW CLAMP, CHROME PLATED, 600 VAC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 30 - 43A, 3 POLE; 4 INTERNAL AUX CONTACTS, 600VAC MAX WITH 5000 RMS SYMM AMPS, CLASS 10 - FOR USE WITH: LS22K -> LS55K. FREE 2 YEAR... | |
| PACKARD Contactors & Starters C230A | |
| PHASE REVERSAL RELAY,200/220VAC,50/ 60HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET KIT, REPAIR KIT, FOR VACUUM, FOR G1/8 / G1 1/2. FREE 2 YEAR RADWELL WARRANTY | |
| POWER POLE NO 25AMP 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY AC W/ OVERLOAD, 4POLE, 110-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY SOLID STATE 10AMP 24/280VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY THERMAL OVERLOAD, 19-35AMP, 600VAC, 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, 10-POLE, 120 VAC, 6-N.0./4-N.C. CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, SOLID STATE, 25 AMP, 3PH, 530V, 90-280VAC CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, THERMAL OVERLOAD, MODEL J, 3-POLE, AMBIENT COMPENSATED, 5AMP MAX, LOAD AND CONTROL CIRCUIT / 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| REV,3P,11A,100-250VA C/DC,2/2. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING STARTER, NEMA SIZE 4, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING STARTER, SIZE 1, 3 POLE, OPEN, 2 N/O - 2 N/C, 110/120 VAC 50/60 HZ COIL, 27 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS,ITE SIEMENS,A213B,REVERS ING CONTACTOR, 600VAC MAX, 20AMP MAX, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY 24-280 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 24 VDC, 10 A, 3-PHASE, 24-480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 3 PHASE, 50AMP, 90-280VAC, PANEL MOUNT, 3PST-NO, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 35MM DIN RAIL MOUNT, FINGER-SAFE, 3-32 VDC INPUT VOLTAGE, SPST, N.C. SCR, 10A CONTACT RATING, 24-280 VAC LOAD VOLTAGE, RANDOM CROSS, SCREW TERMINAL(S), LED INDICATOR(S).. FREE 2... | |
| SOLID STATE RELAY, 35MM DIN RAIL MOUNT, FINGER-SAFE, 90-280 VAC INPUT VOLTAGE, SPST, N.O. SCR, 10A CONTACT RATING, 24-280 VAC LOAD VOLTAGE, ZERO CROSS, SCREW TERMINAL(S), LED INDICATOR(S).. FREE 2... | |
| SOLID STATE RELAY, 48-530 VAC OUTPUT, 90-280 V INPUT, 25 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 48-530 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 90-280VAC INPUT, 240VAC OUTPUT, 10AMP, 280VRMS, 1MA, ZERO CROSS SWITCHING TYPE, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, PANEL MOUNT, 280 VAC, 36 VAC, 25 AMP, SPST-NO, PANEL MOUNT, ZERO CROSSING, 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, SPST-NO CONTACT, 24-280 VAC, INPUT 90-280 VAC, 5-10 MA, SCR OUTPUT 240 VAC 75 AMP, SCREW TERMINALS, ZERO CROSSING SWITCHING, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY... | |
| SQUARE D Contactors & Starters AR5.3 | |
| SSR, PANEL MOUNT, 280VAC, 280VAC, CONTACT CONFIGURATION: SPST-NO, LOAD CURRENT: 25A, OPERATING VOLT MAX:280VAC, RELAY MOUNTING: PANEL, RELAY TERMINALS: SCREW, SWITCHING MODE: ZERO CROSSING, OPERATING VOLT MIN: 24VAC, ROHS COMPLIANT:... | |
| SSR, PANEL MOUNT, 530VAC, 280VAC, 40 AMP, CONTACT CONFIGURATION: SPST-NO, LOAD CURRENT: 40 A, OPERATING VOLT MAX: 530 VRMS, RELAY MOUNTING: PANEL, RELAY TERMINALS: SCREW CLAMP, SWITCHING MODE: ZERO CROSSING,... | |
| SSR, PANEL MOUNT, 530VAC, 280VAC, 90A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:90A, OPERATING VOLT MAX:530VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW CLAMP, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:80VRMS , ROHS COMPLIANT: YES. FREE... | |
| STARTER 27AMP NEMA SIZE 1 600VAC MAX 120V COIL. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER 30AMP 600VAC 460V COIL W/ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, 18 AMP, 3 PHASE, 24V, NON-REVERSING, COIL 110/120VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, 18AMP, 120VAC, FULL VOLT, NON-REVERSING, 3POLE, 3PHASE, REPLACES AN16BN0. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, 3 PHASE, 2.4 - 4 AMP SETTING RANGE, 200-440 VAC, MM SHOCKER HANDLE, STANDARD BREAKING CAPACITY, ADJUSTABLE THERMAL-MAGNETIC TRIP, 32AF 45MM FRAME SIZE, DIN RAIL MOUNT. FREE 2 YEAR... | |
| STARTER, 9AMP, 1.5HP, 110/120VAC, 3 POLE, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, 9AMP, 220/240VAC, 50/60HZ, NONREVERSIBLE, OPEN ENCLOSURE, 1HP, 1PH. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, AC MANUAL MOTOR CONTOL, 10 HP, 600 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, ADJUSTABLE CURRENT, 4-6.3 AMP RANGE, 3 HP, 3 POLE, 3 NORMALLY OPEN, 600 VAC, 45 MM FRAME, THERMAL OVERLOAD RELAY, OPEN ENCLOSURE, SCREW TERMINAL CONNECTION, ROTARY HANDLE TYPE, HIGH... | |
| STARTER, COMPACT, CONTINUOUS, SCREW TERMINALS, QUAD QC, 25 AMP, 1 POLE, 240 VAC COIL, W/ SHUNT. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, DP, 1NO, 25 AMP, 3 PHASE,120 VAC COIL, COM CONTROL, SIDE AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, FREEDOM SERIES, NON-REVERSING, NEMA 1, 27 AMP, 3 POLE, 480 VAC, 120 VAC COIL , AKA:AN16DN0A. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, MANUAL, POWER/RUN/FAULT LED, ON/OFF SWITCH, NEMA 1, .1-1 HP, 1 PHASE, 120-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, MANUAL/AUTO RESET OVERLOAD RELAY, 3 POLE, NON-REVERSING, OPEN TYPE, NEMA SIZE 00, 9 AMP CONTINUOUS, 110/120 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, MOTOR CONTROLLER, OPEN TYPE, IEC, 45MM, 110-120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, NEMA OPEN ,3 POLE, SIZE 0, 208 VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, NON-REVERSING, 110/120 VAC, 50/60 HZ, 18 AMP, NEMA SIZE 0, 1 PHASE, 1 N/O SIDE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, NON-REVERSING, OPEN, 90 AMP, 50 HP, NEMA SIZE 3, 3 POLE, 120/110 VAC COIL, W/BIMETALLIC RELAY, SIDE MOUNTED AUXILIARY CONTACT - NO. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, REVERSING STARTER, 3 POLE, OPEN TYPE, 2 N.O. - 2 N.C. AUXILIARY, BIMETALLIC OVERLOAD, MAN/AUTO RESET, 220/240 VAC, 50/60 HZ, 27 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, REVERSING, SIZE 0, 1NO/1NC, 18 AMP, 3 POLE, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, REVERSING, SIZE 00, 18 AMP, OPEN, HORIZONTAL STARTER MOUNTING OPTION, 110/120 VAC, 50/60 HZ, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, SIZE 0, 2POLE, 120/240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, W/ C440 ELECTRONIC OVERLOAD, 27 AMP, 110 - 120 VAC, 50 / 60 HZ, 4 - 20A, 3 PHASE, NEMA, NON REVERSING, OPEN, HORIZONTAL, SCREW TERMINALS. FREE 2 YEAR... | |
| STRUTHERS DUNN RELAYS Contactors & Starters A275KXX-24VAC | |
| STRUTHERS DUNN RELAYS Contactors & Starters A275KXX90-24VAC | |
| SUBSTITUTE FOR ASEA BROWN BOVERI BHD30C3P-110, CONTACTOR, FULL PRODUCT REPLACEMENT REQUIRED, NON-REVERSING, 3 POLE, 32 AMPS, 110VAC (50HZ) / 120VAC (60HZ), 1NO/2NC (FRONT MOUNTED), DIMENSIONS DIFFER FROM OEM REPLACED, SUB... | |
| SUBSTITUTE FOR EATON CORPORATION C25ANB125T, DEFINITE PURPOSE CONTACTOR, 1 POLE, 25A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION C25BNB220A, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION C25BNB220B, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION C25BNB220H, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 277VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION C25BNB220T, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION C25BNB225A, DEFINITE PURPOSE CONTACTOR, 2 POLE, 25A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION C25BNB225B, DEFINITE PURPOSE CONTACTOR, 2 POLE, 25A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION C25BNB230A, DEFINITE PURPOSE CONTACTOR, 2 POLE, 30A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION C25BNB230B, DEFINITE PURPOSE CONTACTOR, 2 POLE, 30A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION C25BNB230T, DEFINITE PURPOSE CONTACTOR, 2 POLE, 30A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION C25BNB240A, DEFINITE PURPOSE CONTACTOR, 2 POLE, 40A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION C25BNB240T, DEFINITE PURPOSE CONTACTOR, 2 POLE, 40A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION C25CNB130A, DEFINITE PURPOSE CONTACTOR, 1 POLE, 30A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION C25CNB130T, DEFINITE PURPOSE CONTACTOR, 1 POLE, 30A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-288514A-1, DEFINITE PURPOSE CONTACTOR, 3 POLE, 50A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-288514A-2, DEFINITE PURPOSE CONTACTOR, 3 POLE, 50A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-288514A-3, DEFINITE PURPOSE CONTACTOR, 3 POLE, 50A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-288517A-1, DEFINITE PURPOSE CONTACTOR, 3 POLE, 60A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-288520A-1, DEFINITE PURPOSE CONTACTOR, 3 POLE, 75A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-306653A-1, DEFINITE PURPOSE CONTACTOR, 1 POLE, 30A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-306653A-3, DEFINITE PURPOSE CONTACTOR, 1 POLE, 30A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-306654A-3, DEFINITE PURPOSE CONTACTOR, 1 POLE, 25A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-306657A-1, DEFINITE PURPOSE CONTACTOR, 2 POLE, 30A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-306657A-2, DEFINITE PURPOSE CONTACTOR, 2 POLE, 30A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-306657A-3, DEFINITE PURPOSE CONTACTOR, 2 POLE, 30A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-306658A-1, DEFINITE PURPOSE CONTACTOR, 2 POLE, 25A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-306658A-2, DEFINITE PURPOSE CONTACTOR, 2 POLE, 25A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-306680A-1, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-306680A-2, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-306680A-3, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-309040A-1, DEFINITE PURPOSE CONTACTOR, 3 POLE, 25A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-309040A-2, DEFINITE PURPOSE CONTACTOR, 3 POLE, 25A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-309040A-3, DEFINITE PURPOSE CONTACTOR, 3 POLE, 25A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-309044A-3, DEFINITE PURPOSE CONTACTOR, 3 POLE, 30A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-309046A-1, DEFINITE PURPOSE CONTACTOR, 3 POLE, 40A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-309046A-2, DEFINITE PURPOSE CONTACTOR, 3 POLE, 40A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR JOSLYN CLARK/ SYLVANIA A77-309046A-3, DEFINITE PURPOSE CONTACTOR, 3 POLE, 40A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION . FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY 600VAC 1POLE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, .25/26.2AMP, 3POLE, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 1 POLE, NEMA SIZE 1, FOR A200 STARTER MOUNTING, 1 NO / 1 NC, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 3POLE, 600VAC MAX, NEMA 1, AMBIENT COMPENSATED, FOR A/200 STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, NEMA 2, 3POLE, 600VAC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL UNIT, B SERIES, 600 VAC, 24.4-36 FULL LOAD AMPS, HEATING ELEMENT, CLASS 20, MELTING ALLOY SENSING METHOD. FREE 2 YEAR RADWELL WARRANTY | |
| WEG ELECTRIC AUXILIARY CONTACT, FRONT MOUNT, (1) N.O./(1) N.C. CONTACT(S), 10A @ 240 VAC. FOR USE WITH ANY 3-POLE CWC025 SERIES MINIATURE CONTACTOR.. FREE 2 YEAR RADWELL WARRANTY | |
| WEG ELECTRIC AUXILIARY CONTACT, FRONT MOUNT, (1) N.O./(3) N.C. CONTACT(S), 6A @ 120 VAC/0.55A @ 120 VDC. FOR USE WITH ANY 4-POLE CWC07 THROUGH CWC016 SERIES MINIATURE CONTACTOR WITH STANDARD... | |
| WEG ELECTRIC AUXILIARY CONTACT, FRONT MOUNT, (2) N.O. CONTACT(S), 10A @ 240 VAC. FOR USE WITH ANY 3-POLE CWC07 THROUGH CWC016 SERIES MINIATURE CONTACTOR.. FREE 2 YEAR RADWELL WARRANTY | |
| WEG ELECTRIC AUXILIARY CONTACT, FRONT MOUNT, (2) N.O./(2) N.C. CONTACT(S), 6A @ 120 VAC/0.55A @ 120 VDC. FOR USE WITH ANY 4-POLE CWC07 THROUGH CWC016 SERIES MINIATURE CONTACTOR WITH STANDARD... | |
| WEG ELECTRIC AUXILIARY CONTACT, FRONT MOUNT, (3) N.O./(1) N.C. CONTACT(S), 6A @ 120 VAC/0.55A @ 120 VDC. FOR USE WITH ANY 3-POLE CWC07 THROUGH CWC016 SERIES MINIATURE CONTACTOR WITH STANDARD... | |
| WEG ELECTRIC FIELD INSTALLABLE AUXILIARY CONTACT, FRONT MOUNT, (1) N.O./(1) N.C. CONTACT(S), 6A @ 120 VAC/0.22A @ 120 VDC, SCREW TERMINAL. FOR USE WITH CWB9 TO CWB125 SERIES CONTACTORS.. FREE... | |
| WEG ELECTRIC FIELD INSTALLABLE AUXILIARY CONTACT, FRONT MOUNT, (1) N.O./(1) N.C. CONTACT(S), 6A @ 120 VAC/0.55A @ 120 VDC, SCREW TERMINAL. FOR USE WITH MPW40 AND MPW80 SERIES MANUAL MOTOR... | |
| WEG ELECTRIC FIELD INSTALLABLE AUXILIARY CONTACT, FRONT MOUNT, (4) N.C. CONTACT(S), 6A @ 120 VAC/0.22A @ 120 VDC, SCREW TERMINAL. FOR USE WITH CWB9 TO CWB125 SERIES CONTACTORS.. FREE 2... | |
| WEG ELECTRIC FIELD INSTALLABLE AUXILIARY CONTACT, LEFT SIDE MOUNT, (1) N.O./(1) N.C. CONTACT(S), 6A @ 120 VAC/0.55A @ 120 VDC, SCREW TERMINAL. FOR USE WITH MPW40 AND MPW80 SERIES MANUAL... | |
| WESTINGHOUSE , ARB880A, RELAY, CONTROL RELAY, 10AMP, 8POLE, 110/120VAC, 60/50HZ. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |