Schneider Electric Thermal Overload/Heater LRD1521

Description
OVERLOAD RELAY, BIMETAL, 18 AMPS, 600 VAC, CL20 FOR LC1D09-D32. FREE 2 YEAR RADWELL WARRANTY
Description
OVERLOAD RELAY, BIMETAL, 18 AMPS, 600 VAC, CL20 FOR LC1D09-D32. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 57538114 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
57538114
Thermal Overload/Heater 57538114
OVERLOAD RELAY, BIMETAL, 18 AMPS, 600 VAC, CL20 FOR LC1D09-D32. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD RELAY, BIMETAL, 18 AMPS, 600 VAC, CL20 FOR LC1D09-D32. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay; Overload; Class 20; 12 TO 18 A; Used with TeSys D Contactors - 70007286 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay; Overload; Class 20; 12 TO 18 A; Used with TeSys D Contactors
70007286
Relay; Overload; Class 20; 12 TO 18 A; Used with TeSys D Contactors 70007286
Compensated relays with manual or automatic reset, with relay trip indicator, for AC or DC. Features: Standard Tripping Time: Between 6 and 20 Sec. for 7.2 × the Setting Current Screw Clamp Terminals

Compensated relays with manual or automatic reset, with relay trip indicator, for AC or DC.
Features:

  • Standard Tripping Time: Between 6 and 20 Sec. for 7.2 × the Setting Current
  • Screw Clamp Terminals
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 57538114 70007286
Product Name Thermal Overload/Heater Relay; Overload; Class 20; 12 TO 18 A; Used with TeSys D Contactors
Continuous Current 18 amps 18 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 500A Contactors - MC-500A-500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 204386760 - Radwell International
Specs
Continuous Current 15 amps
Motor Voltage 120 volts
View Details
Motor Starters - 206096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details