Schneider Electric Solid State Overload/Relay LR2K0305

Description
OVERLOAD RELAY, 0.54/0.8 AMP, 3 POLE, 250 VDC, 690 VAC, 100 W, NO/NC,SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Description
OVERLOAD RELAY, 0.54/0.8 AMP, 3 POLE, 250 VDC, 690 VAC, 100 W, NO/NC,SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 57545897 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
57545897
Solid State Overload/Relay 57545897
OVERLOAD RELAY, 0.54/0.8 AMP, 3 POLE, 250 VDC, 690 VAC, 100 W, NO/NC,SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD RELAY, 0.54/0.8 AMP, 3 POLE, 250 VDC, 690 VAC, 100 W, NO/NC,SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
RELAY, OVERLOAD, MINIATURE, CLASS 10, 0.54 TO 0.8 AMPS - 70007257 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY, OVERLOAD, MINIATURE, CLASS 10, 0.54 TO 0.8 AMPS
70007257
RELAY, OVERLOAD, MINIATURE, CLASS 10, 0.54 TO 0.8 AMPS 70007257
These overload relays are designed for the protection of motors. They are ambient-compensated and phase-failure sensitive. For direct mounting, the relays are placed under the contactors with screw clamp terminals only. For separate mounting, use terminal block LA7K0064. Features: Manual or Automatic Reset Red Pushbutton for Trip Test Function Blue Pushbutton for Stop and Manual Reset Yellow Flag to Indicate Relay Tripped Condition Standard Tripping Time: Between 4 and 10 Sec. for 7.2 Times the Setting Current Screw Clamp Terminals Dimensions (L × W × H, mm): 58 × 45 × 65

These overload relays are designed for the protection of motors. They are ambient-compensated and phase-failure sensitive. For direct mounting, the relays are placed under the contactors with screw clamp terminals only. For separate mounting, use terminal block LA7K0064.
Features:

  • Manual or Automatic Reset
  • Red Pushbutton for Trip Test Function
  • Blue Pushbutton for Stop and Manual Reset
  • Yellow Flag to Indicate Relay Tripped Condition
  • Standard Tripping Time: Between 4 and 10 Sec. for 7.2 Times the Setting Current
  • Screw Clamp Terminals
  • Dimensions (L × W × H, mm): 58 × 45 × 65
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 57545897 70007257
Product Name Solid State Overload/Relay RELAY, OVERLOAD, MINIATURE, CLASS 10, 0.54 TO 0.8 AMPS
Number of Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Starter - 6514952 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
Continuous Current 6 amps
View Details
Contactor - 225182100 - Radwell International
Sensata Technologies
Specs
Device Technology Electro-mechanical
AC Motor Phase Single
Control Voltage 12 to 800 volts
View Details
Motor Starters - 206063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 60.31 HP
Three Phase Power 60.31 HP
DC Horsepower 60.31 HP
View Details