Schneider Electric, Ltd. Contactor LP1K0610BD3

Description
CONTACTOR, TESYS K SERIES, 6 AMP, 3 POLE, 690 VAC, 400 HZ, 3 NO POLE CONTACTS, 1 NO AUXILIARY CONTACT, COIL: 24 VDC, -25 TO 50 DEGREE C OPERATING TEMPERATURE, IP2X. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, TESYS K SERIES, 6 AMP, 3 POLE, 690 VAC, 400 HZ, 3 NO POLE CONTACTS, 1 NO AUXILIARY CONTACT, COIL: 24 VDC, -25 TO 50 DEGREE C OPERATING TEMPERATURE, IP2X. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 223259376 - Radwell International
Willingboro, NJ, United States
Contactor
223259376
Contactor 223259376
CONTACTOR, TESYS K SERIES, 6 AMP, 3 POLE, 690 VAC, 400 HZ, 3 NO POLE CONTACTS, 1 NO AUXILIARY CONTACT, COIL: 24 VDC, -25 TO 50 DEGREE C OPERATING TEMPERATURE, IP2X. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, TESYS K SERIES, 6 AMP, 3 POLE, 690 VAC, 400 HZ, 3 NO POLE CONTACTS, 1 NO AUXILIARY CONTACT, COIL: 24 VDC, -25 TO 50 DEGREE C OPERATING TEMPERATURE, IP2X. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor - 57537798 - Radwell International
Willingboro, NJ, United States
Contactor
57537798
Contactor 57537798
3 POLE, 24 COIL VDC, 6 AMP AT 440 VAC, IEC CONTACTOR BS 5424, CSA, IEC 60947, NF C 63-110, ROHS COMPLIANT, UL LISTED, VDE 0660. FREE 2 YEAR RADWELL WARRANTY

3 POLE, 24 COIL VDC, 6 AMP AT 440 VAC, IEC CONTACTOR BS 5424, CSA, IEC 60947, NF C 63-110, ROHS COMPLIANT, UL LISTED, VDE 0660. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 223259376 57537798
Product Name Contactor Contactor
Number of Poles 3 3
Control Voltage 24 volts
Continuous Current 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Starter -  - Radwell International
Fuji Electric Corp. of America
View Details
Contactor - 35469809 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Number of Poles 3
View Details
3 Pole AC Coil Contactors - MC-32A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details