Opto 22 Solid State Overload/Relay MP120D4

Description
SSR, PCB MOUNT, 140VAC, 24VDC, 4A, CONTACT CONFIGURATION:-, LOAD CURRENT:4A, OPERATING VOLTAGE MAX:140VAC, RELAY MOUNTING:PCB, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:12VAC, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SSR, PCB MOUNT, 140VAC, 24VDC, 4A, CONTACT CONFIGURATION:-, LOAD CURRENT:4A, OPERATING VOLTAGE MAX:140VAC, RELAY MOUNTING:PCB, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:12VAC, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 29109 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
29109
Solid State Overload/Relay 29109
SSR, PCB MOUNT, 140VAC, 24VDC, 4A, CONTACT CONFIGURATION:-, LOAD CURRENT:4A, OPERATING VOLTAGE MAX:140VAC, RELAY MOUNTING:PCB, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:12VAC, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SSR, PCB MOUNT, 140VAC, 24VDC, 4A, CONTACT CONFIGURATION:-, LOAD CURRENT:4A, OPERATING VOLTAGE MAX:140VAC, RELAY MOUNTING:PCB, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:12VAC, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 29109
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 4.02 HP
Three Phase Power 4.02 HP
DC Horsepower 4.02 HP
View Details
IEC 16 A Contactor - 100-C16C01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
Automotive Contactors - 2219560-2 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0019 HP
View Details