Schneider Electric, Ltd. Solid State Overload/Relay LR1-D09310

Description
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 4/6 AMP, 600 VAC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 4/6 AMP, 600 VAC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 57545426 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
57545426
Solid State Overload/Relay 57545426
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 4/6 AMP, 600 VAC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 4/6 AMP, 600 VAC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solid State Overload/Relay -  - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
Solid State Overload/Relay
TELEMECANIQUE Contactors & Starters LR1-D09310

TELEMECANIQUE Contactors & Starters LR1-D09310

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 57545426
Product Name Solid State Overload/Relay Solid State Overload/Relay
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Contactors - MC-9B-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Automotive Contactors - 2138084-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0015 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Motor Starters - 206139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details