GE Company Auxiliary Contact MACL110ATS

Description
AUXILIARY CONTACT BLOCK, 10 AMP, 750 VAC, 1 NO. FREE 2 YEAR RADWELL WARRANTY
Description
AUXILIARY CONTACT BLOCK, 10 AMP, 750 VAC, 1 NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact - 12271454 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
12271454
Auxiliary Contact 12271454
AUXILIARY CONTACT BLOCK, 10 AMP, 750 VAC, 1 NO. FREE 2 YEAR RADWELL WARRANTY

AUXILIARY CONTACT BLOCK, 10 AMP, 750 VAC, 1 NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 12271454
Product Name Auxiliary Contact
Continuous Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

32A Manual Motor Starters - MMS-100H-32A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
Automotive Contactors - 2098371-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0027 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Solid State Overload/Relay - 18853661 - Radwell International
Specs
Device Technology Solid State
View Details