Schneider Electric, Ltd. Contactor LC2D25FD

Description
REVERSING CONTACTOR 575VAC 25A IEC. FREE 2 YEAR RADWELL WARRANTY
Description
REVERSING CONTACTOR 575VAC 25A IEC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 58693451 - Radwell International
Willingboro, NJ, United States
Contactor
58693451
Contactor 58693451
REVERSING CONTACTOR 575VAC 25A IEC. FREE 2 YEAR RADWELL WARRANTY

REVERSING CONTACTOR 575VAC 25A IEC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 58693451
Product Name Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-630A-200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
Solid State Overload/Relay - 15947138 - Radwell International
Specs
Control Voltage 12 volts
View Details