CONTACTOR, MINIATURE, 9 AMP, 3 POLE, 600 VAC, 24 VDC COIL, 2 NO, -25 TO +50 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
TeSys K Contactor, 3-Poles (3 NO),
K-Line Mini-contactors and overload relays are ideal for general-duty applications where small size and reliability are key concerns.
Features:
| Radwell International | Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Motor Starters and Contactors | Motor Starters and Contactors | Motor Starters and Contactors |
| Product Number | 57537901 | LP1K0910BD | 70007254 |
| Product Name | Contactor | SQD Miniature | CONTACTOR, MINIATURE, UP TO 5 HP AT 575/600 VAC 3-PH., 24 VDC CTRL., 1 NO AUX. |
| Number of Poles | 3 | 3 | |
| Control Voltage | 24 volts | ||
| Continuous Current | 9 amps | 9 amps |