Opto 22 Solid State Overload/Relay MP380D4

Description
SSR, PANEL MOUNT, 420VAC, 24VDC, 4A, CONTACT CONFIGURATION:-, LOAD CURRENT:4A, OPERATING VOLTAGE MAX:420VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:24VAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SSR, PANEL MOUNT, 420VAC, 24VDC, 4A, CONTACT CONFIGURATION:-, LOAD CURRENT:4A, OPERATING VOLTAGE MAX:420VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:24VAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 13279813 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
13279813
Solid State Overload/Relay 13279813
SSR, PANEL MOUNT, 420VAC, 24VDC, 4A, CONTACT CONFIGURATION:-, LOAD CURRENT:4A, OPERATING VOLTAGE MAX:420VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:24VAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SSR, PANEL MOUNT, 420VAC, 24VDC, 4A, CONTACT CONFIGURATION:-, LOAD CURRENT:4A, OPERATING VOLTAGE MAX:420VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:24VAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 13279813
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2219560-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0015 HP
View Details
Motor Starters - 2096362 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Motor Phase Three
View Details
3 Pole AC/DC Contactors - MC-265A-500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details