Schneider Electric Solid State Overload/Relay LRD07

Description
OVERLOAD RELAY, TESYS LRD, 1.6-2.5 AMP, CLASS 10A, 3 POLE, AUXILIARY CONTACT COMPOSITION: 1 NO + 1 NC, 690 VAC RATED, IP20. FREE 2 YEAR RADWELL WARRANTY
Description
OVERLOAD RELAY, TESYS LRD, 1.6-2.5 AMP, CLASS 10A, 3 POLE, AUXILIARY CONTACT COMPOSITION: 1 NO + 1 NC, 690 VAC RATED, IP20. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 57537919 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
57537919
Solid State Overload/Relay 57537919
OVERLOAD RELAY, TESYS LRD, 1.6-2.5 AMP, CLASS 10A, 3 POLE, AUXILIARY CONTACT COMPOSITION: 1 NO + 1 NC, 690 VAC RATED, IP20. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD RELAY, TESYS LRD, 1.6-2.5 AMP, CLASS 10A, 3 POLE, AUXILIARY CONTACT COMPOSITION: 1 NO + 1 NC, 690 VAC RATED, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solid State Overload/Relay -  - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
Solid State Overload/Relay
TELEMECANIQUE Contactors & Starters LRD07

TELEMECANIQUE Contactors & Starters LRD07

Supplier's Site
Relay; Overload; Class 10; 1.6 to 2.5 A; Used with TeSys D Contactors - 70007444 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay; Overload; Class 10; 1.6 to 2.5 A; Used with TeSys D Contactors
70007444
Relay; Overload; Class 10; 1.6 to 2.5 A; Used with TeSys D Contactors 70007444
Compensated relays with manual or automatic reset, with relay trip indicator, for AC or DC. Features: Standard Tripping Time: Between 6 and 20 Sec. for 7.2 × the Setting Current Screw Clamp Terminals

Compensated relays with manual or automatic reset, with relay trip indicator, for AC or DC.
Features:

  • Standard Tripping Time: Between 6 and 20 Sec. for 7.2 × the Setting Current
  • Screw Clamp Terminals
Supplier's Site

Technical Specifications

  Radwell International Radwell International Allied Electronics, Inc.
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 57537919 70007444
Product Name Solid State Overload/Relay Solid State Overload/Relay Relay; Overload; Class 10; 1.6 to 2.5 A; Used with TeSys D Contactors
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12K01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
3 Pole AC Coil Contactors - MC-12B-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Automotive Contactors - 2272229-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactor - 6525734 - Radwell International
Fuji Electric Corp. of America
View Details