Siemens Analytical Products Solid State Overload/Relay OLR2500

Description
OVERLOAD RELAY 16-25AMP 660VAC. FREE 2 YEAR RADWELL WARRANTY
Description
OVERLOAD RELAY 16-25AMP 660VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 21732308 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
21732308
Solid State Overload/Relay 21732308
OVERLOAD RELAY 16-25AMP 660VAC. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD RELAY 16-25AMP 660VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 21732308
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 60.31 HP
Three Phase Power 60.31 HP
DC Horsepower 60.31 HP
View Details
3 Pole AC Coil Contactors - MC-150A-AC24V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details