Schneider Electric Relay; Overload; Class 10; 4 TO 6 A; Used with TeSys D Contactors LRD10

Description
Compensated relays with manual or automatic reset, with relay trip indicator, for AC or DC. Features: Standard Tripping Time: Between 6 and 20 Sec. for 7.2 × the Setting Current Screw Clamp Terminals
Description
Compensated relays with manual or automatic reset, with relay trip indicator, for AC or DC. Features: Standard Tripping Time: Between 6 and 20 Sec. for 7.2 × the Setting Current Screw Clamp Terminals

Suppliers

Company
Product
Description
Supplier Links
Relay; Overload; Class 10; 4 TO 6 A; Used with TeSys D Contactors - 70007372 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay; Overload; Class 10; 4 TO 6 A; Used with TeSys D Contactors
70007372
Relay; Overload; Class 10; 4 TO 6 A; Used with TeSys D Contactors 70007372
Compensated relays with manual or automatic reset, with relay trip indicator, for AC or DC. Features: Standard Tripping Time: Between 6 and 20 Sec. for 7.2 × the Setting Current Screw Clamp Terminals

Compensated relays with manual or automatic reset, with relay trip indicator, for AC or DC.
Features:

  • Standard Tripping Time: Between 6 and 20 Sec. for 7.2 × the Setting Current
  • Screw Clamp Terminals
Supplier's Site
Thermal Overload/Heater - 57537996 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
57537996
Thermal Overload/Heater 57537996
THERMAL OVERLOAD RELAY, LRD SERIES, MANUAL OR AUTO RESET TYPE, MOTOR PROTECTION, TRIP CLASS 10A, SINGLE PHASE SENSITIVITY, 4-6 AMP, 600 VAC, 50/60 HZ, 3 POLE, SCREW CLAMP TERMINALS, DIRECT MOUNT. FREE 2 YEAR RADWELL WARRANTY

THERMAL OVERLOAD RELAY, LRD SERIES, MANUAL OR AUTO RESET TYPE, MOTOR PROTECTION, TRIP CLASS 10A, SINGLE PHASE SENSITIVITY, 4-6 AMP, 600 VAC, 50/60 HZ, 3 POLE, SCREW CLAMP TERMINALS, DIRECT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermal Overload/Heater -  - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
Thermal Overload/Heater
TELEMECANIQUE Contactors & Starters LRD10

TELEMECANIQUE Contactors & Starters LRD10

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 70007372 57537996
Product Name Relay; Overload; Class 10; 4 TO 6 A; Used with TeSys D Contactors Thermal Overload/Heater Thermal Overload/Heater
Device Technology Electro-mechanical
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-130A-AC500V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Automotive Contactors - 2272229-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Motor Starters - 206086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details